Watts Stainless Steel Shock Arrestors SS-SERIES

Description
Watts Drainage Products SS SERIES pre-charged all stainless steel shock arrestor with stainless steel bellows, and male IPS threaded connection. OPERATING PRESSURE: Designed to operate on all domestic and commerical lines up to 150psi working pressure, 250psi static pressure. TEMPERATURE RANGE: -100°F to 300°F (-73°C to 149°C)
Datasheet
Description
Watts Drainage Products SS SERIES pre-charged all stainless steel shock arrestor with stainless steel bellows, and male IPS threaded connection. OPERATING PRESSURE: Designed to operate on all domestic and commerical lines up to 150psi working pressure, 250psi static pressure. TEMPERATURE RANGE: -100°F to 300°F (-73°C to 149°C)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Shock Arrestors - SS-SERIES - Watts
North Andover, MA, USA
Stainless Steel Shock Arrestors
SS-SERIES
Stainless Steel Shock Arrestors SS-SERIES
Watts Drainage Products SS SERIES pre-charged all stainless steel shock arrestor with stainless steel bellows, and male IPS threaded connection. OPERATING PRESSURE: Designed to operate on all domestic and commerical lines up to 150psi working pressure, 250psi static pressure. TEMPERATURE RANGE: -100°F to 300°F (-73°C to 149°C)

Watts Drainage Products SS SERIES pre-charged all stainless steel shock arrestor with stainless steel bellows, and male IPS threaded connection.
OPERATING PRESSURE:
Designed to operate on all domestic and commerical lines up to 150psi working pressure, 250psi static pressure.
TEMPERATURE RANGE:
-100°F to 300°F (-73°C to 149°C)

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Pulsation Dampeners
Product Number SS-SERIES
Product Name Stainless Steel Shock Arrestors
Type ThreadedInlet
Unlock Full Specs
to access all available technical data

Similar Products

PULSATION DAMPENERS - A1301WPF - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Type FlangedInlet; FLANGE, US, 150# CLASS
Dampener Volume 36 cubic inches (58.99 cl)
Bladder / Bellows Material Santoprene
View Details
Pulsation Dampener and  Suppressor - PDS - Plast-O-Matic Valves, Inc.
Specs
Type ThreadedInlet; NPT
Maximum Pressure 150 psi (106 m H2O)
Dampener Volume 180 cubic inches (295 cl)
View Details
Lead Free* Mini Water Hammer Arrestors - 0121273 - Watts
Specs
Type ThreadedInlet
Maximum Pressure 150 psi (106 m H2O)
Size 0.3750 to 0.7500 inch (9.52 to 19.05 mm)
View Details
Automatic Diaphragm Pulsation Dampener - Model EQ 100 - Clark Solutions
Specs
Type ThreadedInlet
Maximum Pressure 102 psi (71.79 m H2O)
Bladder / Bellows Material PTFE
View Details