Watts Inverted Bucket Steam Traps 0039502

Description
Series WIB Inverted Bucket Steam Traps are used in steam main and process applications to provide reliable condensate removal. They feature an iron body, stainless steel bucket and linkage, stainless steel valve and seat and non-asbestos cover gasket. Series WIB is water hammer resistant and drains condensate at saturation temperatures. Maximum Operating Pressure: 150psi (10 bar) for Model WIB 80; 250psi (17 bar) for Model WIB 81.
Datasheet
Description
Series WIB Inverted Bucket Steam Traps are used in steam main and process applications to provide reliable condensate removal. They feature an iron body, stainless steel bucket and linkage, stainless steel valve and seat and non-asbestos cover gasket. Series WIB is water hammer resistant and drains condensate at saturation temperatures. Maximum Operating Pressure: 150psi (10 bar) for Model WIB 80; 250psi (17 bar) for Model WIB 81.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inverted Bucket Steam Traps - 0039502 - Watts
North Andover, MA, USA
Inverted Bucket Steam Traps
0039502
Inverted Bucket Steam Traps 0039502
Series WIB Inverted Bucket Steam Traps are used in steam main and process applications to provide reliable condensate removal. They feature an iron body, stainless steel bucket and linkage, stainless steel valve and seat and non-asbestos cover gasket. Series WIB is water hammer resistant and drains condensate at saturation temperatures. Maximum Operating Pressure: 150psi (10 bar) for Model WIB 80; 250psi (17 bar) for Model WIB 81.

Series WIB Inverted Bucket Steam Traps are used in steam main and process applications to provide reliable condensate removal. They feature an iron body, stainless steel bucket and linkage, stainless steel valve and seat and non-asbestos cover gasket. Series WIB is water hammer resistant and drains condensate at saturation temperatures. Maximum Operating Pressure: 150psi (10 bar) for Model WIB 80; 250psi (17 bar) for Model WIB 81.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Steam Traps
Product Number 0039502
Product Name Inverted Bucket Steam Traps
Steam Trap Type Bucket
Material Iron - Cast; Steel - Stainless
Operating Pressure 250 psi (176 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
814-816 Series Inverted Bucket Steam Trap - Model 814 - Armstrong International
Specs
Steam Trap Type Bucket
Material Iron - Cast
Operating Pressure 250 psi (176 m H2O)
View Details
Specs
Steam Trap Type BalancedPressure
Material Steel - Stainless
Operating Pressure 150 psi (106 m H2O)
View Details
Specs
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 225 psi (158 m H2O)
View Details