Velan, Inc. Hermetically-sealed Steam Traps Type Q250

Description
An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps. com. Features and benefits • Hermetically-sealed body: Seal welded body contains all operating parts. • Positive closing: The bimetallic element is a function of the saturated steam curve and its sensitivity to the temperature change assures an immediate reaction to both steam and condensate for the entire pressure range. At saturated temperature the valve is closed. • All-position installation: Simplifies piping layout for easy plant standardization. • Self-aligning precision ball valve: Single free-floating stainless steel hardened Rc 58 min. ball valve. • Valve seats CoCr alloy hardfaced: All Velan valve seats are CoCr alloy hardfaced to increase their resistance to the high degree of wear through velocity of flow, dirt and scale. • Air venting - good discharge capacity: Air and cold condensate is discharged through a full orifice efficiently ensuring fast warm-up of equipment. • Check valve operation: The main valve acts as a check valve preventing back flow. • Positive condensate drainage for process work. • Guaranteed against water hammer: The downstream valve acts as a release valve on the excess water pressure without damage to internal parts. • Freezeproof installation: Velan traps do not require a reservoir of priming water in the body to operate. When installed vertically with inlet on top, they drain completely when cold, and are freezeproof without insulation. • Positive condensate drainage. • Universal operation: The individual segments of the bimetallic elementact consecutively, developing forces in close relation to the saturated steam curve. This permits sensitive, efficient trap operation at all pressures from 1 psi to maximum, without orifice change or adjustment. An ideal feature for ""complete trap standardization"". • All-position installation simplifies piping layout. Can be installed vertically or horizontally. Both plugs can be replaced with valves. Can be adjusted to suit plant requirements.
Datasheet
Description
An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps. com. Features and benefits • Hermetically-sealed body: Seal welded body contains all operating parts. • Positive closing: The bimetallic element is a function of the saturated steam curve and its sensitivity to the temperature change assures an immediate reaction to both steam and condensate for the entire pressure range. At saturated temperature the valve is closed. • All-position installation: Simplifies piping layout for easy plant standardization. • Self-aligning precision ball valve: Single free-floating stainless steel hardened Rc 58 min. ball valve. • Valve seats CoCr alloy hardfaced: All Velan valve seats are CoCr alloy hardfaced to increase their resistance to the high degree of wear through velocity of flow, dirt and scale. • Air venting - good discharge capacity: Air and cold condensate is discharged through a full orifice efficiently ensuring fast warm-up of equipment. • Check valve operation: The main valve acts as a check valve preventing back flow. • Positive condensate drainage for process work. • Guaranteed against water hammer: The downstream valve acts as a release valve on the excess water pressure without damage to internal parts. • Freezeproof installation: Velan traps do not require a reservoir of priming water in the body to operate. When installed vertically with inlet on top, they drain completely when cold, and are freezeproof without insulation. • Positive condensate drainage. • Universal operation: The individual segments of the bimetallic elementact consecutively, developing forces in close relation to the saturated steam curve. This permits sensitive, efficient trap operation at all pressures from 1 psi to maximum, without orifice change or adjustment. An ideal feature for ""complete trap standardization"". • All-position installation simplifies piping layout. Can be installed vertically or horizontally. Both plugs can be replaced with valves. Can be adjusted to suit plant requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hermetically-sealed Steam Traps - Type Q250 - Velan, Inc.
Montreal, Quebec, Canada
Hermetically-sealed Steam Traps
Type Q250
Hermetically-sealed Steam Traps Type Q250
An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam. If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps. com. Features and benefits • Hermetically-sealed body: Seal welded body contains all operating parts. • Positive closing: The bimetallic element is a function of the saturated steam curve and its sensitivity to the temperature change assures an immediate reaction to both steam and condensate for the entire pressure range. At saturated temperature the valve is closed. • All-position installation: Simplifies piping layout for easy plant standardization. • Self-aligning precision ball valve: Single free-floating stainless steel hardened Rc 58 min. ball valve. • Valve seats CoCr alloy hardfaced: All Velan valve seats are CoCr alloy hardfaced to increase their resistance to the high degree of wear through velocity of flow, dirt and scale. • Air venting - good discharge capacity: Air and cold condensate is discharged through a full orifice efficiently ensuring fast warm-up of equipment. • Check valve operation: The main valve acts as a check valve preventing back flow. • Positive condensate drainage for process work. • Guaranteed against water hammer: The downstream valve acts as a release valve on the excess water pressure without damage to internal parts. • Freezeproof installation: Velan traps do not require a reservoir of priming water in the body to operate. When installed vertically with inlet on top, they drain completely when cold, and are freezeproof without insulation. • Positive condensate drainage. • Universal operation: The individual segments of the bimetallic elementact consecutively, developing forces in close relation to the saturated steam curve. This permits sensitive, efficient trap operation at all pressures from 1 psi to maximum, without orifice change or adjustment. An ideal feature for ""complete trap standardization"". • All-position installation simplifies piping layout. Can be installed vertically or horizontally. Both plugs can be replaced with valves. Can be adjusted to suit plant requirements.

An extensive range of bimetallic steam traps, for applications ranging from standard steam lines to superheated steam.
If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com.
Features and benefits

• Hermetically-sealed body: Seal welded body contains all operating parts.
• Positive closing: The bimetallic element is a function of the saturated steam curve and its sensitivity to the temperature change assures an immediate reaction to both steam and condensate for the entire pressure range. At saturated temperature the valve is closed.
• All-position installation: Simplifies piping layout for easy plant standardization.
• Self-aligning precision ball valve: Single free-floating stainless steel hardened Rc 58 min. ball valve.
• Valve seats CoCr alloy hardfaced: All Velan valve seats are CoCr alloy hardfaced to increase their resistance to the high degree of wear through velocity of flow, dirt and scale.
• Air venting - good discharge capacity: Air and cold condensate is discharged through a full orifice efficiently ensuring fast warm-up of equipment.
• Check valve operation: The main valve acts as a check valve preventing back flow.
• Positive condensate drainage for process work.
• Guaranteed against water hammer: The downstream valve acts as a release valve on the excess water pressure without damage to internal parts.
• Freezeproof installation: Velan traps do not require a reservoir of priming water in the body to operate. When installed vertically with inlet on top, they drain completely when cold, and are freezeproof without insulation.
• Positive condensate drainage.
• Universal operation: The individual segments of the bimetallic elementact consecutively, developing forces in close relation to the saturated steam curve. This permits sensitive, efficient trap operation at all pressures from 1 psi to maximum, without orifice change or adjustment. An ideal feature for ""complete trap standardization"".
• All-position installation simplifies piping layout. Can be installed vertically or horizontally. Both plugs can be replaced with valves. Can be adjusted to suit plant requirements.

Supplier's Site Datasheet

Technical Specifications

  Velan, Inc.
Product Category Steam Traps
Product Number Type Q250
Product Name Hermetically-sealed Steam Traps
Steam Trap Type Bimetallic
Unlock Full Specs
to access all available technical data

Similar Products

 - 7209201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
Inverted Bucket Steam Traps - 0039523 - Watts
Specs
Steam Trap Type Bucket
Material Iron - Cast; Steel - Stainless
Operating Pressure 250 psi (176 m H2O)
View Details
Forged Steam Trap - Type TS - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - Stainless
Operating Pressure 600 psi (422 m H2O)
View Details
B Series Float & Thermostatic Steam Traps - Model B5 - Armstrong International
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast
Operating Pressure 30 psi (21.11 m H2O)
View Details