Watts Thermostatic Radiator Steam Traps 0036041

Description
Series G, GH, MG, MGH Thermostatic Radiator Steam Traps are designed to remove condensate, air and non-condensable gases from heating systems, while still sensitive enough to close tightly in the presence of steam. Available in choice of various body patterns including angle, straightway, left hand corner, right hand corner, vertical and vertical double union.
Datasheet
Description
Series G, GH, MG, MGH Thermostatic Radiator Steam Traps are designed to remove condensate, air and non-condensable gases from heating systems, while still sensitive enough to close tightly in the presence of steam. Available in choice of various body patterns including angle, straightway, left hand corner, right hand corner, vertical and vertical double union.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostatic Radiator Steam Traps - 0036041 - Watts
North Andover, MA, USA
Thermostatic Radiator Steam Traps
0036041
Thermostatic Radiator Steam Traps 0036041
Series G, GH, MG, MGH Thermostatic Radiator Steam Traps are designed to remove condensate, air and non-condensable gases from heating systems, while still sensitive enough to close tightly in the presence of steam. Available in choice of various body patterns including angle, straightway, left hand corner, right hand corner, vertical and vertical double union.

Series G, GH, MG, MGH Thermostatic Radiator Steam Traps are designed to remove condensate, air and non-condensable gases from heating systems, while still sensitive enough to close tightly in the presence of steam. Available in choice of various body patterns including angle, straightway, left hand corner, right hand corner, vertical and vertical double union.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Steam Traps
Product Number 0036041
Product Name Thermostatic Radiator Steam Traps
Steam Trap Type Radiator
Unlock Full Specs
to access all available technical data

Similar Products

 - 7209217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
Specs
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 225 psi (158 m H2O)
View Details
Inverted Bucket Steam Traps - 0039504 - Watts
Specs
Steam Trap Type Bucket
Material Iron - Cast; Steel - Stainless
Operating Pressure 250 psi (176 m H2O)
View Details
SG Iron Ball Float Steam Trap with Flanged Connections - FT57 - Spirax-Sarco
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast
Operating Pressure 580 psi (408 m H2O)
View Details