Watson McDaniel Company Thermostatic Steam Trap 3/4" WT1000

Description
• Excellent air handling capability which allows steam to enter and the system to warm up faster. Extremely important during start up • Welded stainless steel thermal element which resists shock from water hammer • Freezeproof when trap is installed in a vertical orientation allowing for complete condensate drainage • Body is produced from solid stainless steel barstock
Datasheet
Description
• Excellent air handling capability which allows steam to enter and the system to warm up faster. Extremely important during start up • Welded stainless steel thermal element which resists shock from water hammer • Freezeproof when trap is installed in a vertical orientation allowing for complete condensate drainage • Body is produced from solid stainless steel barstock
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Thermostatic Steam Trap
3/4" WT1000
Thermostatic Steam Trap 3/4" WT1000
• Excellent air handling capability which allows steam to enter and the system to warm up faster. Extremely important during start up • Welded stainless steel thermal element which resists shock from water hammer • Freezeproof when trap is installed in a vertical orientation allowing for complete condensate drainage • Body is produced from solid stainless steel barstock

• Excellent air handling capability which allows steam to
enter and the system to warm up faster. Extremely
important during start up
• Welded stainless steel thermal element which resists shock
from water hammer
• Freezeproof when trap is installed in a vertical
orientation allowing for complete condensate drainage
• Body is produced from solid stainless steel barstock

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Steam Traps
Product Number 3/4" WT1000
Product Name Thermostatic Steam Trap
Steam Trap Type BalancedPressure
Material Steel - Stainless
Operating Pressure 300 psi (211 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7998894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 203 psi (143 m H2O)
View Details
Carbon Steel Inverted Bucket Steam Trap - HM34 Series - Spirax-Sarco
Specs
Steam Trap Type Bucket
Material SteelForged
Operating Pressure 580 psi (408 m H2O)
View Details
Thermostatic Radiator Steam Traps - 0036043 - Watts
Specs
Steam Trap Type Radiator
Material Brass
Operating Pressure 65 psi (45.75 m H2O)
View Details
Specs
Steam Trap Type Bucket
Material Steel - Stainless
Operating Pressure 30 psi (21.11 m H2O)
View Details