Velan, Inc. Thermodynamic Steam Trap Type HPTD

Description
Thermodynamic steam traps If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps. com. Features and benefits • Stainless steel hardened floating disc, ground and lapped with seat replaceable in line. • Gaskets are spiral wound, stainless steel with graphite. Trim is stainless steel • Valve seats CoCr alloy hardfaced: Most Velan valve seats are CoCr alloy hardfaced to increase their resistance to the high degree of wear through velocity of flow, dirt and scale. • Integral strainer: Stainless steel screens are integral in all three models to protect the trap operating mechanism from damage by dirt or scale. No extra fittings or installation costs are required. Free strainer area minimum 5 to 1. Perforation is 0.031"(0.8 mm). • Silent operation - no violent line shocks. • Positive closing: Every Velan trap closes tightly on saturated steam temperature. Positive closing for long periods on dry superheated steam lines has enormous advantages in power plant and marine service. • All-position installation simplifies piping layout. • Freezeproof installation: Velan traps do not require a reservoir of priming water in the body to operate when installed vertically with inlet on top, they drain completely when cold, and are therefore freezeproof without insulation. • Positive condensate drainage for process work. • Options for HPTD include: NPT blowdown plug or blowdown valve and Piping King Unit.
Datasheet
Description
Thermodynamic steam traps If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps. com. Features and benefits • Stainless steel hardened floating disc, ground and lapped with seat replaceable in line. • Gaskets are spiral wound, stainless steel with graphite. Trim is stainless steel • Valve seats CoCr alloy hardfaced: Most Velan valve seats are CoCr alloy hardfaced to increase their resistance to the high degree of wear through velocity of flow, dirt and scale. • Integral strainer: Stainless steel screens are integral in all three models to protect the trap operating mechanism from damage by dirt or scale. No extra fittings or installation costs are required. Free strainer area minimum 5 to 1. Perforation is 0.031"(0.8 mm). • Silent operation - no violent line shocks. • Positive closing: Every Velan trap closes tightly on saturated steam temperature. Positive closing for long periods on dry superheated steam lines has enormous advantages in power plant and marine service. • All-position installation simplifies piping layout. • Freezeproof installation: Velan traps do not require a reservoir of priming water in the body to operate when installed vertically with inlet on top, they drain completely when cold, and are therefore freezeproof without insulation. • Positive condensate drainage for process work. • Options for HPTD include: NPT blowdown plug or blowdown valve and Piping King Unit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermodynamic Steam Trap - Type HPTD - Velan, Inc.
Montreal, Quebec, Canada
Thermodynamic Steam Trap
Type HPTD
Thermodynamic Steam Trap Type HPTD
Thermodynamic steam traps If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps. com. Features and benefits • Stainless steel hardened floating disc, ground and lapped with seat replaceable in line. • Gaskets are spiral wound, stainless steel with graphite. Trim is stainless steel • Valve seats CoCr alloy hardfaced: Most Velan valve seats are CoCr alloy hardfaced to increase their resistance to the high degree of wear through velocity of flow, dirt and scale. • Integral strainer: Stainless steel screens are integral in all three models to protect the trap operating mechanism from damage by dirt or scale. No extra fittings or installation costs are required. Free strainer area minimum 5 to 1. Perforation is 0.031"(0.8 mm). • Silent operation - no violent line shocks. • Positive closing: Every Velan trap closes tightly on saturated steam temperature. Positive closing for long periods on dry superheated steam lines has enormous advantages in power plant and marine service. • All-position installation simplifies piping layout. • Freezeproof installation: Velan traps do not require a reservoir of priming water in the body to operate when installed vertically with inlet on top, they drain completely when cold, and are therefore freezeproof without insulation. • Positive condensate drainage for process work. • Options for HPTD include: NPT blowdown plug or blowdown valve and Piping King Unit.

Thermodynamic steam traps
If you wish to learn more about the Velan steam trap line or traps in general, please visit www.velansteamtraps.com.
Features and benefits

• Stainless steel hardened floating disc, ground and lapped with seat replaceable in line.
• Gaskets are spiral wound, stainless steel with graphite. Trim is stainless steel
• Valve seats CoCr alloy hardfaced: Most Velan valve seats are CoCr alloy hardfaced to increase their resistance to the high degree of wear through velocity of flow, dirt and scale.
• Integral strainer: Stainless steel screens are integral in all three models to protect the trap operating mechanism from damage by dirt or scale. No extra fittings or installation costs are required. Free strainer area minimum 5 to 1. Perforation is 0.031"(0.8 mm).
• Silent operation - no violent line shocks.
• Positive closing: Every Velan trap closes tightly on saturated steam temperature. Positive closing for long periods on dry superheated steam lines has enormous advantages in power plant and marine service.
• All-position installation simplifies piping layout.
• Freezeproof installation: Velan traps do not require a reservoir of priming water in the body to operate when installed vertically with inlet on top, they drain completely when cold, and are therefore freezeproof without insulation.
• Positive condensate drainage for process work.
• Options for HPTD include: NPT blowdown plug or blowdown valve and Piping King Unit.

Supplier's Site Datasheet

Technical Specifications

  Velan, Inc.
Product Category Steam Traps
Product Number Type HPTD
Product Name Thermodynamic Steam Trap
Steam Trap Type Disc
Unlock Full Specs
to access all available technical data

Similar Products

 - 7209217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
Specs
Steam Trap Type FloatThermostatic
Material Steel - Stainless
Operating Pressure 450 psi (317 m H2O)
View Details
High Capacity Piston-operated Steam Trap - Type SPF - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Operating Pressure 1500 psi (1056 m H2O)
Type Socketweld; Flanged; Threaded; Butt weld
View Details
Specs
Steam Trap Type Disc
Material Steel - Stainless
Operating Pressure 225 psi (158 m H2O)
View Details