Watson McDaniel Company Thermostatic Steam Trap 1/2" WT2500

Description
• The thermal element and seat can be easily removed and replaced in minutes with the trap body still in-line • Operates at steam pressures up to 250 PSIG • Thermostatic traps have excellent air handling capability allowing air to be discharged rapidly and steam to enter the system quickly during start up • Welded stainless steel thermal element that resists shock from water hammer • Freezeproof when the trap is installed in a vertical orientation allowing for complete condensate drainage • Hardened stainless steel seat for extended service life
Datasheet
Description
• The thermal element and seat can be easily removed and replaced in minutes with the trap body still in-line • Operates at steam pressures up to 250 PSIG • Thermostatic traps have excellent air handling capability allowing air to be discharged rapidly and steam to enter the system quickly during start up • Welded stainless steel thermal element that resists shock from water hammer • Freezeproof when the trap is installed in a vertical orientation allowing for complete condensate drainage • Hardened stainless steel seat for extended service life
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pottstown, PA, USA
Thermostatic Steam Trap
1/2" WT2500
Thermostatic Steam Trap 1/2" WT2500
• The thermal element and seat can be easily removed and replaced in minutes with the trap body still in-line • Operates at steam pressures up to 250 PSIG • Thermostatic traps have excellent air handling capability allowing air to be discharged rapidly and steam to enter the system quickly during start up • Welded stainless steel thermal element that resists shock from water hammer • Freezeproof when the trap is installed in a vertical orientation allowing for complete condensate drainage • Hardened stainless steel seat for extended service life

• The thermal element and seat can be easily removed and
replaced in minutes with the trap body still in-line
• Operates at steam pressures up to 250 PSIG
• Thermostatic traps have excellent air handling capability
allowing air to be discharged rapidly and steam to enter
the system quickly during start up
• Welded stainless steel thermal element that resists shock
from water hammer
• Freezeproof when the trap is installed in a vertical
orientation allowing for complete condensate drainage
• Hardened stainless steel seat for extended service life

Datasheet

Technical Specifications

  Watson McDaniel Company
Product Category Steam Traps
Product Number 1/2" WT2500
Product Name Thermostatic Steam Trap
Steam Trap Type BalancedPressure
Material Iron - Cast
Operating Pressure 250 psi (176 m H2O)
Operating Temperature 406 F (208 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7209245 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type Bucket
Material Iron
Operating Pressure 116 psi (81.66 m H2O)
View Details
Compressed Air Drain Trap - Type MFAS - Velan, Inc.
Specs
Steam Trap Type Bimetallic
Material Steel - Stainless
Operating Pressure 300 psi (211 m H2O)
View Details
Specs
Steam Trap Type FloatThermostatic
Material Carbon Steel
Operating Pressure 65 psi (45.75 m H2O)
View Details
Float and Thermostatic Steam Traps - 0037200 - Watts
Specs
Steam Trap Type FloatThermostatic
Material Iron - Cast; Steel - Stainless
Operating Pressure 125 psi (87.97 m H2O)
View Details