DRIP, TRACER: The WD600S thermodynamic steam trap is commonly used as a drip trap on steam mains and steam supply lines. Supplied with integral strainer and optional blowdown valve to protect the trap from contamination. These traps can be used on tracing applications; however, thermostatic traps are normally recommended for this service. Ideal for outdoor applications that are subject to freezing and for superheated steam conditions. The thermodynamic trap has cyclic on-off operation with a disk that is pushed open by incoming condensate and closes tightly when steam tries to escape.
Watson McDaniel Company | |
---|---|
Product Category | Steam Traps |
Product Number | 3/4" WD600SB |
Product Name | Thermodynamic Steam Trap |
Steam Trap Type | Disc |
Material | Steel - Stainless |
Operating Pressure | 600 psi (422 m H2O) |
Operating Temperature | 750 F (399 C) |