Watts Thermostatic Radiator Steam Traps 0036042

Description
Series G, GH, MG, MGH Thermostatic Radiator Steam Traps are designed to remove condensate, air and non-condensable gases from heating systems, while still sensitive enough to close tightly in the presence of steam. Available in choice of various body patterns including angle, straightway, left hand corner, right hand corner, vertical and vertical double union.
Datasheet
Description
Series G, GH, MG, MGH Thermostatic Radiator Steam Traps are designed to remove condensate, air and non-condensable gases from heating systems, while still sensitive enough to close tightly in the presence of steam. Available in choice of various body patterns including angle, straightway, left hand corner, right hand corner, vertical and vertical double union.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermostatic Radiator Steam Traps - 0036042 - Watts
North Andover, MA, USA
Thermostatic Radiator Steam Traps
0036042
Thermostatic Radiator Steam Traps 0036042
Series G, GH, MG, MGH Thermostatic Radiator Steam Traps are designed to remove condensate, air and non-condensable gases from heating systems, while still sensitive enough to close tightly in the presence of steam. Available in choice of various body patterns including angle, straightway, left hand corner, right hand corner, vertical and vertical double union.

Series G, GH, MG, MGH Thermostatic Radiator Steam Traps are designed to remove condensate, air and non-condensable gases from heating systems, while still sensitive enough to close tightly in the presence of steam. Available in choice of various body patterns including angle, straightway, left hand corner, right hand corner, vertical and vertical double union.

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Steam Traps
Product Number 0036042
Product Name Thermostatic Radiator Steam Traps
Steam Trap Type Radiator
Unlock Full Specs
to access all available technical data

Similar Products

 - 9171918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Steam Trap Type FloatThermostatic
Material SG Iron
Operating Pressure 65.27 psi (45.93 m H2O)
View Details
Thermodynamic Steam Traps - 0038200 - Watts
Specs
Steam Trap Type Thermodynamic
Material Steel - Stainless
Operating Pressure 600 psi (422 m H2O)
View Details
AIC Series Float & Thermostatic Steam Traps - Model AICF4 - Armstrong International
Specs
Steam Trap Type FloatThermostatic
Material Iron - Ductile; Steel - Stainless
Operating Pressure 465 psi (327 m H2O)
View Details
Steel Inverted Bucket Steam Trap - 900 Series - Spirax-Sarco
Specs
Steam Trap Type Bucket
Material SteelForged
Operating Pressure 899 psi (633 m H2O)
View Details