Washington Alloy Co. WASHINGTON ALLOY 182

Description
Specifications AWS/SFA 5.11-90 Class EniCrFe-3 MIL-E-22200/3 Type MIL-8N12 UNS # W86182 Welding Positions Flat, horizontal, vertical, overhead Description Washington Alloy 182 is a “General Purpose” nickel-chromium-iron flux-coated electrode used for joining many dissimilar combinations of nickel base alloys, of the nickel chromium type, to themselves or to stainless or mild steels. This electrode will consistently produce x-ray quality and machinable weld deposits. Excellent for welding Inconel? 600 to itself or to carbon steel and stainless steel; or high chromium Incoloy? 800 to nickel-copper Monel? 400 or nickel base alloy 200. Washington Alloy 182 is also used for joining nickel base alloy 200 to stainless steel and nickel-copper Monel? 400 to carbon steel. Applications Since Washington Alloy 182 is so versatile, it can be used for countless applications. However more common applications include the chemical or petrochemical industries and the nuclear industry where it is used to weld dissimilar joints between vessels and primary piping. Washington Alloy 182 is often used for welding the clad side of nickel-chromium-iron clad steel and for re-surfacing steel.
Description
Specifications AWS/SFA 5.11-90 Class EniCrFe-3 MIL-E-22200/3 Type MIL-8N12 UNS # W86182 Welding Positions Flat, horizontal, vertical, overhead Description Washington Alloy 182 is a “General Purpose” nickel-chromium-iron flux-coated electrode used for joining many dissimilar combinations of nickel base alloys, of the nickel chromium type, to themselves or to stainless or mild steels. This electrode will consistently produce x-ray quality and machinable weld deposits. Excellent for welding Inconel? 600 to itself or to carbon steel and stainless steel; or high chromium Incoloy? 800 to nickel-copper Monel? 400 or nickel base alloy 200. Washington Alloy 182 is also used for joining nickel base alloy 200 to stainless steel and nickel-copper Monel? 400 to carbon steel. Applications Since Washington Alloy 182 is so versatile, it can be used for countless applications. However more common applications include the chemical or petrochemical industries and the nuclear industry where it is used to weld dissimilar joints between vessels and primary piping. Washington Alloy 182 is often used for welding the clad side of nickel-chromium-iron clad steel and for re-surfacing steel.

Suppliers

Company
Product
Description
Supplier Links
Specifications AWS/SFA 5.11-90 Class EniCrFe-3 MIL-E-22200/3 Type MIL-8N12 UNS # W86182 Welding Positions Flat, horizontal, vertical, overhead Description Washington Alloy 182 is a “General Purpose” nickel-chromium-iron flux-coated electrode used for joining many dissimilar combinations of nickel base alloys, of the nickel chromium type, to themselves or to stainless or mild steels. This electrode will consistently produce x-ray quality and machinable weld deposits. Excellent for welding Inconel? 600 to itself or to carbon steel and stainless steel; or high chromium Incoloy? 800 to nickel-copper Monel? 400 or nickel base alloy 200. Washington Alloy 182 is also used for joining nickel base alloy 200 to stainless steel and nickel-copper Monel? 400 to carbon steel. Applications Since Washington Alloy 182 is so versatile, it can be used for countless applications. However more common applications include the chemical or petrochemical industries and the nuclear industry where it is used to weld dissimilar joints between vessels and primary piping. Washington Alloy 182 is often used for welding the clad side of nickel-chromium-iron clad steel and for re-surfacing steel.

Specifications
AWS/SFA 5.11-90 Class EniCrFe-3
MIL-E-22200/3 Type MIL-8N12 UNS # W86182

Welding Positions
Flat, horizontal, vertical, overhead

Description
Washington Alloy 182 is a “General Purpose” nickel-chromium-iron flux-coated electrode used for joining many dissimilar combinations of nickel base alloys, of the nickel chromium type, to themselves or to stainless or mild steels. This electrode will consistently produce x-ray quality and machinable weld deposits. Excellent for welding Inconel? 600 to itself or to carbon steel and stainless steel; or high chromium Incoloy? 800 to nickel-copper Monel? 400 or nickel base alloy 200. Washington Alloy 182 is also used for joining nickel base alloy 200 to stainless steel and nickel-copper Monel? 400 to carbon steel.

Applications
Since Washington Alloy 182 is so versatile, it can be used for countless applications. However more common applications include the chemical or petrochemical industries and the nuclear industry where it is used to weld dissimilar joints between vessels and primary piping. Washington Alloy 182 is often used for welding the clad side of nickel-chromium-iron clad steel and for re-surfacing steel.

Supplier's Site

Technical Specifications

  Washington Alloy Co.
Product Category Filler Alloys and Consumables
Product Number WASHINGTON ALLOY 182
Unlock Full Specs
to access all available technical data

Similar Products

Semiconductor Solder Flux for Packaging - Kester ® TSF-6522RH Flux - MacDermid Alpha Electronics Solutions
Specs
Fluxes & Cleaners Soldering Flux / Rosin
View Details
Solder Flux - 1462856 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals / Conformance RoHS Compliant
View Details
Stainless Steel TIG Rod -  - Detroit Torch & Mfg. Co.
Detroit Torch & Mfg. Co.
Specs
Joining Process / Product Form Rod
Welding Filler Types Steel - Stainless
Weld Positions All positions
View Details