Washington Alloy Co. USA 9018-B3

Description
Specifications AWS A5.5 Class E9018-B3 (Weld deposit also meets the requirements of E9015-B3 and E9016-B3) Description USA 9018-B3 is an all position, iron powder-low hydrogen electrode developed for welding 2-1/4% Cr – 1% Mo steel which is subjected to elevated temperatures such as those found in the power piping and boiler industries. This electrode has extremely high deposition efficiency, producing X-ray quality weld deposits with mechanical properties that meet or exceed AWS-ASTM requirements. USA 9018-B3 electrodes yield a stable arc with low spatter. AC or DC (reverse polarity) may be used. Applications USA 9018-B3 is used in piping steels (A335-P22), boiler and heat exchanger steel tubes (A199-T22, A200-T22, A213-T22), rolled steels (A387-D), cast steels (A217-WC) and forged steels (A182-F22, 336-F22).
Description
Specifications AWS A5.5 Class E9018-B3 (Weld deposit also meets the requirements of E9015-B3 and E9016-B3) Description USA 9018-B3 is an all position, iron powder-low hydrogen electrode developed for welding 2-1/4% Cr – 1% Mo steel which is subjected to elevated temperatures such as those found in the power piping and boiler industries. This electrode has extremely high deposition efficiency, producing X-ray quality weld deposits with mechanical properties that meet or exceed AWS-ASTM requirements. USA 9018-B3 electrodes yield a stable arc with low spatter. AC or DC (reverse polarity) may be used. Applications USA 9018-B3 is used in piping steels (A335-P22), boiler and heat exchanger steel tubes (A199-T22, A200-T22, A213-T22), rolled steels (A387-D), cast steels (A217-WC) and forged steels (A182-F22, 336-F22).

Suppliers

Company
Product
Description
Supplier Links
Specifications AWS A5.5 Class E9018-B3 (Weld deposit also meets the requirements of E9015-B3 and E9016-B3) Description USA 9018-B3 is an all position, iron powder-low hydrogen electrode developed for welding 2-1/4% Cr – 1% Mo steel which is subjected to elevated temperatures such as those found in the power piping and boiler industries. This electrode has extremely high deposition efficiency, producing X-ray quality weld deposits with mechanical properties that meet or exceed AWS-ASTM requirements. USA 9018-B3 electrodes yield a stable arc with low spatter. AC or DC (reverse polarity) may be used. Applications USA 9018-B3 is used in piping steels (A335-P22), boiler and heat exchanger steel tubes (A199-T22, A200-T22, A213-T22), rolled steels (A387-D), cast steels (A217-WC) and forged steels (A182-F22, 336-F22).

Specifications
AWS A5.5 Class E9018-B3 (Weld deposit also meets the requirements of E9015-B3 and E9016-B3)

Description
USA 9018-B3 is an all position, iron powder-low hydrogen electrode developed for welding 2-1/4% Cr – 1% Mo steel which is subjected to elevated temperatures such as those found in the power piping and boiler industries. This electrode has extremely high deposition efficiency, producing X-ray quality weld deposits with mechanical properties that meet or exceed AWS-ASTM requirements. USA 9018-B3 electrodes yield a stable arc with low spatter. AC or DC (reverse polarity) may be used.

Applications
USA 9018-B3 is used in piping steels (A335-P22), boiler and heat exchanger steel tubes (A199-T22, A200-T22, A213-T22), rolled steels (A387-D), cast steels (A217-WC) and forged steels (A182-F22, 336-F22).

Supplier's Site

Technical Specifications

  Washington Alloy Co.
Product Category Filler Alloys and Consumables
Product Number USA 9018-B3
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 7568887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0150 inch (0.3800 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
Solder Alloys for Electronics - Tin-Lead (SnPb) Bar Solder - MacDermid Alpha Electronics Solutions
Specs
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
CD Weld Stud Aluminum Alloy Series -  - Southern Stud Weld, Inc.
Specs
Joining Process / Product Form Weld Stud or Nut
Diameter / Thickness 0.0860 to 0.3750 inch (2.18 to 9.52 mm)
Tensile Strength (UTS) 60000 psi (42227 m H2O)
View Details
Nickel Pre-Cut Tabs -  - Sunstone Engineering
Sunstone Engineering
Specs
Joining Process / Product Form Filler braze or solder alloy in a reconfigured sheet form that fits the contour of the joint surfaces.
Welding Filler Types Nickel Alloy
View Details