Washington Alloy Co. ARMORWELD 307

Description
Specifications AC/DC+- (Straight or Reverse Polarity) A 19% Chrome/9% Nickel Flux-Coated Electrode Features Armorweld 307 deposits offer excellent toughness and corrosion resistance. Weld deposits remain crack-resistant without any preheat or postheat treatment. Heat resistance up to 1460oF. Impact properties remain strong down to –150oF. Weld deposits are non-magnetic and they are machinable in the “as-welded” condition, however Armorweld 307 deposits do work-harden (up to RC52) when put into service. Beautiful welds with AC current! Applications Armorweld 307 is designed to produce moderate strength-crack resistant weld deposits in armor plate and between dissimilar steels such as 14% manganese steel to carbon steel forgings or castings. THE PERFECT ELECTRODE TO USE ON “DIFFICULT TO WELD STEELS.” Excellent for joining wear resistant steel plates of high tensile strength, for welding stainless steel to carbon steel and for building up rails. Commonly used in mining and dredging equipment as well as within steel manufacturing facilities.
Description
Specifications AC/DC+- (Straight or Reverse Polarity) A 19% Chrome/9% Nickel Flux-Coated Electrode Features Armorweld 307 deposits offer excellent toughness and corrosion resistance. Weld deposits remain crack-resistant without any preheat or postheat treatment. Heat resistance up to 1460oF. Impact properties remain strong down to –150oF. Weld deposits are non-magnetic and they are machinable in the “as-welded” condition, however Armorweld 307 deposits do work-harden (up to RC52) when put into service. Beautiful welds with AC current! Applications Armorweld 307 is designed to produce moderate strength-crack resistant weld deposits in armor plate and between dissimilar steels such as 14% manganese steel to carbon steel forgings or castings. THE PERFECT ELECTRODE TO USE ON “DIFFICULT TO WELD STEELS.” Excellent for joining wear resistant steel plates of high tensile strength, for welding stainless steel to carbon steel and for building up rails. Commonly used in mining and dredging equipment as well as within steel manufacturing facilities.

Suppliers

Company
Product
Description
Supplier Links
Specifications AC/DC+- (Straight or Reverse Polarity) A 19% Chrome/9% Nickel Flux-Coated Electrode Features Armorweld 307 deposits offer excellent toughness and corrosion resistance. Weld deposits remain crack-resistant without any preheat or postheat treatment. Heat resistance up to 1460oF. Impact properties remain strong down to –150oF. Weld deposits are non-magnetic and they are machinable in the “as-welded” condition, however Armorweld 307 deposits do work-harden (up to RC52) when put into service. Beautiful welds with AC current! Applications Armorweld 307 is designed to produce moderate strength-crack resistant weld deposits in armor plate and between dissimilar steels such as 14% manganese steel to carbon steel forgings or castings. THE PERFECT ELECTRODE TO USE ON “DIFFICULT TO WELD STEELS.” Excellent for joining wear resistant steel plates of high tensile strength, for welding stainless steel to carbon steel and for building up rails. Commonly used in mining and dredging equipment as well as within steel manufacturing facilities.

Specifications
AC/DC+- (Straight or Reverse Polarity)
A 19% Chrome/9% Nickel Flux-Coated Electrode

Features
Armorweld 307 deposits offer excellent toughness and corrosion resistance. Weld deposits remain crack-resistant without any preheat or postheat treatment. Heat resistance up to 1460oF. Impact properties remain strong down to –150oF. Weld deposits are non-magnetic and they are machinable in the “as-welded” condition, however Armorweld 307 deposits do work-harden (up to RC52) when put into service. Beautiful welds with AC current!

Applications
Armorweld 307 is designed to produce moderate strength-crack resistant weld deposits in armor plate and between dissimilar steels such as 14% manganese steel to carbon steel forgings or castings. THE PERFECT ELECTRODE TO USE ON “DIFFICULT TO WELD STEELS.” Excellent for joining wear resistant steel plates of high tensile strength, for welding stainless steel to carbon steel and for building up rails. Commonly used in mining and dredging equipment as well as within steel manufacturing facilities.

Supplier's Site

Technical Specifications

  Washington Alloy Co.
Product Category Filler Alloys and Consumables
Product Number ARMORWELD 307
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 2349604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0276 inch (0.7000 mm)
Melting Range 370 F (188 C)
View Details
Nickel Pre-Cut Tabs -  - Sunstone Engineering
Sunstone Engineering
Specs
Joining Process / Product Form Filler braze or solder alloy in a reconfigured sheet form that fits the contour of the joint surfaces.
Welding Filler Types Nickel Alloy
View Details