Milwaukee Electric Tool Corporation Straight Grinding Wheel 49-94-9025

Description
27 TYPE R GRADE STAINLESS STEEL CUT MATERIAL GRINDING, BLENDING APPLICATION 9 INCH DIAMETER 1/4 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 6600 RPM SPEED RATING 24 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL A24R STANDARD DESIGNATION
Datasheet
Description
27 TYPE R GRADE STAINLESS STEEL CUT MATERIAL GRINDING, BLENDING APPLICATION 9 INCH DIAMETER 1/4 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 6600 RPM SPEED RATING 24 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL A24R STANDARD DESIGNATION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Grinding Wheel - 49-94-9025 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Straight Grinding Wheel
49-94-9025
Straight Grinding Wheel 49-94-9025
27 TYPE R GRADE STAINLESS STEEL CUT MATERIAL GRINDING, BLENDING APPLICATION 9 INCH DIAMETER 1/4 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 6600 RPM SPEED RATING 24 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL A24R STANDARD DESIGNATION
  • 27 TYPE
  • R GRADE
  • STAINLESS STEEL CUT MATERIAL
  • GRINDING, BLENDING APPLICATION
  • 9 INCH DIAMETER
  • 1/4 INCH THICKNESS
  • 5/8 INCH-11 TPI MOUNTING SIZE
  • 6600 RPM SPEED RATING
  • 24 GRIT SIZE NUMBER
  • ALUMINUM OXIDE ABRASIVE MATERIAL
  • A24R STANDARD DESIGNATION
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Grinding Wheels
Product Number 49-94-9025
Product Name Straight Grinding Wheel
Type Aluminum Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Gemini® 57A24-RBRA - 66243522221 - Norton Abrasives
Specs
Type Aluminum Oxide
Outer Diameter 4 inch (102 mm)
Thickness 0.2500 inch (6.35 mm)
View Details
 - 1985485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum Oxide
Outer Diameter 7.09 inch (180 mm)
Thickness 0.5118 inch (13 mm)
View Details
Raised Hub Straight Grinding Wheel - 49-94-4510 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Outer Diameter 4.5 inch (114 mm)
Thickness 0.1250 inch (3.17 mm)
Max Speed 13580 rpm
View Details
EB Diamond Cluster Wheel - EB5007880CLSF - CS UNITEC
Specs
Type Diamond
Outer Diameter 5 inch (127 mm)
Bore / Shank 0.8750 inch (22.22 mm)
View Details