Walter Surface Technologies Flap Discs for Grinding and Finishing TWIST™

Description
Long lasting with a consistent surface finish from start to end. Very high removal rate. Excellent for weld blending and finishing work. FEATURES Fast removal of material One step finishing solution to reduce cost Plastic "TR" button for quick mounting MATERIALS Aluminum Stainless steel Steel APPLICATIONS For all your small surface finishing needs Grinding and finishing small welds
Description
Long lasting with a consistent surface finish from start to end. Very high removal rate. Excellent for weld blending and finishing work. FEATURES Fast removal of material One step finishing solution to reduce cost Plastic "TR" button for quick mounting MATERIALS Aluminum Stainless steel Steel APPLICATIONS For all your small surface finishing needs Grinding and finishing small welds

Suppliers

Company
Product
Description
Supplier Links
Flap Discs for Grinding and Finishing - TWIST™ - Walter Surface Technologies
Windsor, CT, USA
Flap Discs for Grinding and Finishing
TWIST™
Flap Discs for Grinding and Finishing TWIST™
Long lasting with a consistent surface finish from start to end. Very high removal rate. Excellent for weld blending and finishing work. FEATURES Fast removal of material One step finishing solution to reduce cost Plastic "TR" button for quick mounting MATERIALS Aluminum Stainless steel Steel APPLICATIONS For all your small surface finishing needs Grinding and finishing small welds

Long lasting with a consistent surface finish from start to end. Very high removal rate. Excellent for weld blending and finishing work.

FEATURES

  • Fast removal of material
  • One step finishing solution to reduce cost
  • Plastic "TR" button for quick mounting

MATERIALS

  • Aluminum
  • Stainless steel
  • Steel

APPLICATIONS

  • For all your small surface finishing needs
  • Grinding and finishing small welds
Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Flap Wheels and Specialty Abrasives
Product Number TWIST™
Product Name Flap Discs for Grinding and Finishing
Type FlapDisc
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; Dry; Coarser filaments or grit sizes; Fine Grit Finishing or Deburring
Unlock Full Specs
to access all available technical data

Similar Products

Merit® Powerflex® - 08834190172 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 12000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details
Finishing Drum - TWO-IN-ONE™ Turbo - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Sleeves; Interleaved
Width 2 to 4 inch (50.8 to 102 mm)
Max Speed 3800 rpm
View Details
PC1828, 18 Pittco Clean Brush - 49025 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Unmounted Flap Wheels - PM722 - Flexovit USA, Inc.
Specs
Type Flapwheel
Max Speed 4500 rpm
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Coarser filaments or grit sizes; Bench or Backstand; Fiberglass
View Details