Walter Surface Technologies MIG & TIG Weld Cleaning System SURFOX™ 305

Description
The SURFOX™ 305 is our patented electrochemical weld cleaning system for stainless steel and aluminum. It quickly and easily removes heat tint from the heat-effected zone of MIG, TIG and spot welds, cleaning the surface and allowing passivation on stainless steel to begin without altering the surface finish. The integrated tank and flow-through system ensures the electrolyte solution is delivered directly to the workpiece, minimizing the potential for spillage or cross-contamination. The dynamic current control also ensures that the electrical current will not cause micropitting on the surface. FEATURES Switchable output: AC Mode: cleaning & marking - DC Mode: polishing & etching Easily cleans MIG welds, TIG & spot welds Exclusive quick-change brush system to easily change out accessories and reduce downtime Ability to clean larger and hard to reach areas with our new brushes Integrated reservoir reduces the potential for contaminating or spilling the electrolyte solution Built-in vapor dispersion system
Datasheet
Description
The SURFOX™ 305 is our patented electrochemical weld cleaning system for stainless steel and aluminum. It quickly and easily removes heat tint from the heat-effected zone of MIG, TIG and spot welds, cleaning the surface and allowing passivation on stainless steel to begin without altering the surface finish. The integrated tank and flow-through system ensures the electrolyte solution is delivered directly to the workpiece, minimizing the potential for spillage or cross-contamination. The dynamic current control also ensures that the electrical current will not cause micropitting on the surface. FEATURES Switchable output: AC Mode: cleaning & marking - DC Mode: polishing & etching Easily cleans MIG welds, TIG & spot welds Exclusive quick-change brush system to easily change out accessories and reduce downtime Ability to clean larger and hard to reach areas with our new brushes Integrated reservoir reduces the potential for contaminating or spilling the electrolyte solution Built-in vapor dispersion system
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIG & TIG Weld Cleaning System - SURFOX™ 305 - Walter Surface Technologies
Windsor, CT, USA
MIG & TIG Weld Cleaning System
SURFOX™ 305
MIG & TIG Weld Cleaning System SURFOX™ 305
The SURFOX™ 305 is our patented electrochemical weld cleaning system for stainless steel and aluminum. It quickly and easily removes heat tint from the heat-effected zone of MIG, TIG and spot welds, cleaning the surface and allowing passivation on stainless steel to begin without altering the surface finish. The integrated tank and flow-through system ensures the electrolyte solution is delivered directly to the workpiece, minimizing the potential for spillage or cross-contamination. The dynamic current control also ensures that the electrical current will not cause micropitting on the surface. FEATURES Switchable output: AC Mode: cleaning & marking - DC Mode: polishing & etching Easily cleans MIG welds, TIG & spot welds Exclusive quick-change brush system to easily change out accessories and reduce downtime Ability to clean larger and hard to reach areas with our new brushes Integrated reservoir reduces the potential for contaminating or spilling the electrolyte solution Built-in vapor dispersion system

The SURFOX™ 305 is our patented electrochemical weld cleaning system for stainless steel and aluminum. It quickly and easily removes heat tint from the heat-effected zone of MIG, TIG and spot welds, cleaning the surface and allowing passivation on stainless steel to begin without altering the surface finish. The integrated tank and flow-through system ensures the electrolyte solution is delivered directly to the workpiece, minimizing the potential for spillage or cross-contamination. The dynamic current control also ensures that the electrical current will not cause micropitting on the surface.

FEATURES

  • Switchable output: AC Mode: cleaning & marking - DC Mode: polishing & etching
  • Easily cleans MIG welds, TIG & spot welds
  • Exclusive quick-change brush system to easily change out accessories and reduce downtime
  • Ability to clean larger and hard to reach areas with our new brushes
  • Integrated reservoir reduces the potential for contaminating or spilling the electrolyte solution
  • Built-in vapor dispersion system
Supplier's Site Datasheet

Technical Specifications

  Walter Surface Technologies
Product Category Industrial Parts Washers and Cleaning Systems
Product Number SURFOX™ 305
Product Name MIG & TIG Weld Cleaning System
Machine Type (CompleteSystem)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Cleaners - 2135193 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 23.6 inch (600 mm)
Internal Width 15.7 inch (400 mm)
View Details
Cleaning System for Paint Spray Heads - Rinsing Box - Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Portable Electrolytic Weld Cleaner - SURFOX MINI™ - Walter Surface Technologies
Specs
Machine Type (CompleteSystem)
Source Electric
Machine Mounting Portable
View Details