Walter Surface Technologies Flap Disc For Polishing and Mirror Finishes Instant Polish™

Description
Get a professional shine efficiently and with the versatility of a flap disc. Strong removal rates and improved finishing capabilities ensure a consistent surface finish every time. FEATURES Ideal for mirror finishing jobs One step finishing solution to reduce cost MATERIALS Aluminum Stainless steel Steel APPLICATIONS Achieves a #8 mirror stainless steel finish Polish without paste and felt products To produce a mirror finish Architectural manufacturer
Description
Get a professional shine efficiently and with the versatility of a flap disc. Strong removal rates and improved finishing capabilities ensure a consistent surface finish every time. FEATURES Ideal for mirror finishing jobs One step finishing solution to reduce cost MATERIALS Aluminum Stainless steel Steel APPLICATIONS Achieves a #8 mirror stainless steel finish Polish without paste and felt products To produce a mirror finish Architectural manufacturer

Suppliers

Company
Product
Description
Supplier Links
Flap Disc For Polishing and Mirror Finishes - Instant Polish™ - Walter Surface Technologies
Windsor, CT, USA
Flap Disc For Polishing and Mirror Finishes
Instant Polish™
Flap Disc For Polishing and Mirror Finishes Instant Polish™
Get a professional shine efficiently and with the versatility of a flap disc. Strong removal rates and improved finishing capabilities ensure a consistent surface finish every time. FEATURES Ideal for mirror finishing jobs One step finishing solution to reduce cost MATERIALS Aluminum Stainless steel Steel APPLICATIONS Achieves a #8 mirror stainless steel finish Polish without paste and felt products To produce a mirror finish Architectural manufacturer

Get a professional shine efficiently and with the versatility of a flap disc. Strong removal rates and improved finishing capabilities ensure a consistent surface finish every time.

FEATURES

  • Ideal for mirror finishing jobs
  • One step finishing solution to reduce cost

MATERIALS

  • Aluminum
  • Stainless steel
  • Steel

APPLICATIONS

  • Achieves a #8 mirror stainless steel finish
  • Polish without paste and felt products
  • To produce a mirror finish
  • Architectural manufacturer
Supplier's Site

Technical Specifications

  Walter Surface Technologies
Product Category Flap Wheels and Specialty Abrasives
Product Number Instant Polish™
Product Name Flap Disc For Polishing and Mirror Finishes
Type FlapDisc
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Steel Shank MicroMini Flap Wheel - 08834137481 - Norton Abrasives
Specs
Type Ceramic
Max Speed 37000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Flap Disc - WEI-50713 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 12000 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Mounted Flap Wheels - PE507 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld; Fiberglass
View Details