Nortec Gas-fired Steam Total Control Model GSTC100

Description
Totally enclosed cabinet with zero clearance to combustibles, Manual Steam capacity adjustment, Intuitive scale management system based on steam production, Multifunction, backlight, LCD graphic display with keypad programming and adjustment, Internaldrain water tempering to 140F (60C) maximum during normal operation, Cleaning ports for all capacities, Total Control technology with standard Modbus BMS/BAS protocol, Network up to 12000 lbs/hr, Low emission NOx and CO levels, Compact removable 80% flat plate heat exchanger with 360 degree burner design, High thermal efficiency rating of 82% non condensing usingeconomical natural gas or propane, Self-Test diagnostics on start up with self-monitored and failsafe operation, Automaticduty cycling of burners for equal usage, Dual modulating signal inputs, Modulation control utilizing variable speed, and pre-mix blower(s), Modulating control compatible with staging of burners for optimumoperation, Water level control external to the tank, minimizing scaling andagitation from boiling, Materials suitable for use with all water types, includingPotable, RO and DI, CSA Approved, Two year limited warranty
Description
Totally enclosed cabinet with zero clearance to combustibles, Manual Steam capacity adjustment, Intuitive scale management system based on steam production, Multifunction, backlight, LCD graphic display with keypad programming and adjustment, Internaldrain water tempering to 140F (60C) maximum during normal operation, Cleaning ports for all capacities, Total Control technology with standard Modbus BMS/BAS protocol, Network up to 12000 lbs/hr, Low emission NOx and CO levels, Compact removable 80% flat plate heat exchanger with 360 degree burner design, High thermal efficiency rating of 82% non condensing usingeconomical natural gas or propane, Self-Test diagnostics on start up with self-monitored and failsafe operation, Automaticduty cycling of burners for equal usage, Dual modulating signal inputs, Modulation control utilizing variable speed, and pre-mix blower(s), Modulating control compatible with staging of burners for optimumoperation, Water level control external to the tank, minimizing scaling andagitation from boiling, Materials suitable for use with all water types, includingPotable, RO and DI, CSA Approved, Two year limited warranty

Suppliers

Company
Product
Description
Supplier Links
Gas-fired Steam Total Control - Model GSTC100 - Nortec
Ogdensburg, NY, USA
Gas-fired Steam Total Control
Model GSTC100
Gas-fired Steam Total Control Model GSTC100
Totally enclosed cabinet with zero clearance to combustibles, Manual Steam capacity adjustment, Intuitive scale management system based on steam production, Multifunction, backlight, LCD graphic display with keypad programming and adjustment, Internaldrain water tempering to 140F (60C) maximum during normal operation, Cleaning ports for all capacities, Total Control technology with standard Modbus BMS/BAS protocol, Network up to 12000 lbs/hr, Low emission NOx and CO levels, Compact removable 80% flat plate heat exchanger with 360 degree burner design, High thermal efficiency rating of 82% non condensing usingeconomical natural gas or propane, Self-Test diagnostics on start up with self-monitored and failsafe operation, Automaticduty cycling of burners for equal usage, Dual modulating signal inputs, Modulation control utilizing variable speed, and pre-mix blower(s), Modulating control compatible with staging of burners for optimumoperation, Water level control external to the tank, minimizing scaling andagitation from boiling, Materials suitable for use with all water types, includingPotable, RO and DI, CSA Approved, Two year limited warranty

Totally enclosed cabinet with zero clearance to combustibles, Manual Steam capacity adjustment, Intuitive scale management system based on steam production, Multifunction, backlight, LCD graphic display with keypad programming and adjustment, Internaldrain water tempering to 140F (60C) maximum during normal operation, Cleaning ports for all capacities, Total Control technology with standard Modbus BMS/BAS protocol, Network up to 12000 lbs/hr, Low emission NOx and CO levels, Compact removable 80% flat plate heat exchanger with 360 degree burner design, High thermal efficiency rating of 82% non condensing usingeconomical natural gas or propane, Self-Test diagnostics on start up with self-monitored and failsafe operation, Automaticduty cycling of burners for equal usage, Dual modulating signal inputs, Modulation control utilizing variable speed, and pre-mix blower(s), Modulating control compatible with staging of burners for optimumoperation, Water level control external to the tank, minimizing scaling andagitation from boiling, Materials suitable for use with all water types, includingPotable, RO and DI, CSA Approved, Two year limited warranty

Technical Specifications

  Nortec
Product Category Humidifiers (industrial)
Product Number Model GSTC100
Product Name Gas-fired Steam Total Control
Placement Free Standing
Primary Voltage 110 to 240 volts
Capacity 25 to 105 Pounds / Hour
Unlock Full Specs
to access all available technical data

Similar Products

Stand Alone Humidifier System - Series 500 - Environics, Inc.
Specs
Placement Benchtop
General Technology Gas Fired
Features Integral Control Panel
View Details
Gas-fired Steam Proportional - Model GSP300 - Nortec
Specs
Placement Free Standing
Primary Voltage 110 to 240 volts
Capacity 25 to 315 Pounds / Hour
View Details
Ultrasonic Humidifier - 6710-29 - Terra Universal, Inc.
Specs
Placement Ceiling Mount
Primary Voltage 120 to 220 volts
General Technology Ultrasonic
View Details
Electric Steam Humidification Generator - HU - Sussman Electric Boilers
Specs
Placement Free Standing
Capacity 36 to 542 Pounds / Hour
Steam Pressure 0.0 to 12 psi (0.0 to 8.45 m H2O)
View Details