Smart Fog Smart Fog Tunnel Food Safety Treatment System FT100

Description
Smart Fog offers the patent-pending Fog Tunnel Treatment System. The Fog Tunnel is a stainless steel enclosure that may be retrofitted on any existing conveyor system or custom manufactured. The contained structure helps limit worker exposure. The FogTunnel contains the Smart Fog system that produces a saturated environment of activated peroxygen to help treat produce. The Fog Tunnel is capable of consistently producing a 2-5 log reduction depending on desired target concentration treatment product. Product Advantages: Maintenance free, no moving parts Fast and simple plug and play installation 4.2 micron droplet size with Smart Fog® equal air spacing technology Smart Fog® Double Cooling technology (Evaporative Cooling and Cold Fog) Non-clogging mechanism Precise Relative Humidity Control (±1%) from 1% to 100% in any condition Conserve Energy and Water Safe! Low operating pressure High Quality workmanship, MADE IN THE USA NO wet spots, Guaranteed Increased Quality & Less Spoilage For Fresh or Processed Produce Easy Application Eliminate bacteria, plant pathogens and other spoilage organisms Unit Placement Options: Free Standing Capacity: Custom Electrical Requirements: Primary Voltage: 120 V Power Demand: 4A Compresssed Air Requirement: Rated Input: 5 cfm @ 100 psi Min: 100 psi (7 bar) Max: 130 psi (9 bar) Water Requirement: Min Water Pressure: 10 psi (1 bar) Max Water Pressure: 80 psi (6 bar) Control Tolerance: 1 +/- % Operating Parameters: Min Temp: 30 F / -1 C Max Temp: 210 F / 99 C General Technology: Nozzle (compressed air & water) SmartFog De-correlation SmartFog Airnet Water Tolerance: Deionized / Demineralized Softened Raw / Tap Unit Dimention: Custom
Description
Smart Fog offers the patent-pending Fog Tunnel Treatment System. The Fog Tunnel is a stainless steel enclosure that may be retrofitted on any existing conveyor system or custom manufactured. The contained structure helps limit worker exposure. The FogTunnel contains the Smart Fog system that produces a saturated environment of activated peroxygen to help treat produce. The Fog Tunnel is capable of consistently producing a 2-5 log reduction depending on desired target concentration treatment product. Product Advantages: Maintenance free, no moving parts Fast and simple plug and play installation 4.2 micron droplet size with Smart Fog® equal air spacing technology Smart Fog® Double Cooling technology (Evaporative Cooling and Cold Fog) Non-clogging mechanism Precise Relative Humidity Control (±1%) from 1% to 100% in any condition Conserve Energy and Water Safe! Low operating pressure High Quality workmanship, MADE IN THE USA NO wet spots, Guaranteed Increased Quality & Less Spoilage For Fresh or Processed Produce Easy Application Eliminate bacteria, plant pathogens and other spoilage organisms Unit Placement Options: Free Standing Capacity: Custom Electrical Requirements: Primary Voltage: 120 V Power Demand: 4A Compresssed Air Requirement: Rated Input: 5 cfm @ 100 psi Min: 100 psi (7 bar) Max: 130 psi (9 bar) Water Requirement: Min Water Pressure: 10 psi (1 bar) Max Water Pressure: 80 psi (6 bar) Control Tolerance: 1 +/- % Operating Parameters: Min Temp: 30 F / -1 C Max Temp: 210 F / 99 C General Technology: Nozzle (compressed air & water) SmartFog De-correlation SmartFog Airnet Water Tolerance: Deionized / Demineralized Softened Raw / Tap Unit Dimention: Custom

Suppliers

Company
Product
Description
Supplier Links
Smart Fog Tunnel Food Safety Treatment System - FT100 - Smart Fog
Reno, NV, USA
Smart Fog Tunnel Food Safety Treatment System
FT100
Smart Fog Tunnel Food Safety Treatment System FT100
Smart Fog offers the patent-pending Fog Tunnel Treatment System. The Fog Tunnel is a stainless steel enclosure that may be retrofitted on any existing conveyor system or custom manufactured. The contained structure helps limit worker exposure. The FogTunnel contains the Smart Fog system that produces a saturated environment of activated peroxygen to help treat produce. The Fog Tunnel is capable of consistently producing a 2-5 log reduction depending on desired target concentration treatment product. Product Advantages: Maintenance free, no moving parts Fast and simple plug and play installation 4.2 micron droplet size with Smart Fog® equal air spacing technology Smart Fog® Double Cooling technology (Evaporative Cooling and Cold Fog) Non-clogging mechanism Precise Relative Humidity Control (±1%) from 1% to 100% in any condition Conserve Energy and Water Safe! Low operating pressure High Quality workmanship, MADE IN THE USA NO wet spots, Guaranteed Increased Quality & Less Spoilage For Fresh or Processed Produce Easy Application Eliminate bacteria, plant pathogens and other spoilage organisms Unit Placement Options: Free Standing Capacity: Custom Electrical Requirements: Primary Voltage: 120 V Power Demand: 4A Compresssed Air Requirement: Rated Input: 5 cfm @ 100 psi Min: 100 psi (7 bar) Max: 130 psi (9 bar) Water Requirement: Min Water Pressure: 10 psi (1 bar) Max Water Pressure: 80 psi (6 bar) Control Tolerance: 1 +/- % Operating Parameters: Min Temp: 30 F / -1 C Max Temp: 210 F / 99 C General Technology: Nozzle (compressed air & water) SmartFog De-correlation SmartFog Airnet Water Tolerance: Deionized / Demineralized Softened Raw / Tap Unit Dimention: Custom

Smart Fog offers the patent-pending Fog Tunnel Treatment System. The Fog Tunnel is a stainless steel enclosure that may be retrofitted on any existing conveyor system or custom manufactured. The contained structure helps limit worker exposure. The FogTunnel contains the Smart Fog system that produces a saturated environment of activated peroxygen to help treat produce. The Fog Tunnel is capable of consistently producing a 2-5 log reduction depending on desired target concentration treatment product.

Product Advantages:

  • Maintenance free, no moving parts
  • Fast and simple plug and play installation
  • 4.2 micron droplet size with Smart Fog® equal air spacing technology
  • Smart Fog® Double Cooling technology (Evaporative Cooling and Cold Fog)
  • Non-clogging mechanism
  • Precise Relative Humidity Control (±1%) from 1% to 100% in any condition
  • Conserve Energy and Water
  • Safe! Low operating pressure
  • High Quality workmanship, MADE IN THE USA
  • NO wet spots, Guaranteed
  • Increased Quality & Less Spoilage
  • For Fresh or Processed Produce
  • Easy Application
  • Eliminate bacteria, plant pathogens and other spoilage organisms

Unit Placement Options: Free Standing

Capacity:

  • Custom

Electrical Requirements:

  • Primary Voltage: 120 V
  • Power Demand: 4A

Compresssed Air Requirement:

  • Rated Input: 5 cfm @ 100 psi
  • Min: 100 psi (7 bar)
  • Max: 130 psi (9 bar)

Water Requirement: Min Water Pressure: 10 psi (1 bar) Max Water Pressure: 80 psi (6 bar)

Control Tolerance: 1 +/- %

Operating Parameters: Min Temp: 30 F / -1 C Max Temp: 210 F / 99 C

General Technology:

  • Nozzle (compressed air & water)
  • SmartFog De-correlation
  • SmartFog Airnet

Water Tolerance:

  • Deionized / Demineralized
  • Softened
  • Raw / Tap

Unit Dimention: Custom

Supplier's Site

Technical Specifications

  Smart Fog
Product Category Humidifiers (industrial)
Product Number FT100
Product Name Smart Fog Tunnel Food Safety Treatment System
Placement Free Standing
Primary Voltage 120 volts
Power Demand 480 watts
Control Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Stand Alone Humidifier System - Series 500 - Environics, Inc.
Specs
Placement Benchtop
General Technology Gas Fired
Features Integral Control Panel
View Details
Specs
Placement Free Standing
Capacity 571 to 653 Pounds / Hour
Steam Pressure 2 to 50 psi (1.41 to 35.19 m H2O)
View Details
IN-DUCT Humidifier - Smart Fog® TS100-1H - Smart Fog
Specs
Placement In Duct
Steam Pressure 100 to 150 psi (70.38 to 106 m H2O)
Control Tolerance 1 +/- %
View Details
Electronic Steam Humidifiers - EHU-800 - Armstrong International
Specs
Placement In Duct; Wall Mount
Primary Voltage 208 to 600 volts
Power Demand 2300 to 82700 watts
View Details