Armstrong International Electronic Steam Humidifiers EHU-800

Description
Armstrong has been producing an EHU series for over 35 years with over six different series upgrades. We can truly say the 800 series is the smartest of them all. The brains of this unit is the 24VAC main PC board with an on board controller. The PC board is connected to the digital display and keypad, making the unit user friendly as well as making a plethora of information visible on the display. Taking it one step further, this unit also comes standard with native Modbus Controls, which creates a gateway for the information to be visible on your desktop. See below for some of the Features & Benefits that can be found in the EHU-800 series. Digital Display w/ Keypad: Digital display that has the capability to see 50 different screens from current amp draw to when the unit will drain again, etc. Self Diagnostics: The unit continuously monitors the operation through self diagnostics.If it sees an issue the unit first tries to fix it itself and then if the problem persist it will display one of eight messages to indicate the condition. Adjustable Output: The EHU-800 series units are fully modulating, but the unit also has the ability to limit the maximum output. If anything in your system is to change such as the CFM, temp, ect, the output of the unit can be capped to accommodate each application. Cleanable Tank: The tank provided with the EHU-800 series combines economical maintenance and convenience. You can easily disassemble and inspect the steam generator tank. The digital display will also alert when maintenance is needed. The onboard controller will analyze the amount of run time based on demand. When it is necessary, you have the option to clean the tank or replace it entirely. Standard Communications: As mentioned above, all EHU-800 series unitscome standard with Modbus communications (RS485 connection). This allowsthe user to communicate with the humidifier through the Building ManagementSystem (BMS). The humidifier can be controlled and monitored from a remotelocation. Everything that is accessible through the front display of the humidifier,will be visible through the BMS. With being native Modbus, the unit can be easilyconverted to BACnet or Lonworks with the use of a protocol translator. Onboard Controller: This series also features an onboard controller, which gives the user the capability to install sensors instead of a standard humidistator modulating high limit. This makes wiring easier as the sensors that are used to monitor the space conditions with the BMS can also be used to control the humidifier. External connections: The water and drain connections are easily accessible points on the bottom of the unit to make installation much simpler and easier. This also eliminates some connection points inside the cabinet to help reduce the risk of electric failure due to moisture in the cabinet. Smaller footprint: Over the years the EHU series has been the smallest of all the atmospheric steam generators. The width of the EHU-800 is slightly smaller than its predecessors, making it even easier to install.
Datasheet
Description
Armstrong has been producing an EHU series for over 35 years with over six different series upgrades. We can truly say the 800 series is the smartest of them all. The brains of this unit is the 24VAC main PC board with an on board controller. The PC board is connected to the digital display and keypad, making the unit user friendly as well as making a plethora of information visible on the display. Taking it one step further, this unit also comes standard with native Modbus Controls, which creates a gateway for the information to be visible on your desktop. See below for some of the Features & Benefits that can be found in the EHU-800 series. Digital Display w/ Keypad: Digital display that has the capability to see 50 different screens from current amp draw to when the unit will drain again, etc. Self Diagnostics: The unit continuously monitors the operation through self diagnostics.If it sees an issue the unit first tries to fix it itself and then if the problem persist it will display one of eight messages to indicate the condition. Adjustable Output: The EHU-800 series units are fully modulating, but the unit also has the ability to limit the maximum output. If anything in your system is to change such as the CFM, temp, ect, the output of the unit can be capped to accommodate each application. Cleanable Tank: The tank provided with the EHU-800 series combines economical maintenance and convenience. You can easily disassemble and inspect the steam generator tank. The digital display will also alert when maintenance is needed. The onboard controller will analyze the amount of run time based on demand. When it is necessary, you have the option to clean the tank or replace it entirely. Standard Communications: As mentioned above, all EHU-800 series unitscome standard with Modbus communications (RS485 connection). This allowsthe user to communicate with the humidifier through the Building ManagementSystem (BMS). The humidifier can be controlled and monitored from a remotelocation. Everything that is accessible through the front display of the humidifier,will be visible through the BMS. With being native Modbus, the unit can be easilyconverted to BACnet or Lonworks with the use of a protocol translator. Onboard Controller: This series also features an onboard controller, which gives the user the capability to install sensors instead of a standard humidistator modulating high limit. This makes wiring easier as the sensors that are used to monitor the space conditions with the BMS can also be used to control the humidifier. External connections: The water and drain connections are easily accessible points on the bottom of the unit to make installation much simpler and easier. This also eliminates some connection points inside the cabinet to help reduce the risk of electric failure due to moisture in the cabinet. Smaller footprint: Over the years the EHU series has been the smallest of all the atmospheric steam generators. The width of the EHU-800 is slightly smaller than its predecessors, making it even easier to install.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Steam Humidifiers - EHU-800 - Armstrong International
Three Rivers, MI, USA
Electronic Steam Humidifiers
EHU-800
Electronic Steam Humidifiers EHU-800
Armstrong has been producing an EHU series for over 35 years with over six different series upgrades. We can truly say the 800 series is the smartest of them all. The brains of this unit is the 24VAC main PC board with an on board controller. The PC board is connected to the digital display and keypad, making the unit user friendly as well as making a plethora of information visible on the display. Taking it one step further, this unit also comes standard with native Modbus Controls, which creates a gateway for the information to be visible on your desktop. See below for some of the Features & Benefits that can be found in the EHU-800 series. Digital Display w/ Keypad: Digital display that has the capability to see 50 different screens from current amp draw to when the unit will drain again, etc. Self Diagnostics: The unit continuously monitors the operation through self diagnostics.If it sees an issue the unit first tries to fix it itself and then if the problem persist it will display one of eight messages to indicate the condition. Adjustable Output: The EHU-800 series units are fully modulating, but the unit also has the ability to limit the maximum output. If anything in your system is to change such as the CFM, temp, ect, the output of the unit can be capped to accommodate each application. Cleanable Tank: The tank provided with the EHU-800 series combines economical maintenance and convenience. You can easily disassemble and inspect the steam generator tank. The digital display will also alert when maintenance is needed. The onboard controller will analyze the amount of run time based on demand. When it is necessary, you have the option to clean the tank or replace it entirely. Standard Communications: As mentioned above, all EHU-800 series unitscome standard with Modbus communications (RS485 connection). This allowsthe user to communicate with the humidifier through the Building ManagementSystem (BMS). The humidifier can be controlled and monitored from a remotelocation. Everything that is accessible through the front display of the humidifier,will be visible through the BMS. With being native Modbus, the unit can be easilyconverted to BACnet or Lonworks with the use of a protocol translator. Onboard Controller: This series also features an onboard controller, which gives the user the capability to install sensors instead of a standard humidistator modulating high limit. This makes wiring easier as the sensors that are used to monitor the space conditions with the BMS can also be used to control the humidifier. External connections: The water and drain connections are easily accessible points on the bottom of the unit to make installation much simpler and easier. This also eliminates some connection points inside the cabinet to help reduce the risk of electric failure due to moisture in the cabinet. Smaller footprint: Over the years the EHU series has been the smallest of all the atmospheric steam generators. The width of the EHU-800 is slightly smaller than its predecessors, making it even easier to install.

Armstrong has been producing an EHU series for over 35 years with over six different series upgrades. We can truly say the 800 series is the smartest of them all. The brains of this unit is the 24VAC main PC board with an on board controller. The PC board is connected to the digital display and keypad, making the unit user friendly as well as making a plethora of information visible on the display. Taking it one step further, this unit also comes standard with native Modbus Controls, which creates a gateway for the information to be visible on your desktop. See below for some of the Features & Benefits that can be found in the EHU-800 series.

Digital Display w/ Keypad: Digital display that has the capability to see 50 different screens from current amp draw to when the unit will drain again, etc.

Self Diagnostics: The unit continuously monitors the operation through self diagnostics.If it sees an issue the unit first tries to fix it itself and then if the problem persist it will display one of eight messages to indicate the condition.

Adjustable Output: The EHU-800 series units are fully modulating, but the unit also has the ability to limit the maximum output. If anything in your system is to change such as the CFM, temp, ect, the output of the unit can be capped to accommodate each application.

Cleanable Tank: The tank provided with the EHU-800 series combines economical maintenance and convenience. You can easily disassemble and inspect the steam generator tank. The digital display will also alert when maintenance is needed. The onboard controller will analyze the amount of run time based on demand. When it is necessary, you have the option to clean the tank or replace it entirely.

Standard Communications: As mentioned above, all EHU-800 series unitscome standard with Modbus communications (RS485 connection). This allowsthe user to communicate with the humidifier through the Building ManagementSystem (BMS). The humidifier can be controlled and monitored from a remotelocation. Everything that is accessible through the front display of the humidifier,will be visible through the BMS. With being native Modbus, the unit can be easilyconverted to BACnet or Lonworks with the use of a protocol translator.

Onboard Controller: This series also features an onboard controller, which gives the user the capability to install sensors instead of a standard humidistator modulating high limit. This makes wiring easier as the sensors that are used to monitor the space conditions with the BMS can also be used to control the humidifier.

External connections: The water and drain connections are easily accessible points on the bottom of the unit to make installation much simpler and easier. This also eliminates some connection points inside the cabinet to help reduce the risk of electric failure due to moisture in the cabinet.

Smaller footprint: Over the years the EHU series has been the smallest of all the atmospheric steam generators. The width of the EHU-800 is slightly smaller than its predecessors, making it even easier to install.

Datasheet

Technical Specifications

  Armstrong International
Product Category Humidifiers (industrial)
Product Number EHU-800
Product Name Electronic Steam Humidifiers
Placement In Duct; Wall Mount
Primary Voltage 208 to 600 volts
Power Demand 2300 to 82700 watts
Unlock Full Specs
to access all available technical data

Similar Products

Stand Alone Humidifier System - Series 500 - Environics, Inc.
Specs
Placement Benchtop
General Technology Gas Fired
Features Integral Control Panel
View Details
High Pressure Humidifier HPH -  - LTG Incorporated
Specs
Placement In Duct
Power Demand 1500 to 15000 watts
General Technology Nozzle
View Details
Mini-Bank Humidifier - 1.3 - DRI-STEEM Corporation
DRI-STEEM Corporation
Specs
Placement Free Standing
Capacity 20.7 to 57.9 Pounds / Hour
Steam Pressure 2 to 15 psi (1.41 to 10.56 m H2O)
View Details
Mobile Humidifier - ES100M - Smart Fog
Specs
Placement Free Standing; Portable
Control Tolerance 1 +/- %
General Technology Nozzle; Smart Fog® AirNet Technology (Equal droplet spacing)
View Details