WinSystems’ SBC35-C398Q quad-core single board computer combines high-performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6Q processor’s integrated power management provides excellent efficiency and allows operation from -40° to +85°C without active cooling. It is designed for demanding graphical applications in security, transportation, medical, and digital signage.
Features
Quad-core Freescale® i.MX 6Q Cortex A9 Industrial ARM CPU @ 800 MHz
2GB of Soldered DDR3 RAM
High-Performance Video and Graphics: HD1080p, 3D, and 2D HW Accelerators
Multiple Video Interfaces: HDMI 1.4, Two LVDS, and MIPI
MIPI Capture/Display CMOS Camera Input
Gigabit Ethernet with IEEE-1588™
Six USB 2.0 ports and one USB On-The-Go Port
Two CAN Bus ports, Five High Speed Serial ports
24 lines GPIO tolerant up to 30 VDC
CFast, SD/SDIO, and MicroSD sockets
MiniPCIe and IO60 expansion
Wide range DC or Power over Ethernet (PoE) PD Power Input
Fanless -40° to +85°C operational temperature
WinSystems’ SBC35-C398Q quad-core single board computer combines high-performance multimedia graphics with a rich mix of industrial I/O. The Freescale i.MX 6Q processor’s integrated power management provides excellent efficiency and allows operation from -40° to +85°C without active cooling. It is designed for demanding graphical applications in security, transportation, medical, and digital signage.
Features
- Quad-core Freescale® i.MX 6Q Cortex A9 Industrial ARM CPU @ 800 MHz
- 2GB of Soldered DDR3 RAM
- High-Performance Video and Graphics: HD1080p, 3D, and 2D HW Accelerators
- Multiple Video Interfaces: HDMI 1.4, Two LVDS, and MIPI
- MIPI Capture/Display CMOS Camera Input
- Gigabit Ethernet with IEEE-1588™
- Six USB 2.0 ports and one USB On-The-Go Port
- Two CAN Bus ports, Five High Speed Serial ports
- 24 lines GPIO tolerant up to 30 VDC
- CFast, SD/SDIO, and MicroSD sockets
- MiniPCIe and IO60 expansion
- Wide range DC or Power over Ethernet (PoE) PD Power Input
- Fanless -40° to +85°C operational temperature