WINSYSTEMS, INC. PC/104-Plus Dual Gigabit Ethernet Module with POE PPM-GIGE

Description
The PPM-GIGE-2-POE is a high-performance, PC/104-Plus compliant two channel, Gigabit Ethernet Power over Ethernet (POE) module. This add-in module allows connection to two 10, 100, and 1000 Mbps networks using standard CAT 5 twisted pair copper cables. It is based upon the popular Realtek RTL8110 controller that is supported by a wide range of operating systems including Windows, Linux, and other x86-compatible operating systems. Features Two Gigabit Ethernet channels on a PC/104-Plus card IEEE 802.3 support for 1000BASE-T, 100BASE-TX, and 10BASE-T applications Automatic switching from 1 Gbps to 100 or 10 Mbps and full- and half-duplex operation Two Realtek RTL8110 Ethernet PCI controllers Auto-Negotiation with Next Page capability IEEE 802.3x-compliant full duplex flow control support Adaptive equalization supported 64 KByte Rx and 8K Tx packet FIFO on each channel PHY supports 2-pair and 3-pair cable downshift IEEE 802.3at/af POE compliant on each channel Up to 40W for single port PSE applications
Datasheet
Description
The PPM-GIGE-2-POE is a high-performance, PC/104-Plus compliant two channel, Gigabit Ethernet Power over Ethernet (POE) module. This add-in module allows connection to two 10, 100, and 1000 Mbps networks using standard CAT 5 twisted pair copper cables. It is based upon the popular Realtek RTL8110 controller that is supported by a wide range of operating systems including Windows, Linux, and other x86-compatible operating systems. Features Two Gigabit Ethernet channels on a PC/104-Plus card IEEE 802.3 support for 1000BASE-T, 100BASE-TX, and 10BASE-T applications Automatic switching from 1 Gbps to 100 or 10 Mbps and full- and half-duplex operation Two Realtek RTL8110 Ethernet PCI controllers Auto-Negotiation with Next Page capability IEEE 802.3x-compliant full duplex flow control support Adaptive equalization supported 64 KByte Rx and 8K Tx packet FIFO on each channel PHY supports 2-pair and 3-pair cable downshift IEEE 802.3at/af POE compliant on each channel Up to 40W for single port PSE applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC/104-Plus Dual Gigabit Ethernet Module with POE - PPM-GIGE - WINSYSTEMS, INC.
Grand Prairie, TX, United States
PC/104-Plus Dual Gigabit Ethernet Module with POE
PPM-GIGE
PC/104-Plus Dual Gigabit Ethernet Module with POE PPM-GIGE
The PPM-GIGE-2-POE is a high-performance, PC/104-Plus compliant two channel, Gigabit Ethernet Power over Ethernet (POE) module. This add-in module allows connection to two 10, 100, and 1000 Mbps networks using standard CAT 5 twisted pair copper cables. It is based upon the popular Realtek RTL8110 controller that is supported by a wide range of operating systems including Windows, Linux, and other x86-compatible operating systems. Features Two Gigabit Ethernet channels on a PC/104-Plus card IEEE 802.3 support for 1000BASE-T, 100BASE-TX, and 10BASE-T applications Automatic switching from 1 Gbps to 100 or 10 Mbps and full- and half-duplex operation Two Realtek RTL8110 Ethernet PCI controllers Auto-Negotiation with Next Page capability IEEE 802.3x-compliant full duplex flow control support Adaptive equalization supported 64 KByte Rx and 8K Tx packet FIFO on each channel PHY supports 2-pair and 3-pair cable downshift IEEE 802.3at/af POE compliant on each channel Up to 40W for single port PSE applications

The PPM-GIGE-2-POE is a high-performance, PC/104-Plus compliant two channel, Gigabit Ethernet Power over Ethernet (POE) module. This add-in module allows connection to two 10, 100, and 1000 Mbps networks using standard CAT 5 twisted pair copper cables. It is based upon the popular Realtek RTL8110 controller that is supported by a wide range of operating systems including Windows, Linux, and other x86-compatible operating systems.

Features

  • Two Gigabit Ethernet channels on a PC/104-Plus card
  • IEEE 802.3 support for 1000BASE-T, 100BASE-TX, and 10BASE-T applications
  • Automatic switching from 1 Gbps to 100 or 10 Mbps and full- and half-duplex operation
  • Two Realtek RTL8110 Ethernet PCI controllers
  • Auto-Negotiation with Next Page capability
  • IEEE 802.3x-compliant full duplex flow control support
  • Adaptive equalization supported
  • 64 KByte Rx and 8K Tx packet FIFO on each channel
  • PHY supports 2-pair and 3-pair cable downshift
  • IEEE 802.3at/af POE compliant on each channel
  • Up to 40W for single port PSE applications
Supplier's Site Datasheet

Technical Specifications

  WINSYSTEMS, INC.
Product Category PC/104 Modules
Product Number PPM-GIGE
Product Name PC/104-Plus Dual Gigabit Ethernet Module with POE
Technology PC/104; PC/104 Plus
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology PC/104
Other Products Power Supply
View Details
PC/ 104 Module - CA-134I - Moxa Inc.
Specs
Technology PC/104
Number of Channels 4
Host Adapter / Interface PC / 104 ISA bus (Ver. 2.4)
View Details
48 Line PC/104 Digital I/O Module with Event Sense - PCM-UIO48B-G - WINSYSTEMS, INC.
Specs
Technology PC/104
Number of Channels 3
Other Products Input/output module
View Details