WINSYSTEMS, INC. PC/104 – 16 Analog Inputs and 48 Digital I/O PCM-MIO-G-AD-1

Description
PC/104 Data Acquisition module including 16 Analog-to-Digital (ADC) inputs and 48 bi-directional Digital I/O Features 16-bit Analog-to-Digital (ADC) converter with sample-and-hold circuit Analog input ranges: 0-5V, 0-10V, ±5V and ±10V 16 channels independently programmable for input type and range No adjustment potentiometers or calibration needed 48 lines of Digital I/O (GPIO) Each individually programmable for Input, Output or Output with Readback 24 lines support event sense interrupts 12 mA sink current on outputs Industrial -40 to +85°C operational temperature Custom configurations available in OEM quantities
Datasheet
Description
PC/104 Data Acquisition module including 16 Analog-to-Digital (ADC) inputs and 48 bi-directional Digital I/O Features 16-bit Analog-to-Digital (ADC) converter with sample-and-hold circuit Analog input ranges: 0-5V, 0-10V, ±5V and ±10V 16 channels independently programmable for input type and range No adjustment potentiometers or calibration needed 48 lines of Digital I/O (GPIO) Each individually programmable for Input, Output or Output with Readback 24 lines support event sense interrupts 12 mA sink current on outputs Industrial -40 to +85°C operational temperature Custom configurations available in OEM quantities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC/104 – 16 Analog Inputs and 48 Digital I/O - PCM-MIO-G-AD-1 - WINSYSTEMS, INC.
Grand Prairie, TX, United States
PC/104 – 16 Analog Inputs and 48 Digital I/O
PCM-MIO-G-AD-1
PC/104 – 16 Analog Inputs and 48 Digital I/O PCM-MIO-G-AD-1
PC/104 Data Acquisition module including 16 Analog-to-Digital (ADC) inputs and 48 bi-directional Digital I/O Features 16-bit Analog-to-Digital (ADC) converter with sample-and-hold circuit Analog input ranges: 0-5V, 0-10V, ±5V and ±10V 16 channels independently programmable for input type and range No adjustment potentiometers or calibration needed 48 lines of Digital I/O (GPIO) Each individually programmable for Input, Output or Output with Readback 24 lines support event sense interrupts 12 mA sink current on outputs Industrial -40 to +85°C operational temperature Custom configurations available in OEM quantities

PC/104 Data Acquisition module including 16 Analog-to-Digital (ADC) inputs and 48 bi-directional Digital I/O

Features

  • 16-bit Analog-to-Digital (ADC) converter with sample-and-hold circuit
    • Analog input ranges: 0-5V, 0-10V, ±5V and ±10V
    • 16 channels independently programmable for input type and range
    • No adjustment potentiometers or calibration needed
  • 48 lines of Digital I/O (GPIO)
    • Each individually programmable for Input, Output or Output with Readback
    • 24 lines support event sense interrupts
    • 12 mA sink current on outputs
  • Industrial -40 to +85°C operational temperature
  • Custom configurations available in OEM quantities
Supplier's Site Datasheet

Technical Specifications

  WINSYSTEMS, INC.
Product Category PC/104 Modules
Product Number PCM-MIO-G-AD-1
Product Name PC/104 – 16 Analog Inputs and 48 Digital I/O
Technology PC/104
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology PC/104
Other Products Power Supply
View Details
PC/ 104 Plus Module - CB-134I - Moxa Inc.
Specs
Technology PC/104 Plus
Number of Channels 4
Host Adapter / Interface PC / 104-plus (PCI) bus
View Details
PC/104 - 8 Analog Outputs and 48 Digital I/O - PCM-MIO-G-DA-1 - WINSYSTEMS, INC.
Specs
Technology PC/104
Number of Channels 3
Other Products Data acquisition board
View Details