WINSYSTEMS, INC. PC/104-Plus VortexDX3® Single Board Computer PPM-C412 Series

Description
WinSystems’ PPM-C412 single board computer (SBC) is a PC/104-Plus form factor SBC featuring the latest generation DMP® Vortex86DX3® SOC processor. Its small size, low power, rugged design, and extended operational temperature make it a great fit for industrial IoT applications and embedded systems in the industrial control, transportation, Mil/COTS, and energy markets. Performance for Industrial IoT Applications 1 GHz DMP Vortex86DX3 Processor (Dual core) CPU 2 GB DDR3-LV System RAM Low Power 10 Year Availability Rugged Design for Demanding Environments -40°C to +85°C Operating Temperature Range PC/104-Plus Small Form Factor Shock and Vibration Tested Connectivity and I/O for Embedded Systems Dual Ethernet (1x Fast Ethernet, 1x Gigabit) 4x USB 2.0 24x GPIO 5V with Event Sense 4x Serial Ports (2x RS-232, 2x RS-232/422/485) Parallel Port LPT Audio Graphics Support Dual video output (VGA, LVDS with digital backlight dimmer)
Datasheet
Description
WinSystems’ PPM-C412 single board computer (SBC) is a PC/104-Plus form factor SBC featuring the latest generation DMP® Vortex86DX3® SOC processor. Its small size, low power, rugged design, and extended operational temperature make it a great fit for industrial IoT applications and embedded systems in the industrial control, transportation, Mil/COTS, and energy markets. Performance for Industrial IoT Applications 1 GHz DMP Vortex86DX3 Processor (Dual core) CPU 2 GB DDR3-LV System RAM Low Power 10 Year Availability Rugged Design for Demanding Environments -40°C to +85°C Operating Temperature Range PC/104-Plus Small Form Factor Shock and Vibration Tested Connectivity and I/O for Embedded Systems Dual Ethernet (1x Fast Ethernet, 1x Gigabit) 4x USB 2.0 24x GPIO 5V with Event Sense 4x Serial Ports (2x RS-232, 2x RS-232/422/485) Parallel Port LPT Audio Graphics Support Dual video output (VGA, LVDS with digital backlight dimmer)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC/104-Plus VortexDX3® Single Board Computer - PPM-C412 Series - WINSYSTEMS, INC.
Grand Prairie, TX, United States
PC/104-Plus VortexDX3® Single Board Computer
PPM-C412 Series
PC/104-Plus VortexDX3® Single Board Computer PPM-C412 Series
WinSystems’ PPM-C412 single board computer (SBC) is a PC/104-Plus form factor SBC featuring the latest generation DMP® Vortex86DX3® SOC processor. Its small size, low power, rugged design, and extended operational temperature make it a great fit for industrial IoT applications and embedded systems in the industrial control, transportation, Mil/COTS, and energy markets. Performance for Industrial IoT Applications 1 GHz DMP Vortex86DX3 Processor (Dual core) CPU 2 GB DDR3-LV System RAM Low Power 10 Year Availability Rugged Design for Demanding Environments -40°C to +85°C Operating Temperature Range PC/104-Plus Small Form Factor Shock and Vibration Tested Connectivity and I/O for Embedded Systems Dual Ethernet (1x Fast Ethernet, 1x Gigabit) 4x USB 2.0 24x GPIO 5V with Event Sense 4x Serial Ports (2x RS-232, 2x RS-232/422/485) Parallel Port LPT Audio Graphics Support Dual video output (VGA, LVDS with digital backlight dimmer)

WinSystems’ PPM-C412 single board computer (SBC) is a PC/104-Plus form factor SBC featuring the latest generation DMP® Vortex86DX3® SOC processor. Its small size, low power, rugged design, and extended operational temperature make it a great fit for industrial IoT applications and embedded systems in the industrial control, transportation, Mil/COTS, and energy markets.

  • Performance for Industrial IoT Applications
  • 1 GHz DMP Vortex86DX3 Processor (Dual core) CPU
  • 2 GB DDR3-LV System RAM
  • Low Power
  • 10 Year Availability
  • Rugged Design for Demanding Environments
  • -40°C to +85°C Operating Temperature Range
  • PC/104-Plus Small Form Factor
  • Shock and Vibration Tested
  • Connectivity and I/O for Embedded Systems
  • Dual Ethernet (1x Fast Ethernet, 1x Gigabit)
  • 4x USB 2.0
  • 24x GPIO 5V with Event Sense
  • 4x Serial Ports (2x RS-232, 2x RS-232/422/485)
  • Parallel Port LPT
  • Audio
  • Graphics Support
  • Dual video output (VGA, LVDS with digital backlight dimmer)
Supplier's Site Datasheet

Technical Specifications

  WINSYSTEMS, INC.
Product Category Single Board Computers (SBC)
Product Number PPM-C412 Series
Product Name PC/104-Plus VortexDX3® Single Board Computer
Processor / CPU DMP VortexDX3® Dual Core
Computer Bus PC/104 (PC/104-Plus, EBX, ETX); PCI-104
CPU Speed 1000 MHz
Chipset DMP
Features RoHS; CompactFlash; Watchdog Timer; Real Clock Timer; Speaker Support
Unlock Full Specs
to access all available technical data

Similar Products

Single Board Computers (SBCs) - MIO-5250DZ22GS8A1E-ND - DigiKey
Specs
Processor / CPU Intel® AtomTM
CPU Speed 1860 MHz
Features RoHS; Watchdog Timer
View Details
EPIC Industrial Intel® Dual Core Single Board Computer - EPX-C414-3825 - WINSYSTEMS, INC.
Specs
Processor / CPU Intel® Core 2 Duo / Celeron®
Computer Bus PC/104 (PC/104-Plus, EBX, ETX); Mini PCIe
CPU Speed 1330 MHz
View Details
Freescale MPC7457 VME Single Board Computer - MVME6100 - Artesyn Embedded Power
Specs
Processor / CPU MPC7457 PowerPC® Processor
Computer Bus PCI; PMC Bus; VME Bus
CPU Speed 1267 MHz
View Details