WINSYSTEMS, INC. Industrial PC/104 DM&P Vortex86DX® x86 Single Board Computer PCM-VDX-1

Description
The PCM-VDX-1-256 is a 500 MHz, fanless PC/104 single board computer based upon the ultra low power Vortex86DX processor. The industrial single board computer includes four serial ports, Ethernet, USB, and GPIO while operating over an industrial temperature range of -40° to +85°C. Features Low Power 500 MHz Vortex86DX processor 256 MB SDRAM (Soldered) Four USB 2.0 ports 4 serial ports (2 RS-232, 2 RS-232/422/485) 10/100 Mbps Ethernet port 16 Bidirectional GPIO with event sense CompactFlash socket Fanless: -40°C to +85°C operation
Datasheet
Description
The PCM-VDX-1-256 is a 500 MHz, fanless PC/104 single board computer based upon the ultra low power Vortex86DX processor. The industrial single board computer includes four serial ports, Ethernet, USB, and GPIO while operating over an industrial temperature range of -40° to +85°C. Features Low Power 500 MHz Vortex86DX processor 256 MB SDRAM (Soldered) Four USB 2.0 ports 4 serial ports (2 RS-232, 2 RS-232/422/485) 10/100 Mbps Ethernet port 16 Bidirectional GPIO with event sense CompactFlash socket Fanless: -40°C to +85°C operation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial PC/104 DM&P Vortex86DX® x86 Single Board Computer - PCM-VDX-1 - WINSYSTEMS, INC.
Grand Prairie, TX, United States
Industrial PC/104 DM&P Vortex86DX® x86 Single Board Computer
PCM-VDX-1
Industrial PC/104 DM&P Vortex86DX® x86 Single Board Computer PCM-VDX-1
The PCM-VDX-1-256 is a 500 MHz, fanless PC/104 single board computer based upon the ultra low power Vortex86DX processor. The industrial single board computer includes four serial ports, Ethernet, USB, and GPIO while operating over an industrial temperature range of -40° to +85°C. Features Low Power 500 MHz Vortex86DX processor 256 MB SDRAM (Soldered) Four USB 2.0 ports 4 serial ports (2 RS-232, 2 RS-232/422/485) 10/100 Mbps Ethernet port 16 Bidirectional GPIO with event sense CompactFlash socket Fanless: -40°C to +85°C operation

The PCM-VDX-1-256 is a 500 MHz, fanless PC/104 single board computer based upon the ultra low power Vortex86DX processor. The industrial single board computer includes four serial ports, Ethernet, USB, and GPIO while operating over an industrial temperature range of -40° to +85°C.

Features

  • Low Power 500 MHz Vortex86DX processor
  • 256 MB SDRAM (Soldered)
  • Four USB 2.0 ports
  • 4 serial ports (2 RS-232, 2 RS-232/422/485)
  • 10/100 Mbps Ethernet port
  • 16 Bidirectional GPIO with event sense
  • CompactFlash socket
  • Fanless: -40°C to +85°C operation
Supplier's Site Datasheet

Technical Specifications

  WINSYSTEMS, INC.
Product Category Single Board Computers (SBC)
Product Number PCM-VDX-1
Product Name Industrial PC/104 DM&P Vortex86DX® x86 Single Board Computer
Processor / CPU DMP Vortex86DX3® Single Core
Computer Bus PC/104 (PC/104-Plus, EBX, ETX); Mini PCI
CPU Speed 512 MHz
Chipset DMP
Features RoHS; CompactFlash; Watchdog Timer; Real Clock Timer; Keyboard Support; Mouse Support
Unlock Full Specs
to access all available technical data

Similar Products

TP D2x/msd - Intel® Atom™ Processor Single Board Computer -  - ELMA Electronic Inc.
Specs
Processor / CPU Intel® AtomTM
Computer Bus PMC Bus
CPU Speed 1460 to 1910 MHz
View Details
Dual-Core Freescale i.MX 6DL Cortex A9 Industrial ARM® Single Board Computer - SBC35-C398DL-2-0 - WINSYSTEMS, INC.
Specs
Processor / CPU NXP Freescale® i.MX 6DL Dual Core
Computer Bus Mini PCIe and IO60
CPU Speed 800 MHz
View Details