WINSYSTEMS, INC. Industrial PC/104 16 SPDT Relay Board ISM-TRM-RELAY

Description
WinSystems’ industrial ISM-TRM-RELAY provides 16 independent relays that are Single Pole Double Throw (SPDT) Form C devices. The contacts can handle 6A @ 250VAC /24VDC for applications requiring medium current capacity plus isolation between an embedded computer and monitoring/control points. Features Sixteen, SPDT Form C medium current relays Contacts rated up to 6A @ 250 VAC/24 VDC Mechanical life exceeds 10 million cycles +5V nominal coil voltage LEDs provide visual status of each relay Each relay has up to 4000 VAC dielectric strength and 6000V surge strength -40 to +85°C operation Custom configurations available in OEM quantities
Datasheet
Description
WinSystems’ industrial ISM-TRM-RELAY provides 16 independent relays that are Single Pole Double Throw (SPDT) Form C devices. The contacts can handle 6A @ 250VAC /24VDC for applications requiring medium current capacity plus isolation between an embedded computer and monitoring/control points. Features Sixteen, SPDT Form C medium current relays Contacts rated up to 6A @ 250 VAC/24 VDC Mechanical life exceeds 10 million cycles +5V nominal coil voltage LEDs provide visual status of each relay Each relay has up to 4000 VAC dielectric strength and 6000V surge strength -40 to +85°C operation Custom configurations available in OEM quantities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial PC/104 16 SPDT Relay Board - ISM-TRM-RELAY - WINSYSTEMS, INC.
Grand Prairie, TX, United States
Industrial PC/104 16 SPDT Relay Board
ISM-TRM-RELAY
Industrial PC/104 16 SPDT Relay Board ISM-TRM-RELAY
WinSystems’ industrial ISM-TRM-RELAY provides 16 independent relays that are Single Pole Double Throw (SPDT) Form C devices. The contacts can handle 6A @ 250VAC /24VDC for applications requiring medium current capacity plus isolation between an embedded computer and monitoring/control points. Features Sixteen, SPDT Form C medium current relays Contacts rated up to 6A @ 250 VAC/24 VDC Mechanical life exceeds 10 million cycles +5V nominal coil voltage LEDs provide visual status of each relay Each relay has up to 4000 VAC dielectric strength and 6000V surge strength -40 to +85°C operation Custom configurations available in OEM quantities

WinSystems’ industrial ISM-TRM-RELAY provides 16 independent relays that are Single Pole Double Throw (SPDT) Form C devices. The contacts can handle 6A @ 250VAC /24VDC for applications requiring medium current capacity plus isolation between an embedded computer and monitoring/control points.

Features

  • Sixteen, SPDT Form C medium current relays
  • Contacts rated up to 6A @ 250 VAC/24 VDC
  • Mechanical life exceeds 10 million cycles
  • +5V nominal coil voltage
  • LEDs provide visual status of each relay
  • Each relay has up to 4000 VAC dielectric strength and 6000V surge strength
  • -40 to +85°C operation
  • Custom configurations available in OEM quantities
Supplier's Site Datasheet

Technical Specifications

  WINSYSTEMS, INC.
Product Category PC/104 Modules
Product Number ISM-TRM-RELAY
Product Name Industrial PC/104 16 SPDT Relay Board
Technology PC/104
Unlock Full Specs
to access all available technical data

Similar Products

MIL-STD-1553 BC/RT/MT PC/104-Plus Card (DABD) - BU-65577C - Data Device Corporation (DDC)
Specs
Technology PC/104 Plus
Number of Channels 4
Host Adapter / Interface MIL-STD-1553 PCI-104 Interface Card
View Details
PC/104 3G Cellular Modem - PC104S-C-J - Radicom Research, Inc.
Specs
Technology PC/104
Other Products Modem
View Details
PC/104 - 8 Analog Outputs and 48 Digital I/O - PCM-MIO-G-DA-1 - WINSYSTEMS, INC.
Specs
Technology PC/104
Number of Channels 3
Other Products Data acquisition board
View Details