WINSYSTEMS, INC. Termination Board - 8 In, 8 Out, and 8 Relays ISM-TRM-COMBO

Description
WinSystems’ ISM-TRM-COMBO is a signal conditioning board that provides eight independent SPDT relays, eight isolated outputs, and eight isolated inputs for applications requiring medium current capacity plus I/O isolation between an embedded computer and monitoring/control points. Features Eight SPDT Form C medium current relays with contacts rated up to 6A @ 250VAC/24VDC Eight optically isolated outputs with Open-Collector Darlington drivers that sink 500mA from 5 to 30 VDC Eight optically isolated and debounced inputs with a voltage range from 5 to 30 volts AC or DC Convenient pluggable quick disconnect terminal block connectors for field wiring -40 to +85°C operation Custom configurations available in OEM quantities
Datasheet
Description
WinSystems’ ISM-TRM-COMBO is a signal conditioning board that provides eight independent SPDT relays, eight isolated outputs, and eight isolated inputs for applications requiring medium current capacity plus I/O isolation between an embedded computer and monitoring/control points. Features Eight SPDT Form C medium current relays with contacts rated up to 6A @ 250VAC/24VDC Eight optically isolated outputs with Open-Collector Darlington drivers that sink 500mA from 5 to 30 VDC Eight optically isolated and debounced inputs with a voltage range from 5 to 30 volts AC or DC Convenient pluggable quick disconnect terminal block connectors for field wiring -40 to +85°C operation Custom configurations available in OEM quantities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Termination Board - 8 In, 8 Out, and 8 Relays - ISM-TRM-COMBO - WINSYSTEMS, INC.
Grand Prairie, TX, United States
Termination Board - 8 In, 8 Out, and 8 Relays
ISM-TRM-COMBO
Termination Board - 8 In, 8 Out, and 8 Relays ISM-TRM-COMBO
WinSystems’ ISM-TRM-COMBO is a signal conditioning board that provides eight independent SPDT relays, eight isolated outputs, and eight isolated inputs for applications requiring medium current capacity plus I/O isolation between an embedded computer and monitoring/control points. Features Eight SPDT Form C medium current relays with contacts rated up to 6A @ 250VAC/24VDC Eight optically isolated outputs with Open-Collector Darlington drivers that sink 500mA from 5 to 30 VDC Eight optically isolated and debounced inputs with a voltage range from 5 to 30 volts AC or DC Convenient pluggable quick disconnect terminal block connectors for field wiring -40 to +85°C operation Custom configurations available in OEM quantities

WinSystems’ ISM-TRM-COMBO is a signal conditioning board that provides eight independent SPDT relays, eight isolated outputs, and eight isolated inputs for applications requiring medium current capacity plus I/O isolation between an embedded computer and monitoring/control points.

Features

  • Eight SPDT Form C medium current relays with contacts rated up to 6A @ 250VAC/24VDC
  • Eight optically isolated outputs with Open-Collector Darlington drivers that sink 500mA from 5 to 30 VDC
  • Eight optically isolated and debounced inputs with a voltage range from 5 to 30 volts AC or DC
  • Convenient pluggable quick disconnect terminal block connectors for field wiring
  • -40 to +85°C operation
  • Custom configurations available in OEM quantities
Supplier's Site Datasheet

Technical Specifications

  WINSYSTEMS, INC.
Product Category Relay Boards
Product Number ISM-TRM-COMBO
Product Name Termination Board - 8 In, 8 Out, and 8 Relays
Switch Configuration FormC
Mounting PCBoard
Signal Type AC (optional feature); DC (optional feature)
Channels 8
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Gas Detection Remote Relay Module - ACME-WR Series - Acme Engineering Products
Specs
Switch Configuration DPDT
Mounting PCBoard
Signal Type AC
View Details