Advantech 16-ch Power Relay Board PCLD-885

Description
The PCLD-885 provides 16 SPST power relay channels with a maximum contact rating of 250 VAC @ 5 A or 30 VDC @ 5 A. The PCLD-885 can be driven directly by the digital output from PC-LabCards through its 20-pin box header or its 50-pin Opto-22 compatible connector. Accepts 20-pin or 50-pin (Opto-22 compatible) connectors 16 single-pole single-throw (SPST) relays High-power relay handles up to 5 A @ 250 VAC Onboard varistors protect all relay contact points Industrial screw terminals for ease of wiring LED status indicators +5 V/+12 V power/status LED indicator
Request a Quote Datasheet
Description
The PCLD-885 provides 16 SPST power relay channels with a maximum contact rating of 250 VAC @ 5 A or 30 VDC @ 5 A. The PCLD-885 can be driven directly by the digital output from PC-LabCards through its 20-pin box header or its 50-pin Opto-22 compatible connector. Accepts 20-pin or 50-pin (Opto-22 compatible) connectors 16 single-pole single-throw (SPST) relays High-power relay handles up to 5 A @ 250 VAC Onboard varistors protect all relay contact points Industrial screw terminals for ease of wiring LED status indicators +5 V/+12 V power/status LED indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-ch Power Relay Board - PCLD-885 - Advantech
Cincinnati, OH, United States
16-ch Power Relay Board
PCLD-885
16-ch Power Relay Board PCLD-885
The PCLD-885 provides 16 SPST power relay channels with a maximum contact rating of 250 VAC @ 5 A or 30 VDC @ 5 A. The PCLD-885 can be driven directly by the digital output from PC-LabCards through its 20-pin box header or its 50-pin Opto-22 compatible connector. Accepts 20-pin or 50-pin (Opto-22 compatible) connectors 16 single-pole single-throw (SPST) relays High-power relay handles up to 5 A @ 250 VAC Onboard varistors protect all relay contact points Industrial screw terminals for ease of wiring LED status indicators +5 V/+12 V power/status LED indicator

The PCLD-885 provides 16 SPST power relay channels with a maximum contact rating of 250 VAC @ 5 A or 30 VDC @ 5 A. The PCLD-885 can be driven directly by the digital output from PC-LabCards through its 20-pin box header or its 50-pin Opto-22 compatible connector.

  • Accepts 20-pin or 50-pin (Opto-22 compatible) connectors
  • 16 single-pole single-throw (SPST) relays
  • High-power relay handles up to 5 A @ 250 VAC
  • Onboard varistors protect all relay contact points
  • Industrial screw terminals for ease of wiring
  • LED status indicators
  • +5 V/+12 V power/status LED indicator
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Relay Boards
Product Number PCLD-885
Product Name 16-ch Power Relay Board
Channels 16
Unlock Full Specs
to access all available technical data

Similar Products