WETKEYS, LLC Medical Grade Washable Optical Mouse w/ Scroll Wheel STM042

Description
Features & Benefits Dishwasher Safe for easy cleaning 100% Waterproof Guaranteed — 2-Year Limited Warranty Silver SealTM Protection (antimicrobial plastic reduces bacteria growth) Available with Gold-Plated USB or PS/2 connector Ergonomic design for superior comfort and feel Plug-and-Play installation Family Friendly — durable and safe This product comes in a combo pack. For the STK503-STM042, click here 100% Waterproof — Guaranteed Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield™ products are rugged and safe and are backed by a 2-Year Limited Warranty. 100% Spillproof Accidents happen. Small spills, big spills, even complete submersion — Seal Shield™ can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield™ product comes out clean and ready to use. Silver SealTM Protection Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade. Dishwasher Safe Seal Shield™ products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute.
Description
Features & Benefits Dishwasher Safe for easy cleaning 100% Waterproof Guaranteed — 2-Year Limited Warranty Silver SealTM Protection (antimicrobial plastic reduces bacteria growth) Available with Gold-Plated USB or PS/2 connector Ergonomic design for superior comfort and feel Plug-and-Play installation Family Friendly — durable and safe This product comes in a combo pack. For the STK503-STM042, click here 100% Waterproof — Guaranteed Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield™ products are rugged and safe and are backed by a 2-Year Limited Warranty. 100% Spillproof Accidents happen. Small spills, big spills, even complete submersion — Seal Shield™ can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield™ product comes out clean and ready to use. Silver SealTM Protection Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade. Dishwasher Safe Seal Shield™ products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute.

Suppliers

Company
Product
Description
Supplier Links
Medical Grade Washable Optical Mouse w/ Scroll Wheel - STM042 - WETKEYS, LLC
Atlanta, GA, USA
Medical Grade Washable Optical Mouse w/ Scroll Wheel
STM042
Medical Grade Washable Optical Mouse w/ Scroll Wheel STM042
Features & Benefits Dishwasher Safe for easy cleaning 100% Waterproof Guaranteed — 2-Year Limited Warranty Silver SealTM Protection (antimicrobial plastic reduces bacteria growth) Available with Gold-Plated USB or PS/2 connector Ergonomic design for superior comfort and feel Plug-and-Play installation Family Friendly — durable and safe This product comes in a combo pack. For the STK503-STM042, click here 100% Waterproof — Guaranteed Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield™ products are rugged and safe and are backed by a 2-Year Limited Warranty. 100% Spillproof Accidents happen. Small spills, big spills, even complete submersion — Seal Shield™ can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield™ product comes out clean and ready to use. Silver SealTM Protection Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade. Dishwasher Safe Seal Shield™ products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute.

Features & Benefits

  • Dishwasher Safe for easy cleaning
  • 100% Waterproof Guaranteed — 2-Year Limited Warranty
  • Silver SealTM Protection (antimicrobial plastic reduces bacteria growth)
  • Available with Gold-Plated USB or PS/2 connector
  • Ergonomic design for superior comfort and feel
  • Plug-and-Play installation
  • Family Friendly — durable and safe

This product comes in a combo pack. For the STK503-STM042, click here
100% Waterproof — Guaranteed
Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal Shield™ products are rugged and safe and are backed by a 2-Year Limited Warranty.
100% Spillproof
Accidents happen. Small spills, big spills, even complete submersion — Seal Shield™ can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield™ product comes out clean and ready to use.
Silver SealTM Protection
Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective.
Rugged and Durable
Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade.
Dishwasher Safe
Seal Shield™ products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again.
Good Housekeeping Seal of Approval
Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute.

Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Computer Mice and Pointing Devices
Product Number STM042
Product Name Medical Grade Washable Optical Mouse w/ Scroll Wheel
Device Type Standard Mouse
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 8418399 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Upright
Number of Buttons 3
Dimensions 120 x 70 x 68mm
View Details
1.3
Specs
Device Type Trackball
Number of Buttons 0
Resolution 832 or 416/Rotation, Divisions Thereof
View Details
Waterproof Wireless Optical Mouse - Black - EKW-M-B - WETKEYS, LLC
Specs
Device Type Standard Mouse
Applications General Purpose
Driver / OS Compatibility Windows 95/98/2000/NT; Other Operating System; Mac
View Details