Cirque Corporation TM9911 Touchpad - Tiny Touch TM9911

Description
TM9911 Touchpad - Tiny Touch Similar in size to a standard postage stamp, the TM9911 is our smallest module. Its compact size, thin profile and low weight allow it to be readily integrated into a wide-range of products for navigation and pointing input. The TM9911’s reliable, proven design combined with its easy-to-use and intuitive operation makes it the ideal choice for many diverse applications. We also offer custom overlays to match your design requirements.APPLICA TIONSText entry pads Handheld devices Remote controls Media players Cell phones Remote presenters Point-of-sale devices Laptops FEATURESCompact sensing area PS/2 (6-pin FFC connector) compatibility Low power consumption Easy product integration due to small, thin and lightweight design No maintenance required â€" Sealable design is immune to dust and abuse Superior navigation and high responsiveness Windows®-compatible embedded features mean no additional drivers needed Power efficiency of any application is improved with an "idle mode," where the touchpad’s current draw is reduced when a finger is not touching its surface.The touchpad is fully compatible with standard Windows® mouse drivers. No additional driver is required to activate many of its advanced features. Hardware-configurabl e options on the module allow for taps (function as left-button clicks), corner-taps (function as right-button clicks), vertical scroll (functions as mouse scroll wheel) and more, depending on the specific application.For custom functionality at the product design stage, we offer software that allows OEMs to enable, disable or personalize advanced settings and/or reprogram the touch sensitive area.
Description
TM9911 Touchpad - Tiny Touch Similar in size to a standard postage stamp, the TM9911 is our smallest module. Its compact size, thin profile and low weight allow it to be readily integrated into a wide-range of products for navigation and pointing input. The TM9911’s reliable, proven design combined with its easy-to-use and intuitive operation makes it the ideal choice for many diverse applications. We also offer custom overlays to match your design requirements.APPLICA TIONSText entry pads Handheld devices Remote controls Media players Cell phones Remote presenters Point-of-sale devices Laptops FEATURESCompact sensing area PS/2 (6-pin FFC connector) compatibility Low power consumption Easy product integration due to small, thin and lightweight design No maintenance required â€" Sealable design is immune to dust and abuse Superior navigation and high responsiveness Windows®-compatible embedded features mean no additional drivers needed Power efficiency of any application is improved with an "idle mode," where the touchpad’s current draw is reduced when a finger is not touching its surface.The touchpad is fully compatible with standard Windows® mouse drivers. No additional driver is required to activate many of its advanced features. Hardware-configurabl e options on the module allow for taps (function as left-button clicks), corner-taps (function as right-button clicks), vertical scroll (functions as mouse scroll wheel) and more, depending on the specific application.For custom functionality at the product design stage, we offer software that allows OEMs to enable, disable or personalize advanced settings and/or reprogram the touch sensitive area.

Suppliers

Company
Product
Description
Supplier Links
TM9911 Touchpad - Tiny Touch - TM9911 - Cirque Corporation
Salt Lake City, UT, USA
TM9911 Touchpad - Tiny Touch
TM9911
TM9911 Touchpad - Tiny Touch TM9911
TM9911 Touchpad - Tiny Touch Similar in size to a standard postage stamp, the TM9911 is our smallest module. Its compact size, thin profile and low weight allow it to be readily integrated into a wide-range of products for navigation and pointing input. The TM9911’s reliable, proven design combined with its easy-to-use and intuitive operation makes it the ideal choice for many diverse applications. We also offer custom overlays to match your design requirements.APPLICA TIONSText entry pads Handheld devices Remote controls Media players Cell phones Remote presenters Point-of-sale devices Laptops FEATURESCompact sensing area PS/2 (6-pin FFC connector) compatibility Low power consumption Easy product integration due to small, thin and lightweight design No maintenance required â€" Sealable design is immune to dust and abuse Superior navigation and high responsiveness Windows®-compatible embedded features mean no additional drivers needed Power efficiency of any application is improved with an "idle mode," where the touchpad’s current draw is reduced when a finger is not touching its surface.The touchpad is fully compatible with standard Windows® mouse drivers. No additional driver is required to activate many of its advanced features. Hardware-configurabl e options on the module allow for taps (function as left-button clicks), corner-taps (function as right-button clicks), vertical scroll (functions as mouse scroll wheel) and more, depending on the specific application.For custom functionality at the product design stage, we offer software that allows OEMs to enable, disable or personalize advanced settings and/or reprogram the touch sensitive area.

TM9911 Touchpad - Tiny Touch Similar in size to a standard postage stamp, the TM9911 is our smallest module. Its compact size, thin profile and low weight allow it to be readily integrated into a wide-range of products for navigation and pointing input. The TM9911’s reliable, proven design combined with its easy-to-use and intuitive operation makes it the ideal choice for many diverse applications. We also offer custom overlays to match your design requirements.APPLICATIONSText entry pads Handheld devices Remote controls Media players Cell phones Remote presenters Point-of-sale devices Laptops FEATURESCompact sensing area PS/2 (6-pin FFC connector) compatibility Low power consumption Easy product integration due to small, thin and lightweight design No maintenance required â€" Sealable design is immune to dust and abuse Superior navigation and high responsiveness Windows®-compatible embedded features mean no additional drivers needed Power efficiency of any application is improved with an "idle mode," where the touchpad’s current draw is reduced when a finger is not touching its surface.The touchpad is fully compatible with standard Windows® mouse drivers. No additional driver is required to activate many of its advanced features. Hardware-configurable options on the module allow for taps (function as left-button clicks), corner-taps (function as right-button clicks), vertical scroll (functions as mouse scroll wheel) and more, depending on the specific application.For custom functionality at the product design stage, we offer software that allows OEMs to enable, disable or personalize advanced settings and/or reprogram the touch sensitive area.

Supplier's Site

Technical Specifications

  Cirque Corporation
Product Category Computer Mice and Pointing Devices
Product Number TM9911
Product Name TM9911 Touchpad - Tiny Touch
Device Type Touchpad
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 2629100 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Track Ball
Number of Buttons 3
Applications Track Ball
View Details
 - 97591 - Verbatim Corporation
Verbatim Corporation
Specs
Device Type Standard Mouse
Mounting Handheld
View Details
TM5957 Touchpad - TM5957 - Cirque Corporation
Cirque Corporation
Specs
Device Type Touchpad
Interface RS232, RS422, RS485
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details