WETKEYS, LLC SILVER SEAL Medical Grade Keyboard - Black (USB) SSKSV107

Description
100% Waterproof — Guaranteed Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal ShieldT™ products are rugged and safe and are backed by a 2-Year Limited Warranty. 100% Spillproof Accidents happen. Small spills, big spills, even complete submersion — Seal Shield™ can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield™ product comes out clean and ready to use. Silver SealTM Protection Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade. Dishwasher Safe Seal Shield™ products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute. Features & Benefits Dishwasher Safe for easy cleaning Silver SealTM Protection (antimicrobial plastic reduces bacteria growth) 100% Waterproof Guaranteed — 2-Year Limited Warranty Seal CapTM (Patent Pending) protects Gold-Plated USB connector Family Friendly — Durable and Safe Plug-and-Play installation Natural look and feel with full travel keys Ergonomic Comfort
Description
100% Waterproof — Guaranteed Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal ShieldT™ products are rugged and safe and are backed by a 2-Year Limited Warranty. 100% Spillproof Accidents happen. Small spills, big spills, even complete submersion — Seal Shield™ can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield™ product comes out clean and ready to use. Silver SealTM Protection Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade. Dishwasher Safe Seal Shield™ products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute. Features & Benefits Dishwasher Safe for easy cleaning Silver SealTM Protection (antimicrobial plastic reduces bacteria growth) 100% Waterproof Guaranteed — 2-Year Limited Warranty Seal CapTM (Patent Pending) protects Gold-Plated USB connector Family Friendly — Durable and Safe Plug-and-Play installation Natural look and feel with full travel keys Ergonomic Comfort

Suppliers

Company
Product
Description
Supplier Links
SILVER SEAL Medical Grade Keyboard - Black (USB) - SSKSV107 - WETKEYS, LLC
Atlanta, GA, USA
SILVER SEAL Medical Grade Keyboard - Black (USB)
SSKSV107
SILVER SEAL Medical Grade Keyboard - Black (USB) SSKSV107
100% Waterproof — Guaranteed Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal ShieldT™ products are rugged and safe and are backed by a 2-Year Limited Warranty. 100% Spillproof Accidents happen. Small spills, big spills, even complete submersion — Seal Shield™ can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield™ product comes out clean and ready to use. Silver SealTM Protection Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade. Dishwasher Safe Seal Shield™ products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute. Features & Benefits Dishwasher Safe for easy cleaning Silver SealTM Protection (antimicrobial plastic reduces bacteria growth) 100% Waterproof Guaranteed — 2-Year Limited Warranty Seal CapTM (Patent Pending) protects Gold-Plated USB connector Family Friendly — Durable and Safe Plug-and-Play installation Natural look and feel with full travel keys Ergonomic Comfort

100% Waterproof — Guaranteed
Seal Shield™ waterproof technology (Patent Pending) products are fully submersible and manufactured to meet rigorous NEMA 4X and IP68 specifications. Seal ShieldT™ products are rugged and safe and are backed by a 2-Year Limited Warranty.
100% Spillproof
Accidents happen. Small spills, big spills, even complete submersion — Seal Shield™ can handle it. Whenever accidents happen, or just to keep the prod- uct clean, rinse it off under the faucet, soak it in the sink, or put it in the dishwasher. Your Seal Shield™ product comes out clean and ready to use.
Silver SealTM Protection
Silver ions embedded in the plastic provide antimicro- bial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective.
Rugged and Durable
Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade.
Dishwasher Safe
Seal Shield™ products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again.
Good Housekeeping Seal of Approval
Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Re- search Institute.

Features & Benefits

  • Dishwasher Safe for easy cleaning
  • Silver SealTM Protection (antimicrobial plastic reduces bacteria growth)
  • 100% Waterproof Guaranteed — 2-Year Limited Warranty
  • Seal CapTM (Patent Pending) protects Gold-Plated USB connector
  • Family Friendly — Durable and Safe
  • Plug-and-Play installation
  • Natural look and feel with full travel keys
  • Ergonomic Comfort
Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number SSKSV107
Product Name SILVER SEAL Medical Grade Keyboard - Black (USB)
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

Indukey TKS-105c-TB38-FP-4HE-USB, TKS 105 Key IP65 Trackball 38mm Front Panel Embedded 4RU (USB) - XKB-I105B-E4U5U-I1 - Advantech
Specs
Applications Industrial
Additional Features Touchpad; Trackball / Trackerball
Mounting Panel mounted; Rack drawer or rack mounted
View Details
POLARIS Keyboard - polaris-keyboard - BARTEC
Specs
Applications Industrial
View Details
Keyboards - 163517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Multimedia
Connection Cable
Interface USB; USB
View Details
Professional Grade Medical Keyboard with Touchpad - KBWKRC87T - WETKEYS, LLC
Specs
Applications Medical
Additional Features Cursor controlling keypad; Touchpad; Split/contoured keyboard design, wrist rest or other ergonomic features
Interface USB
View Details