WETKEYS, LLC SILVER SURF TOUCH Washable Keyboard with Touchpad S103P

Description
Features & Benefits Dishwasher Safe for easy cleaning 100% Waterproof Guaranteed — 2-Year Limited Warranty Silver Seal Protection (antimicrobial plastic reduces bacteria growth) Family Friendly — Durable and Safe Plug-and-Play installation Available in Corded or Wireless Version Ergonomic Comfort Ø Multimedia Ready 13 Pre-Programmed Hot Keys Patent Pending S103P Silver Surf™ Multimedia Washable Keyboard with Integrated Seal Touch™ Pad Gold-Plated USB connector Seal Cap™ (Patent Pending) protects 24k Gold-plated USB connector Silver Seal™ Protection Silver ions embedded in the plastic provide antimicrobial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade. Dishwasher Safe Seal Shield™ products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Research Institute.
Description
Features & Benefits Dishwasher Safe for easy cleaning 100% Waterproof Guaranteed — 2-Year Limited Warranty Silver Seal Protection (antimicrobial plastic reduces bacteria growth) Family Friendly — Durable and Safe Plug-and-Play installation Available in Corded or Wireless Version Ergonomic Comfort Ø Multimedia Ready 13 Pre-Programmed Hot Keys Patent Pending S103P Silver Surf™ Multimedia Washable Keyboard with Integrated Seal Touch™ Pad Gold-Plated USB connector Seal Cap™ (Patent Pending) protects 24k Gold-plated USB connector Silver Seal™ Protection Silver ions embedded in the plastic provide antimicrobial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade. Dishwasher Safe Seal Shield™ products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Research Institute.

Suppliers

Company
Product
Description
Supplier Links
SILVER SURF TOUCH Washable Keyboard with Touchpad - S103P - WETKEYS, LLC
Atlanta, GA, USA
SILVER SURF TOUCH Washable Keyboard with Touchpad
S103P
SILVER SURF TOUCH Washable Keyboard with Touchpad S103P
Features & Benefits Dishwasher Safe for easy cleaning 100% Waterproof Guaranteed — 2-Year Limited Warranty Silver Seal Protection (antimicrobial plastic reduces bacteria growth) Family Friendly — Durable and Safe Plug-and-Play installation Available in Corded or Wireless Version Ergonomic Comfort Ø Multimedia Ready 13 Pre-Programmed Hot Keys Patent Pending S103P Silver Surf™ Multimedia Washable Keyboard with Integrated Seal Touch™ Pad Gold-Plated USB connector Seal Cap™ (Patent Pending) protects 24k Gold-plated USB connector Silver Seal™ Protection Silver ions embedded in the plastic provide antimicrobial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective. Rugged and Durable Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade. Dishwasher Safe Seal Shield™ products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again. Good Housekeeping Seal of Approval Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Research Institute.

Features & Benefits

  • Dishwasher Safe for easy cleaning
  • 100% Waterproof Guaranteed — 2-Year Limited Warranty
  • Silver Seal Protection (antimicrobial plastic reduces bacteria growth)
  • Family Friendly — Durable and Safe
  • Plug-and-Play installation
  • Available in Corded or Wireless Version
  • Ergonomic Comfort Ø Multimedia Ready
  • 13 Pre-Programmed Hot Keys
  • Patent Pending

S103P Silver Surf™ Multimedia Washable Keyboard with Integrated Seal Touch™ Pad Gold-Plated USB connector Seal Cap™ (Patent Pending) protects 24k Gold-plated USB connector
Silver Seal™ Protection
Silver ions embedded in the plastic provide antimicrobial protection resist microbial growth and the spread of bacteria on product surfaces. Safe and effective.
Rugged and Durable
Manufactured from non-corrosive components and certified to be manufactured with no hazardous sub- stances (RoHS compliant). Medical Grade.
Dishwasher Safe
Seal Shield™ products are easy to clean. Just put them in the dishwasher to thoroughly clean and disinfect. Convenient product features makes it fast and easy to go straight from use to the dishwasher for cleaning and back again.
Good Housekeeping Seal of Approval
Seal Shield™ products have earned the seal after evaluation or review by the Good Housekeeping Research Institute.

Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Industrial Keyboards
Product Number S103P
Product Name SILVER SURF TOUCH Washable Keyboard with Touchpad
Applications Medical
Unlock Full Specs
to access all available technical data

Similar Products

Keyboards - 2802401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Compact
Connection Cable
Interface USB; USB, PS2
View Details
Magfix 15" Waterproof Keyboard with Touchpad - White - RCTMAG-G2 - WETKEYS, LLC
Specs
Applications Medical
Additional Features Cursor controlling keypad; Touchpad
Total Keys 104
View Details