WETKEYS, LLC ScrollSeal Washable Antimicrobial Protected Optical Mouse M11

Description
Features and Benefits Washable and Waterproof to IP66 and NEMA4X Sealed body lets you wash and fully clean the mouse. Antibacterial Product Protection Is incorporated in the plastic providing a powerful broad-spectrum inorganic, silver-based biocide for antibacterial product protection. Easy to Disinfect Immerse in antibacterial solutions to reduce the spread of germs. Removable Scroll Wheel All UNOTRON scroll wheel mice have a removable scroll wheel allowing for easy cleaning of every surface. Easy Installation Plug and Play for Windows 98/ME/2000/XP/Vista/ Windows 7 and Mac with no extra software or complicated set up. Package Content - ScrollSeal® Protected Washable Antimicrobial Protected 3 Button Scroll Wheel Optical Mouse - USB to PS/2 Adapter - Installation / User Guide System Requirements - IBM® PC or compatible - USB or PS/2 connection - Windows® 98/ ME/ 2000/XP/ Vista/ Windows 7 and Mac This product comes in a combo pack. For the KBM60011, click here The UNOTRON® Washable Antimicrobial Protected 3 Button Scroll Wheel Optical Mouse uses patented SpillSeal® Technology and has been tested to the international standards of IP66 and Nema4X. The M11 Washable Antimicrobial Protected 3 Button Scroll Wheel Optical Mouse is a 3 button mouse and is the first washable mouse to incorporate a removable scroll wheel. It has smooth optical tracking, ergonomic design and features two standard buttons with a third button conveniently located in the centre. The innovative design of the mouse means that it can be easily washed / immersed and sterilised with most detergents and anti-bacterial agents. Every recess can be sterilised including the scroll wheel which can be easily removed and simply clipped back into place once clean. UNOTRON M11 Washable Antimicrobial Protected 3 Button Scroll Wheel Optical Mouse fulfils the Hygiene demands of many applications: Healthcare, Government, Education, Financial.
Description
Features and Benefits Washable and Waterproof to IP66 and NEMA4X Sealed body lets you wash and fully clean the mouse. Antibacterial Product Protection Is incorporated in the plastic providing a powerful broad-spectrum inorganic, silver-based biocide for antibacterial product protection. Easy to Disinfect Immerse in antibacterial solutions to reduce the spread of germs. Removable Scroll Wheel All UNOTRON scroll wheel mice have a removable scroll wheel allowing for easy cleaning of every surface. Easy Installation Plug and Play for Windows 98/ME/2000/XP/Vista/ Windows 7 and Mac with no extra software or complicated set up. Package Content - ScrollSeal® Protected Washable Antimicrobial Protected 3 Button Scroll Wheel Optical Mouse - USB to PS/2 Adapter - Installation / User Guide System Requirements - IBM® PC or compatible - USB or PS/2 connection - Windows® 98/ ME/ 2000/XP/ Vista/ Windows 7 and Mac This product comes in a combo pack. For the KBM60011, click here The UNOTRON® Washable Antimicrobial Protected 3 Button Scroll Wheel Optical Mouse uses patented SpillSeal® Technology and has been tested to the international standards of IP66 and Nema4X. The M11 Washable Antimicrobial Protected 3 Button Scroll Wheel Optical Mouse is a 3 button mouse and is the first washable mouse to incorporate a removable scroll wheel. It has smooth optical tracking, ergonomic design and features two standard buttons with a third button conveniently located in the centre. The innovative design of the mouse means that it can be easily washed / immersed and sterilised with most detergents and anti-bacterial agents. Every recess can be sterilised including the scroll wheel which can be easily removed and simply clipped back into place once clean. UNOTRON M11 Washable Antimicrobial Protected 3 Button Scroll Wheel Optical Mouse fulfils the Hygiene demands of many applications: Healthcare, Government, Education, Financial.

Suppliers

Company
Product
Description
Supplier Links
ScrollSeal Washable Antimicrobial Protected Optical Mouse - M11 - WETKEYS, LLC
Atlanta, GA, USA
ScrollSeal Washable Antimicrobial Protected Optical Mouse
M11
ScrollSeal Washable Antimicrobial Protected Optical Mouse M11
Features and Benefits Washable and Waterproof to IP66 and NEMA4X Sealed body lets you wash and fully clean the mouse. Antibacterial Product Protection Is incorporated in the plastic providing a powerful broad-spectrum inorganic, silver-based biocide for antibacterial product protection. Easy to Disinfect Immerse in antibacterial solutions to reduce the spread of germs. Removable Scroll Wheel All UNOTRON scroll wheel mice have a removable scroll wheel allowing for easy cleaning of every surface. Easy Installation Plug and Play for Windows 98/ME/2000/XP/Vista/ Windows 7 and Mac with no extra software or complicated set up. Package Content - ScrollSeal® Protected Washable Antimicrobial Protected 3 Button Scroll Wheel Optical Mouse - USB to PS/2 Adapter - Installation / User Guide System Requirements - IBM® PC or compatible - USB or PS/2 connection - Windows® 98/ ME/ 2000/XP/ Vista/ Windows 7 and Mac This product comes in a combo pack. For the KBM60011, click here The UNOTRON® Washable Antimicrobial Protected 3 Button Scroll Wheel Optical Mouse uses patented SpillSeal® Technology and has been tested to the international standards of IP66 and Nema4X. The M11 Washable Antimicrobial Protected 3 Button Scroll Wheel Optical Mouse is a 3 button mouse and is the first washable mouse to incorporate a removable scroll wheel. It has smooth optical tracking, ergonomic design and features two standard buttons with a third button conveniently located in the centre. The innovative design of the mouse means that it can be easily washed / immersed and sterilised with most detergents and anti-bacterial agents. Every recess can be sterilised including the scroll wheel which can be easily removed and simply clipped back into place once clean. UNOTRON M11 Washable Antimicrobial Protected 3 Button Scroll Wheel Optical Mouse fulfils the Hygiene demands of many applications: Healthcare, Government, Education, Financial.

Features and Benefits

  • Washable and Waterproof to IP66 and NEMA4X
    Sealed body lets you wash and fully clean the mouse.
  • Antibacterial Product Protection
    Is incorporated in the plastic providing a powerful broad-spectrum inorganic, silver-based biocide for antibacterial product protection.
  • Easy to Disinfect
    Immerse in antibacterial solutions to reduce the spread of germs.
  • Removable Scroll Wheel
    All UNOTRON scroll wheel mice have a removable scroll wheel allowing for easy cleaning of every surface.
  • Easy Installation
    Plug and Play for Windows 98/ME/2000/XP/Vista/ Windows 7 and Mac with no extra software or complicated set up.
  • Package Content
    - ScrollSeal® Protected Washable Antimicrobial Protected 3 Button Scroll Wheel Optical Mouse
    - USB to PS/2 Adapter
    - Installation / User Guide
  • System Requirements
    - IBM® PC or compatible
    - USB or PS/2 connection
    - Windows® 98/ ME/ 2000/XP/ Vista/ Windows 7 and Mac

This product comes in a combo pack. For the KBM60011, click here
The UNOTRON® Washable Antimicrobial Protected 3 Button Scroll Wheel Optical Mouse uses patented SpillSeal® Technology and has been tested to the international standards of IP66 and Nema4X.
The M11 Washable Antimicrobial Protected 3 Button Scroll Wheel Optical Mouse is a 3 button mouse and is the first washable mouse to incorporate a removable scroll wheel.
It has smooth optical tracking, ergonomic design and features two standard buttons with a third button conveniently located in the centre.
The innovative design of the mouse means that it can be easily washed / immersed and sterilised with most detergents and anti-bacterial agents. Every recess can be sterilised including the scroll wheel which can be easily removed and simply clipped back into place once clean.
UNOTRON M11 Washable Antimicrobial Protected 3 Button Scroll Wheel Optical Mouse fulfils the Hygiene demands of many applications: Healthcare, Government, Education, Financial.

Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Computer Mice and Pointing Devices
Product Number M11
Product Name ScrollSeal Washable Antimicrobial Protected Optical Mouse
Device Type Standard Mouse
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 652710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Symmetrical
Number of Buttons 3
Applications Symmetrical
View Details
1.3
Specs
Device Type Trackball
Number of Buttons 0
Resolution 832 or 416/Rotation, Divisions Thereof
View Details
Waterproof Wireless Optical Mouse - White - EKW-M-W - WETKEYS, LLC
Specs
Device Type Standard Mouse
Applications General Purpose
Driver / OS Compatibility Windows 95/98/2000/NT; Other Operating System; Mac
View Details