WETKEYS, LLC Waterproof Wireless Optical Mouse - Black EKW-M-B

Description
Features & Benefits Fully sealed, IP67 case 3-button scrolling with left and right click buttons Compact, space-saving design for comfortable use Compatible with all Windows and Mac operating systems Plug-and-play setup requires no software installation or special drivers The Econo-keys EKW-M-B is a compact, waterproof wireless optical mouse that's completely sealed in a silicone case and certified to IP67 standards. It features 2.4 GHz cordless mouse convenience with a fully sealed scrolling feature, left- and right-click buttons and includes a wireless USB receiver. In addition, it is compatible with hospital-grade cleaning solutions to comply with hygienic protocols for all medical, dental, laboratory and food preparation uses. Since it's fully sealed and immersible it's the best wireless mouse for use where infection control and washable keyboard protocols require regular cleanings. (Black
Description
Features & Benefits Fully sealed, IP67 case 3-button scrolling with left and right click buttons Compact, space-saving design for comfortable use Compatible with all Windows and Mac operating systems Plug-and-play setup requires no software installation or special drivers The Econo-keys EKW-M-B is a compact, waterproof wireless optical mouse that's completely sealed in a silicone case and certified to IP67 standards. It features 2.4 GHz cordless mouse convenience with a fully sealed scrolling feature, left- and right-click buttons and includes a wireless USB receiver. In addition, it is compatible with hospital-grade cleaning solutions to comply with hygienic protocols for all medical, dental, laboratory and food preparation uses. Since it's fully sealed and immersible it's the best wireless mouse for use where infection control and washable keyboard protocols require regular cleanings. (Black

Suppliers

Company
Product
Description
Supplier Links
Waterproof Wireless Optical Mouse - Black - EKW-M-B - WETKEYS, LLC
Atlanta, GA, USA
Waterproof Wireless Optical Mouse - Black
EKW-M-B
Waterproof Wireless Optical Mouse - Black EKW-M-B
Features & Benefits Fully sealed, IP67 case 3-button scrolling with left and right click buttons Compact, space-saving design for comfortable use Compatible with all Windows and Mac operating systems Plug-and-play setup requires no software installation or special drivers The Econo-keys EKW-M-B is a compact, waterproof wireless optical mouse that's completely sealed in a silicone case and certified to IP67 standards. It features 2.4 GHz cordless mouse convenience with a fully sealed scrolling feature, left- and right-click buttons and includes a wireless USB receiver. In addition, it is compatible with hospital-grade cleaning solutions to comply with hygienic protocols for all medical, dental, laboratory and food preparation uses. Since it's fully sealed and immersible it's the best wireless mouse for use where infection control and washable keyboard protocols require regular cleanings. (Black

Features & Benefits

  • Fully sealed, IP67 case
  • 3-button scrolling with left and right click buttons
  • Compact, space-saving design for
    comfortable use
  • Compatible with all Windows and Mac operating systems
  • Plug-and-play setup requires no
    software installation or special drivers

The Econo-keys EKW-M-B is a compact, waterproof wireless optical mouse that's completely sealed in a silicone case and certified to IP67 standards. It features 2.4 GHz cordless mouse convenience with a fully sealed scrolling feature, left- and right-click buttons and includes a wireless USB receiver. In addition, it is compatible with hospital-grade cleaning solutions to comply with hygienic protocols for all medical, dental, laboratory and food preparation uses. Since it's fully sealed and immersible it's the best wireless mouse for use where infection control and washable keyboard protocols require regular cleanings. (Black

Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Computer Mice and Pointing Devices
Product Number EKW-M-B
Product Name Waterproof Wireless Optical Mouse - Black
Device Type Standard Mouse
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 2380622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Ergonomic
Number of Buttons 6
Interface RF
View Details
TM9911 Touchpad - Tiny Touch - TM9911 - Cirque Corporation
Specs
Device Type Touchpad
Interface IBM PS/2 / AT
Driver / OS Compatibility Windows 95/98/2000/NT
View Details
Indumouse - Sanitizable PC Mouse with Ergonomic Shape, Indumouse - TKH-MOUSE-SCROLL-IP68-WHITE-LASER - GETT North America LLC
Specs
Device Type Standard Mouse
Number of Buttons 3
Dimensions 116 x 62 x 38.6 mm
View Details