WETKEYS, LLC Medical Mouse EK-PM

Description
Features & Benefits Comfortable, Ergonomic Design Scroll Wheel with Left- and Right-Click Capability Fully sealed IP68 case This product comes in a combo pack. For the EKFT-108-EK-PM-W, click here The EK-PM is a completely sealed scroll mouse with left and right click capabilities. Engineered to IP68 standards, the EK-PM is resistant to clogging due to dirt and dust, and can be disinfected with any hostpital-grade cleaning agent. • Fully sealed, IP68 case • Scroll wheel with Left- and Right-Click buttons • All Windows and Macintosh OS • 4.3" x 2.3" x 1.3" • 109 x 58 x 33 (mm)
Description
Features & Benefits Comfortable, Ergonomic Design Scroll Wheel with Left- and Right-Click Capability Fully sealed IP68 case This product comes in a combo pack. For the EKFT-108-EK-PM-W, click here The EK-PM is a completely sealed scroll mouse with left and right click capabilities. Engineered to IP68 standards, the EK-PM is resistant to clogging due to dirt and dust, and can be disinfected with any hostpital-grade cleaning agent. • Fully sealed, IP68 case • Scroll wheel with Left- and Right-Click buttons • All Windows and Macintosh OS • 4.3" x 2.3" x 1.3" • 109 x 58 x 33 (mm)

Suppliers

Company
Product
Description
Supplier Links
Medical Mouse - EK-PM - WETKEYS, LLC
Atlanta, GA, USA
Medical Mouse
EK-PM
Medical Mouse EK-PM
Features & Benefits Comfortable, Ergonomic Design Scroll Wheel with Left- and Right-Click Capability Fully sealed IP68 case This product comes in a combo pack. For the EKFT-108-EK-PM-W, click here The EK-PM is a completely sealed scroll mouse with left and right click capabilities. Engineered to IP68 standards, the EK-PM is resistant to clogging due to dirt and dust, and can be disinfected with any hostpital-grade cleaning agent. • Fully sealed, IP68 case • Scroll wheel with Left- and Right-Click buttons • All Windows and Macintosh OS • 4.3" x 2.3" x 1.3" • 109 x 58 x 33 (mm)

Features & Benefits

  • Comfortable, Ergonomic Design
  • Scroll Wheel with Left- and Right-Click Capability
  • Fully sealed IP68 case

This product comes in a combo pack. For the EKFT-108-EK-PM-W, click here
The EK-PM is a completely sealed scroll mouse with left and right click capabilities.
Engineered to IP68 standards, the EK-PM is resistant to clogging due to dirt and dust, and can be disinfected with any hostpital-grade cleaning agent.
• Fully sealed, IP68 case
• Scroll wheel with Left- and Right-Click buttons
• All Windows and Macintosh OS
• 4.3" x 2.3" x 1.3"
• 109 x 58 x 33 (mm)

Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Computer Mice and Pointing Devices
Product Number EK-PM
Product Name Medical Mouse
Device Type Standard Mouse
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 162316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Standard
Number of Buttons 3
Applications Standard
View Details
3.0
Specs
Device Type Trackball
Number of Buttons 0
Resolution 1280 or 640/Rotation, Divisions Thereof
View Details
Compact Panel Mount Trackball - Model TBP138 - BEI Sensors
Specs
Device Type Trackball
Number of Buttons 0
Resolution 120 Counts per Revolution
View Details