CTI Electronics Corporation NEMA 4X Panel Mount Industrial Mouse™ H2000 Series

Description
The H2XX9-NX Series is a panel mount version of the Industrial Mouse® built as one complete assembly attached to a stainless steel bezel for simple under panel installation. A neoprene gasket is provided, which in combination with a six-screw mounting pattern, provides NEMA 4X (IP66) sealing in a small footprint. This design is perfect for harsh or wet environments requiring rugged computer mouse pointers or control input devices (USB FlightStick a.k.a. sidewinder joystick). Standard industrial computer mouse pointers have all the features of the Industrial Mouse® family; including choice of nine different joystick knob, and are available in versions compatible with all computers. The three sealed switches perform all computer mouse pointers functions, as well as allow the operator to select one of eight speed curves. The H2XX9-NX is optimized for lower volume installations that are not suited for the OEM versions.
Datasheet
Description
The H2XX9-NX Series is a panel mount version of the Industrial Mouse® built as one complete assembly attached to a stainless steel bezel for simple under panel installation. A neoprene gasket is provided, which in combination with a six-screw mounting pattern, provides NEMA 4X (IP66) sealing in a small footprint. This design is perfect for harsh or wet environments requiring rugged computer mouse pointers or control input devices (USB FlightStick a.k.a. sidewinder joystick). Standard industrial computer mouse pointers have all the features of the Industrial Mouse® family; including choice of nine different joystick knob, and are available in versions compatible with all computers. The three sealed switches perform all computer mouse pointers functions, as well as allow the operator to select one of eight speed curves. The H2XX9-NX is optimized for lower volume installations that are not suited for the OEM versions.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA 4X Panel Mount Industrial Mouse™ - H2000 Series - CTI Electronics Corporation
Stratford, CT, USA
NEMA 4X Panel Mount Industrial Mouse™
H2000 Series
NEMA 4X Panel Mount Industrial Mouse™ H2000 Series
The H2XX9-NX Series is a panel mount version of the Industrial Mouse® built as one complete assembly attached to a stainless steel bezel for simple under panel installation. A neoprene gasket is provided, which in combination with a six-screw mounting pattern, provides NEMA 4X (IP66) sealing in a small footprint. This design is perfect for harsh or wet environments requiring rugged computer mouse pointers or control input devices (USB FlightStick a.k.a. sidewinder joystick). Standard industrial computer mouse pointers have all the features of the Industrial Mouse® family; including choice of nine different joystick knob, and are available in versions compatible with all computers. The three sealed switches perform all computer mouse pointers functions, as well as allow the operator to select one of eight speed curves. The H2XX9-NX is optimized for lower volume installations that are not suited for the OEM versions.

The H2XX9-NX Series is a panel mount version of the Industrial Mouse® built as one complete assembly attached to a stainless steel bezel for simple under panel installation. A neoprene gasket is provided, which in combination with a six-screw mounting pattern, provides NEMA 4X (IP66) sealing in a small footprint. This design is perfect for harsh or wet environments requiring rugged computer mouse pointers or control input devices (USB FlightStick a.k.a. sidewinder joystick). Standard industrial computer mouse pointers have all the features of the Industrial Mouse® family; including choice of nine different joystick knob, and are available in versions compatible with all computers. The three sealed switches perform all computer mouse pointers functions, as well as allow the operator to select one of eight speed curves. The H2XX9-NX is optimized for lower volume installations that are not suited for the OEM versions.

Supplier's Site Datasheet

Technical Specifications

  CTI Electronics Corporation
Product Category Computer Mice and Pointing Devices
Product Number H2000 Series
Product Name NEMA 4X Panel Mount Industrial Mouse™
Device Type Joystick
Number of Buttons 2
Dimensions 3.45x2.38"
Applications General Purpose; Industrial / Factory Automation; Medical
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 1846693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; ESD
Interface USB; USB
View Details
2.0
Specs
Device Type Trackball
Number of Buttons 0
Resolution 1280 or 640/Rotation, Divisions Thereof
View Details
Xbox Wireless Controller -  - Microsoft Corp.
Specs
Device Type Joystick
Number of Buttons 10
Applications Gaming
View Details