WETKEYS, LLC Keywi CleanMouse Antimicrobial PC Mouse - White 600-100-10

Description
The all new keywi CleanMouse is the safest medical PC mouse available. The 5D optical mouse is perfect for medical and other clean workplaces, such as laboratories, food processing facilities or cleanrooms. Within seconds, the CleanMouse is fully disinfected and ready to use - without disconnecting it from the PC. Common hospital disinfection liquids can be used to clean the surface, which is also resistive to alcohol. Rated IP68 / NEMA 4X, it can easily withstand repeated cleaning procedures in medical and industrial computing environments. Made by Hoffmann + Krippner, 2-year warranty. (Note: model # has changed to 653 040 01) • Medical PC mouse with 5 buttons & optical scroll function • USB-connection to PC (cable length 1.5m) • Protection class IP68 (NEMA 4X) / splash-proof • Resistant to disinfection liquids and alcohol • Ergonomic mouse comfortable for left or right hand use • Windows-compatible Plug-and-Play • Approvals: CE, FCC< RoHS • Dimensions: 5.1" x 3.15" x 0.1.89" (130 x 80 x 48mm) • Weight: 100g • Designed for Hospitals, Medical Offices, Operating Rooms, Laboratories, Dental Offices, Food Processing Plants, Industrial Computing Features & Benefits Fully sealed, IP68 case with Microban Antimicrobial coating Three-button scrolling function with left and right select buttons Large, ergonomic design for comfortable use Compatible with all Windows and Mac operating systems Plug-and-play setup requires no software installation or special drivers
Description
The all new keywi CleanMouse is the safest medical PC mouse available. The 5D optical mouse is perfect for medical and other clean workplaces, such as laboratories, food processing facilities or cleanrooms. Within seconds, the CleanMouse is fully disinfected and ready to use - without disconnecting it from the PC. Common hospital disinfection liquids can be used to clean the surface, which is also resistive to alcohol. Rated IP68 / NEMA 4X, it can easily withstand repeated cleaning procedures in medical and industrial computing environments. Made by Hoffmann + Krippner, 2-year warranty. (Note: model # has changed to 653 040 01) • Medical PC mouse with 5 buttons & optical scroll function • USB-connection to PC (cable length 1.5m) • Protection class IP68 (NEMA 4X) / splash-proof • Resistant to disinfection liquids and alcohol • Ergonomic mouse comfortable for left or right hand use • Windows-compatible Plug-and-Play • Approvals: CE, FCC< RoHS • Dimensions: 5.1" x 3.15" x 0.1.89" (130 x 80 x 48mm) • Weight: 100g • Designed for Hospitals, Medical Offices, Operating Rooms, Laboratories, Dental Offices, Food Processing Plants, Industrial Computing Features & Benefits Fully sealed, IP68 case with Microban Antimicrobial coating Three-button scrolling function with left and right select buttons Large, ergonomic design for comfortable use Compatible with all Windows and Mac operating systems Plug-and-play setup requires no software installation or special drivers

Suppliers

Company
Product
Description
Supplier Links
Keywi CleanMouse Antimicrobial PC Mouse - White - 600-100-10 - WETKEYS, LLC
Atlanta, GA, USA
Keywi CleanMouse Antimicrobial PC Mouse - White
600-100-10
Keywi CleanMouse Antimicrobial PC Mouse - White 600-100-10
The all new keywi CleanMouse is the safest medical PC mouse available. The 5D optical mouse is perfect for medical and other clean workplaces, such as laboratories, food processing facilities or cleanrooms. Within seconds, the CleanMouse is fully disinfected and ready to use - without disconnecting it from the PC. Common hospital disinfection liquids can be used to clean the surface, which is also resistive to alcohol. Rated IP68 / NEMA 4X, it can easily withstand repeated cleaning procedures in medical and industrial computing environments. Made by Hoffmann + Krippner, 2-year warranty. (Note: model # has changed to 653 040 01) • Medical PC mouse with 5 buttons & optical scroll function • USB-connection to PC (cable length 1.5m) • Protection class IP68 (NEMA 4X) / splash-proof • Resistant to disinfection liquids and alcohol • Ergonomic mouse comfortable for left or right hand use • Windows-compatible Plug-and-Play • Approvals: CE, FCC< RoHS • Dimensions: 5.1" x 3.15" x 0.1.89" (130 x 80 x 48mm) • Weight: 100g • Designed for Hospitals, Medical Offices, Operating Rooms, Laboratories, Dental Offices, Food Processing Plants, Industrial Computing Features & Benefits Fully sealed, IP68 case with Microban Antimicrobial coating Three-button scrolling function with left and right select buttons Large, ergonomic design for comfortable use Compatible with all Windows and Mac operating systems Plug-and-play setup requires no software installation or special drivers

The all new keywi CleanMouse is the safest medical PC mouse available. The 5D optical mouse is perfect for medical and other clean workplaces, such as laboratories, food processing facilities or cleanrooms. Within seconds, the CleanMouse is fully disinfected and ready to use - without disconnecting it from the PC. Common hospital disinfection liquids can be used to clean the surface, which is also resistive to alcohol. Rated IP68 / NEMA 4X, it can easily withstand repeated cleaning procedures in medical and industrial computing environments. Made by Hoffmann + Krippner, 2-year warranty. (Note: model # has changed to 653 040 01)
• Medical PC mouse with 5 buttons & optical scroll function
• USB-connection to PC (cable length 1.5m)
• Protection class IP68 (NEMA 4X) / splash-proof
• Resistant to disinfection liquids and alcohol
• Ergonomic mouse comfortable for left or right hand use
• Windows-compatible Plug-and-Play
• Approvals: CE, FCC< RoHS
• Dimensions: 5.1" x 3.15" x 0.1.89" (130 x 80 x 48mm)
• Weight: 100g
• Designed for Hospitals, Medical Offices, Operating Rooms, Laboratories, Dental Offices, Food Processing Plants, Industrial Computing

Features & Benefits

  • Fully sealed, IP68 case with Microban Antimicrobial coating
  • Three-button scrolling function with left and right select buttons
  • Large, ergonomic design for
    comfortable use
  • Compatible with all Windows and Mac operating systems
  • Plug-and-play setup requires no
    software installation or special drivers
Supplier's Site

Technical Specifications

  WETKEYS, LLC
Product Category Computer Mice and Pointing Devices
Product Number 600-100-10
Product Name Keywi CleanMouse Antimicrobial PC Mouse - White
Device Type Standard Mouse
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 8418440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Medical
Number of Buttons 5
Dimensions 158 x 68 x 42mm
View Details
SILVER SURF Wireless Optical Mouse w/ Seal Glide Scroll - SM7W - WETKEYS, LLC
Specs
Device Type Standard Mouse
Number of Buttons 2
Applications General Purpose
View Details
TM3957 Touchpad - TM3957 - Cirque Corporation
Cirque Corporation
Specs
Device Type Touchpad
Interface IBM PS/2 / AT
Driver / OS Compatibility Windows 95/98/2000/NT
View Details