Cirque Corporation TM3957 Touchpad TM3957

Description
TM3957 Touchpad Our TM3957 touchpad is designed for use as low power embedded PS/2® input device. It is similar in specification to the TM9957, but its voltage and current specifications are improved to significantly. Its dimensions are based upon the industry standard for notebook computer pointing devices, making it ideal for integration into a wide variety of products where space is constrained. We also offer custom overlays to match your design requirements.APPLICA TIONSWireless keyboards Remote controls Digital lifestyle players Industrial control panels Medical instruments Portable instrumentation Laptops FEATURESIndustry-sta ndard notebook computer size PS/2 (8-pin FFC connector) compatibility Voltage: 3v +/- 10% Low power consumption with advanced power management Easy product integration due to thin, lightweight design No maintenance required â€" Sealable design is immune to dust and abuse Superior navigation and high responsiveness Windows®-compatible embedded features mean no additional drivers needed In battery operated environments, the TSM3957’s power consumption is reduced with an active power management system, which automatically adjusts to user actions â€" automatic management of idle, sleep and shutdown modes.The touchpad is fully compatible with standard Windows® mouse drivers. No additional driver is required to activate many of its advanced features. Hardware-configurabl e options on the module allow for taps (function as left-button clicks), corner-taps (function as right-button clicks), vertical scroll (functions as mouse scroll wheel) and more, depending on the specific application.
Description
TM3957 Touchpad Our TM3957 touchpad is designed for use as low power embedded PS/2® input device. It is similar in specification to the TM9957, but its voltage and current specifications are improved to significantly. Its dimensions are based upon the industry standard for notebook computer pointing devices, making it ideal for integration into a wide variety of products where space is constrained. We also offer custom overlays to match your design requirements.APPLICA TIONSWireless keyboards Remote controls Digital lifestyle players Industrial control panels Medical instruments Portable instrumentation Laptops FEATURESIndustry-sta ndard notebook computer size PS/2 (8-pin FFC connector) compatibility Voltage: 3v +/- 10% Low power consumption with advanced power management Easy product integration due to thin, lightweight design No maintenance required â€" Sealable design is immune to dust and abuse Superior navigation and high responsiveness Windows®-compatible embedded features mean no additional drivers needed In battery operated environments, the TSM3957’s power consumption is reduced with an active power management system, which automatically adjusts to user actions â€" automatic management of idle, sleep and shutdown modes.The touchpad is fully compatible with standard Windows® mouse drivers. No additional driver is required to activate many of its advanced features. Hardware-configurabl e options on the module allow for taps (function as left-button clicks), corner-taps (function as right-button clicks), vertical scroll (functions as mouse scroll wheel) and more, depending on the specific application.

Suppliers

Company
Product
Description
Supplier Links
TM3957 Touchpad - TM3957 - Cirque Corporation
Salt Lake City, UT, USA
TM3957 Touchpad
TM3957
TM3957 Touchpad TM3957
TM3957 Touchpad Our TM3957 touchpad is designed for use as low power embedded PS/2® input device. It is similar in specification to the TM9957, but its voltage and current specifications are improved to significantly. Its dimensions are based upon the industry standard for notebook computer pointing devices, making it ideal for integration into a wide variety of products where space is constrained. We also offer custom overlays to match your design requirements.APPLICA TIONSWireless keyboards Remote controls Digital lifestyle players Industrial control panels Medical instruments Portable instrumentation Laptops FEATURESIndustry-sta ndard notebook computer size PS/2 (8-pin FFC connector) compatibility Voltage: 3v +/- 10% Low power consumption with advanced power management Easy product integration due to thin, lightweight design No maintenance required â€" Sealable design is immune to dust and abuse Superior navigation and high responsiveness Windows®-compatible embedded features mean no additional drivers needed In battery operated environments, the TSM3957’s power consumption is reduced with an active power management system, which automatically adjusts to user actions â€" automatic management of idle, sleep and shutdown modes.The touchpad is fully compatible with standard Windows® mouse drivers. No additional driver is required to activate many of its advanced features. Hardware-configurabl e options on the module allow for taps (function as left-button clicks), corner-taps (function as right-button clicks), vertical scroll (functions as mouse scroll wheel) and more, depending on the specific application.

TM3957 Touchpad Our TM3957 touchpad is designed for use as low power embedded PS/2® input device. It is similar in specification to the TM9957, but its voltage and current specifications are improved to significantly. Its dimensions are based upon the industry standard for notebook computer pointing devices, making it ideal for integration into a wide variety of products where space is constrained. We also offer custom overlays to match your design requirements.APPLICATIONSWireless keyboards Remote controls Digital lifestyle players Industrial control panels Medical instruments Portable instrumentation Laptops FEATURESIndustry-standard notebook computer size PS/2 (8-pin FFC connector) compatibility Voltage: 3v +/- 10% Low power consumption with advanced power management Easy product integration due to thin, lightweight design No maintenance required â€" Sealable design is immune to dust and abuse Superior navigation and high responsiveness Windows®-compatible embedded features mean no additional drivers needed In battery operated environments, the TSM3957’s power consumption is reduced with an active power management system, which automatically adjusts to user actions â€" automatic management of idle, sleep and shutdown modes.The touchpad is fully compatible with standard Windows® mouse drivers. No additional driver is required to activate many of its advanced features. Hardware-configurable options on the module allow for taps (function as left-button clicks), corner-taps (function as right-button clicks), vertical scroll (functions as mouse scroll wheel) and more, depending on the specific application.

Supplier's Site

Technical Specifications

  Cirque Corporation
Product Category Computer Mice and Pointing Devices
Product Number TM3957
Product Name TM3957 Touchpad
Device Type Touchpad
Unlock Full Specs
to access all available technical data

Similar Products

Mice - 325029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Standard Mouse; Standard
Number of Buttons 3
Applications Standard
View Details
 - 96677 - Verbatim Corporation
Verbatim Corporation
Specs
Device Type Standard Mouse
Mounting Handheld
View Details
Surface Mouse -  - Microsoft Corp.
Microsoft Corp.
Specs
Device Type Standard Mouse
Number of Buttons 2
Resolution 1,000 points per inch (39.4 points per millimeter)
View Details