FasTest, Inc. Thread and Compression Fitting Quick Connector HPB-CF06021F

Description
FasTest's HPB Series sleeve actuated connectors are an ideal method for fast, safe and repeatable connections to all types of threads and compression type fittings. Simply push the connector onto the fitting to make a connection and pull sleeve away from connection to disconnect. Models available for 1/4", 3/8" and 1/2" NPT, SAE 37º flare threads, Swagelok® and Ferulok® fittings or similar brands Instant connections from vacuum to 5000 psi eliminate tape, sealant and wrenches Safety feature will not allow disconnect under pressure No damage to threaded parts Easy sleeve action to connect and disconnect eliminates twisting and turning Split collet design locks securely Easy to replace main seal
Description
FasTest's HPB Series sleeve actuated connectors are an ideal method for fast, safe and repeatable connections to all types of threads and compression type fittings. Simply push the connector onto the fitting to make a connection and pull sleeve away from connection to disconnect. Models available for 1/4", 3/8" and 1/2" NPT, SAE 37º flare threads, Swagelok® and Ferulok® fittings or similar brands Instant connections from vacuum to 5000 psi eliminate tape, sealant and wrenches Safety feature will not allow disconnect under pressure No damage to threaded parts Easy sleeve action to connect and disconnect eliminates twisting and turning Split collet design locks securely Easy to replace main seal

Suppliers

Company
Product
Description
Supplier Links
Thread and Compression Fitting Quick Connector - HPB-CF06021F - FasTest, Inc.
Roseville, MN, USA
Thread and Compression Fitting Quick Connector
HPB-CF06021F
Thread and Compression Fitting Quick Connector HPB-CF06021F
FasTest's HPB Series sleeve actuated connectors are an ideal method for fast, safe and repeatable connections to all types of threads and compression type fittings. Simply push the connector onto the fitting to make a connection and pull sleeve away from connection to disconnect. Models available for 1/4", 3/8" and 1/2" NPT, SAE 37º flare threads, Swagelok® and Ferulok® fittings or similar brands Instant connections from vacuum to 5000 psi eliminate tape, sealant and wrenches Safety feature will not allow disconnect under pressure No damage to threaded parts Easy sleeve action to connect and disconnect eliminates twisting and turning Split collet design locks securely Easy to replace main seal

FasTest's HPB Series sleeve actuated connectors are an ideal method for fast, safe and repeatable connections to all types of threads and compression type fittings. Simply push the connector onto the fitting to make a connection and pull sleeve away from connection to disconnect.

  • Models available for 1/4", 3/8" and 1/2" NPT, SAE 37º flare threads, Swagelok® and Ferulok® fittings or similar brands
  • Instant connections from vacuum to 5000 psi eliminate tape, sealant and wrenches
  • Safety feature will not allow disconnect under pressure
  • No damage to threaded parts
  • Easy sleeve action to connect and disconnect eliminates twisting and turning
  • Split collet design locks securely
  • Easy to replace main seal
Supplier's Site

Technical Specifications

  FasTest, Inc.
Product Category Pressure Test Connectors
Product Number HPB-CF06021F
Product Name Thread and Compression Fitting Quick Connector
Actuation Method Sleeve Actuation
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Test Fitting for Connection to Internal and External Threads - FNPR-128D041 - FasTest, Inc.
Specs
Actuation Method Automatic
Sealing Method Internal
Pressure Rating 2500 psi (1759 m H2O)
View Details
RAC Industry Quick Connector - TW141L - WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Sealing Method External
Connection Size 15 inch (381 mm)
View Details
Quick Connector - Internal and External Threads - FXP-04A041 - FasTest, Inc.
Specs
Actuation Method Automatic
Sealing Method External
Pressure Rating 5000 psi (3519 m H2O)
View Details
Gas Industry - Testing Quick Connector - TW117 - WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Sealing Method Internal
Connection Size 0.6299 inch (16 mm)
View Details