WEH Technologies Inc. WEH® Connector for Pressure and Vacuum Tests Type TW01

Description
WEH® Connector TW01 for testing of internal straight tubes and bores, pneumatical actuation, vacuum up to max. 130 psi The WEH® TW01 Quick Connector reliably and quickly seals inside bores, irregular or rough holes and femalely threaded components. Fitted with elastomer seals ideal for sealing out of round and rough surfaces and clearing large tolerances on the test piece. The connector only clamps itself firmly over the sealing rubber of the test piece, but does not have any retaining function. Therefore a fixture must be used. As a standard the WEH® TW01 is equipped with a stroke limitation and for connection to female threads with an additional plane sealing. Because of the pneumatic actuation, the connector is particularly well suited for automation of test procedures. Special versions, e.g. twin connectors for sealing ports in close proximity to each other are available on request. Shaft extensions or shortenings for TW01 connectors are also available. Features Connection in seconds - Just PUSH to connect No tapes, no thread sealants, no hand tightening required Sealing irregular or rough surfaces Stroke limiter Simple seal replacement Ergonomic design High-grade materials
Description
WEH® Connector TW01 for testing of internal straight tubes and bores, pneumatical actuation, vacuum up to max. 130 psi The WEH® TW01 Quick Connector reliably and quickly seals inside bores, irregular or rough holes and femalely threaded components. Fitted with elastomer seals ideal for sealing out of round and rough surfaces and clearing large tolerances on the test piece. The connector only clamps itself firmly over the sealing rubber of the test piece, but does not have any retaining function. Therefore a fixture must be used. As a standard the WEH® TW01 is equipped with a stroke limitation and for connection to female threads with an additional plane sealing. Because of the pneumatic actuation, the connector is particularly well suited for automation of test procedures. Special versions, e.g. twin connectors for sealing ports in close proximity to each other are available on request. Shaft extensions or shortenings for TW01 connectors are also available. Features Connection in seconds - Just PUSH to connect No tapes, no thread sealants, no hand tightening required Sealing irregular or rough surfaces Stroke limiter Simple seal replacement Ergonomic design High-grade materials

Suppliers

Company
Product
Description
Supplier Links
WEH® Connector for Pressure and Vacuum Tests - Type TW01 - WEH Technologies Inc.
Katy, TX, USA
WEH® Connector for Pressure and Vacuum Tests
Type TW01
WEH® Connector for Pressure and Vacuum Tests Type TW01
WEH® Connector TW01 for testing of internal straight tubes and bores, pneumatical actuation, vacuum up to max. 130 psi The WEH® TW01 Quick Connector reliably and quickly seals inside bores, irregular or rough holes and femalely threaded components. Fitted with elastomer seals ideal for sealing out of round and rough surfaces and clearing large tolerances on the test piece. The connector only clamps itself firmly over the sealing rubber of the test piece, but does not have any retaining function. Therefore a fixture must be used. As a standard the WEH® TW01 is equipped with a stroke limitation and for connection to female threads with an additional plane sealing. Because of the pneumatic actuation, the connector is particularly well suited for automation of test procedures. Special versions, e.g. twin connectors for sealing ports in close proximity to each other are available on request. Shaft extensions or shortenings for TW01 connectors are also available. Features Connection in seconds - Just PUSH to connect No tapes, no thread sealants, no hand tightening required Sealing irregular or rough surfaces Stroke limiter Simple seal replacement Ergonomic design High-grade materials

WEH® Connector TW01 for testing of internal straight tubes and bores, pneumatical actuation, vacuum up to max. 130 psi

The WEH® TW01 Quick Connector reliably and quickly seals inside bores, irregular or rough holes and femalely threaded components. Fitted with elastomer seals ideal for sealing out of round and rough surfaces and clearing large tolerances on the test piece. The connector only clamps itself firmly over the sealing rubber of the test piece, but does not have any retaining function. Therefore a fixture must be used.
As a standard the WEH® TW01 is equipped with a stroke limitation and for connection to female threads with an additional plane sealing.
Because of the pneumatic actuation, the connector is particularly well suited for automation of test procedures.
Special versions, e.g. twin connectors for sealing ports in close proximity to each other are available on request. Shaft extensions or shortenings for TW01 connectors are also available.

Features

  • Connection in seconds - Just PUSH to connect
  • No tapes, no thread sealants, no hand tightening required
  • Sealing irregular or rough surfaces
  • Stroke limiter
  • Simple seal replacement
  • Ergonomic design
  • High-grade materials
Supplier's Site

Technical Specifications

  WEH Technologies Inc.
Product Category Pressure Test Connectors
Product Number Type TW01
Product Name WEH® Connector for Pressure and Vacuum Tests
Actuation Method Sleeve Actuation
Unlock Full Specs
to access all available technical data

Similar Products

Smooth - Inside Diameter - Pneumatic - CTSC-001614 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Quick Connector - Internal and External Threads - FXP-04A041 - FasTest, Inc.
Specs
Actuation Method Automatic
Sealing Method External
Pressure Rating 5000 psi (3519 m H2O)
View Details
Universal Quick Connector - TW850 - WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Connection Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
Pressure Rating 1450 to 9135 psi (1020 to 6429 m H2O)
View Details
Main Seal Kit (pneumatic) - Smooth - Inside Diameter - CTSC-001487 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
View Details