WEH Technologies Inc. Gas Industry - Testing Quick Connector TW117

Description
Quick Connector for filling, testing and discharging of water from gas cylinders The WEH® Connector type TW117 simplifies testing of gas cylinders with water. Eliminating tedious screwing and unscrewing of threaded parts saves time and money and also spares the employees muscles and joints. The quick connector is easy to connect and disconnect with a single-handed operation. The most impressive features are the high functionality and range of applications of type TW117. Three functions with one connection: filling, testing and discharging of gas cylinders with water (discharging can also be carried out with compressed air). A green visual ring shows when the connector has been properly connected. Features: Three functions with one connection: filling - testing - discharging of/with water Connections in seconds No hand tightening required WEH® Jaw locking mechanism Robust construction High-grade materials
Datasheet
Description
Quick Connector for filling, testing and discharging of water from gas cylinders The WEH® Connector type TW117 simplifies testing of gas cylinders with water. Eliminating tedious screwing and unscrewing of threaded parts saves time and money and also spares the employees muscles and joints. The quick connector is easy to connect and disconnect with a single-handed operation. The most impressive features are the high functionality and range of applications of type TW117. Three functions with one connection: filling, testing and discharging of gas cylinders with water (discharging can also be carried out with compressed air). A green visual ring shows when the connector has been properly connected. Features: Three functions with one connection: filling - testing - discharging of/with water Connections in seconds No hand tightening required WEH® Jaw locking mechanism Robust construction High-grade materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Industry - Testing Quick Connector - TW117 - WEH Technologies Inc.
Katy, TX, USA
Gas Industry - Testing Quick Connector
TW117
Gas Industry - Testing Quick Connector TW117
Quick Connector for filling, testing and discharging of water from gas cylinders The WEH® Connector type TW117 simplifies testing of gas cylinders with water. Eliminating tedious screwing and unscrewing of threaded parts saves time and money and also spares the employees muscles and joints. The quick connector is easy to connect and disconnect with a single-handed operation. The most impressive features are the high functionality and range of applications of type TW117. Three functions with one connection: filling, testing and discharging of gas cylinders with water (discharging can also be carried out with compressed air). A green visual ring shows when the connector has been properly connected. Features: Three functions with one connection: filling - testing - discharging of/with water Connections in seconds No hand tightening required WEH® Jaw locking mechanism Robust construction High-grade materials

Quick Connector for filling, testing and discharging of water from gas cylinders

The WEH® Connector type TW117 simplifies testing of gas cylinders with water. Eliminating tedious screwing and unscrewing of threaded parts saves time and money and also spares the employees muscles and joints. The quick connector is easy to connect and disconnect with a single-handed operation. The most impressive features are the high functionality and range of applications of type TW117.

Three functions with one connection: filling, testing and discharging of gas cylinders with water (discharging can also be carried out with compressed air).

A green visual ring shows when the connector has been properly connected.

Features:

  • Three functions with one connection: filling - testing - discharging of/with water
  • Connections in seconds
  • No hand tightening required
  • WEH® Jaw locking mechanism
  • Robust construction
  • High-grade materials
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Pressure Test Connectors
Product Number TW117
Product Name Gas Industry - Testing Quick Connector
Actuation Method Sleeve Actuation
Unlock Full Specs
to access all available technical data

Similar Products

Smooth - Inside Diameter - Pneumatic - CTSC-001769 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
CGA 540 and 580 Gas Filling Connectors - G590-0411-BH - FasTest, Inc.
Specs
Actuation Method Lever
Sealing Method Internal
Pressure Rating 3600 psi (2534 m H2O)
View Details
Quick Connector Fuel Connector - TW713 - WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Sealing Method External
Connection Size 0.1250 inch (3.17 mm)
View Details
Smooth - Inside Diameter - Pneumatic - CTSC-001741 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details