WEH Technologies Inc. Gas Industry Quick Filling Connector TW67

Description
Manual connector for filling of gas cylinders with external thread and with or without a residual pressure valve (pallet and bundle filling) The manual connector type WEH® TW67 for external threads is simply screwed onto the cylinder valve and the pressure-tight connection is made. The type TW67 is available in four different designs: short version for pallet filling, extended version for bundle filling, inline version or 90° version. All connector configurations are available for cylinder valves with or without residual pressure valves. Features: For gas cylinder valves with external threads (with and without residual pressure valve) Suitable for pallet and bundle filling Easy to connect Corrosion-resistant
Datasheet
Description
Manual connector for filling of gas cylinders with external thread and with or without a residual pressure valve (pallet and bundle filling) The manual connector type WEH® TW67 for external threads is simply screwed onto the cylinder valve and the pressure-tight connection is made. The type TW67 is available in four different designs: short version for pallet filling, extended version for bundle filling, inline version or 90° version. All connector configurations are available for cylinder valves with or without residual pressure valves. Features: For gas cylinder valves with external threads (with and without residual pressure valve) Suitable for pallet and bundle filling Easy to connect Corrosion-resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Industry Quick Filling Connector - TW67 - WEH Technologies Inc.
Katy, TX, USA
Gas Industry Quick Filling Connector
TW67
Gas Industry Quick Filling Connector TW67
Manual connector for filling of gas cylinders with external thread and with or without a residual pressure valve (pallet and bundle filling) The manual connector type WEH® TW67 for external threads is simply screwed onto the cylinder valve and the pressure-tight connection is made. The type TW67 is available in four different designs: short version for pallet filling, extended version for bundle filling, inline version or 90° version. All connector configurations are available for cylinder valves with or without residual pressure valves. Features: For gas cylinder valves with external threads (with and without residual pressure valve) Suitable for pallet and bundle filling Easy to connect Corrosion-resistant

Manual connector for filling of gas cylinders with external thread and with or without a residual pressure valve (pallet and bundle filling)

The manual connector type WEH® TW67 for external threads is simply screwed onto the cylinder valve and the pressure-tight connection is made. The type TW67 is available in four different designs: short version for pallet filling, extended version for bundle filling, inline version or 90° version. All connector configurations are available for cylinder valves with or without residual pressure valves.

Features:

  • For gas cylinder valves with external threads (with and without residual pressure valve)
  • Suitable for pallet and bundle filling
  • Easy to connect
  • Corrosion-resistant
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Gas Fittings
Product Number TW67
Product Name Gas Industry Quick Filling Connector
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

739LF High Purity Female Adapter Tube To Pipe Fittings And Connectors -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Adapter Fitting
View Details
Flange Fitting - 341-6IN-S-GLV - Victaulic Co. of America
Victaulic Co. of America
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection
View Details
Male Pipe Tee Fittings -  - International Polymer Solutions Inc.
International Polymer Solutions Inc.
Specs
Fitting Type Pipe Fitting; Tee Fitting
Material Fluororesin
English Size 0.062 to 1.000 inch (1.59 to 25.4 mm)
View Details
Gas Industry Quick Filling Connector - TW54 4300 psi - WEH Technologies Inc.
Specs
Fitting Type Quick Coupler
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Stainless
View Details