WEH Technologies Inc. Gas Industry Quick Filling Connector TW42

Description
Quick Connector acc. to CGA 870 for filling gas cylinders with Pin-Index system ( with or without residual pressure valve) The WEH® yoke quick connector type TW42 is especially designed for filling gas cylinders with Pin-Index system (with or without a residual pressure valve). The connector is very light in weight and therefore easy to operate. Being open at one side the quick connector is easy to connect, especially to cylinder valves with large hand wheel and lateral gauge. Simply place the connector body of the TW42 yoke quick connector over the cylinder valve, align it with the index pins and move upwards. The pressure-tight connection is made. The pressure-assisted piston prevents accidental disconnection under pressure and provides additional safety. For gas cylinders with residual pressure valve the TW42 quick connector is additionally equipped with a RPV pin for opening the residual pressure valve. T his yoke quick connector is available for gas cylinder valves acc. to CGA 870, others on request. Connectors for oxygen applications are oxygen cleaned and free of oil and grease. Features: For Pin-Index connections acc. to CGA 870 (others on request) Version for residual pressure valves or non-residual pressure valves available Super light -> only 700 grams Open bow body for connection in seconds Pressure-assisted piston prevents accidental disconnection under pressure High-grade materials US Patent No. 5,582,223
Description
Quick Connector acc. to CGA 870 for filling gas cylinders with Pin-Index system ( with or without residual pressure valve) The WEH® yoke quick connector type TW42 is especially designed for filling gas cylinders with Pin-Index system (with or without a residual pressure valve). The connector is very light in weight and therefore easy to operate. Being open at one side the quick connector is easy to connect, especially to cylinder valves with large hand wheel and lateral gauge. Simply place the connector body of the TW42 yoke quick connector over the cylinder valve, align it with the index pins and move upwards. The pressure-tight connection is made. The pressure-assisted piston prevents accidental disconnection under pressure and provides additional safety. For gas cylinders with residual pressure valve the TW42 quick connector is additionally equipped with a RPV pin for opening the residual pressure valve. T his yoke quick connector is available for gas cylinder valves acc. to CGA 870, others on request. Connectors for oxygen applications are oxygen cleaned and free of oil and grease. Features: For Pin-Index connections acc. to CGA 870 (others on request) Version for residual pressure valves or non-residual pressure valves available Super light -> only 700 grams Open bow body for connection in seconds Pressure-assisted piston prevents accidental disconnection under pressure High-grade materials US Patent No. 5,582,223

Suppliers

Company
Product
Description
Supplier Links
Gas Industry Quick Filling Connector - TW42 - WEH Technologies Inc.
Katy, TX, USA
Gas Industry Quick Filling Connector
TW42
Gas Industry Quick Filling Connector TW42
Quick Connector acc. to CGA 870 for filling gas cylinders with Pin-Index system ( with or without residual pressure valve) The WEH® yoke quick connector type TW42 is especially designed for filling gas cylinders with Pin-Index system (with or without a residual pressure valve). The connector is very light in weight and therefore easy to operate. Being open at one side the quick connector is easy to connect, especially to cylinder valves with large hand wheel and lateral gauge. Simply place the connector body of the TW42 yoke quick connector over the cylinder valve, align it with the index pins and move upwards. The pressure-tight connection is made. The pressure-assisted piston prevents accidental disconnection under pressure and provides additional safety. For gas cylinders with residual pressure valve the TW42 quick connector is additionally equipped with a RPV pin for opening the residual pressure valve. T his yoke quick connector is available for gas cylinder valves acc. to CGA 870, others on request. Connectors for oxygen applications are oxygen cleaned and free of oil and grease. Features: For Pin-Index connections acc. to CGA 870 (others on request) Version for residual pressure valves or non-residual pressure valves available Super light -> only 700 grams Open bow body for connection in seconds Pressure-assisted piston prevents accidental disconnection under pressure High-grade materials US Patent No. 5,582,223

Quick Connector acc. to CGA 870 for filling gas cylinders with Pin-Index system ( with or without residual pressure valve)

The WEH® yoke quick connector type TW42 is especially designed for filling gas cylinders with Pin-Index system (with or without a residual pressure valve). The connector is very light in weight and therefore easy to operate. Being open at one side the quick connector is easy to connect, especially to cylinder valves with large hand wheel and lateral gauge.

Simply place the connector body of the TW42 yoke quick connector over the cylinder valve, align it with the index pins and move upwards. The pressure-tight connection is made.

The pressure-assisted piston prevents accidental disconnection under pressure and provides additional safety.

For gas cylinders with residual pressure valve the TW42 quick connector is additionally equipped with a RPV pin for opening the residual pressure valve. T

his yoke quick connector is available for gas cylinder valves acc. to CGA 870, others on request. Connectors for oxygen applications are oxygen cleaned and free of oil and grease.

Features:

  • For Pin-Index connections acc. to CGA 870 (others on request)
  • Version for residual pressure valves or non-residual pressure valves available
  • Super light -> only 700 grams
  • Open bow body for connection in seconds
  • Pressure-assisted piston prevents accidental disconnection under pressure
  • High-grade materials
  • US Patent No. 5,582,223
Supplier's Site

Technical Specifications

  WEH Technologies Inc.
Product Category Gas Fittings
Product Number TW42
Product Name Gas Industry Quick Filling Connector
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

768LN Stainless Steel Male Pipe Tube Butt Weld Connector And Tube Fittings Supplier -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
Adapter Fitting - 576-3/4X3/4-O - Victaulic Co. of America
Victaulic Co. of America
Specs
Fitting Type Pipe Fitting; Adapter Fitting
English Size 0.750 inch (19.05 mm)
Temperature 20 to 300 F (-7 to 149 C)
View Details
Gas Industry - Testing Quick Connector - TW117 - WEH Technologies Inc.
Specs
Fitting Type Quick Coupler
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Stainless
View Details
Single Chamber Orifice Fitting - Simplex 2in - 8in - Daniel Measurement and Control Inc.
Daniel Measurement and Control Inc.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection
Material Steel (optional feature); Stainless (optional feature)
View Details