WEH Technologies Inc. Refueling Systems Breakaway Coupling TSA1 CNG

Description
Break-away coupling for CNG car fueling stations Type TSA1 CNG offers additional safety for your fueling station. The breakaway is installed between the dispenser and the filling/venting hose. In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the nozzle remaining in the vehicle fuel port, the coupling will separate the connections between dispenser and hose sealing both ends. This protects largely the receptacle, the fueling nozzle and the dispenser against damage. The detached coupling can be easily reattached and placed back in service after having been function tested. We recommend to use breakaways with integrated filter. The filter provides clean natural gas and is easy to maintain. Of course we also offer breakaway couplings without filter. The breakaway device consists of a coupling body, a receptacle and a gas recirculation with check valve. The breakaway is also available without gas recirculation. We also offer complete hose assemblies consisting of a fueling nozzle, a hose set and a breakaway coupling (for complete hose assemblies see respective fueling nozzle). Features: Re-usable without factory reservicing Installation at the dispenser Small compact design Integrated cleanable filter (40 micron) Check valve at venting line No additional tool necessary Option: without filter; without gas recirculation Rated for 3,000 psi (200 bar) / 3,600 psi (250 bar)
Datasheet
Description
Break-away coupling for CNG car fueling stations Type TSA1 CNG offers additional safety for your fueling station. The breakaway is installed between the dispenser and the filling/venting hose. In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the nozzle remaining in the vehicle fuel port, the coupling will separate the connections between dispenser and hose sealing both ends. This protects largely the receptacle, the fueling nozzle and the dispenser against damage. The detached coupling can be easily reattached and placed back in service after having been function tested. We recommend to use breakaways with integrated filter. The filter provides clean natural gas and is easy to maintain. Of course we also offer breakaway couplings without filter. The breakaway device consists of a coupling body, a receptacle and a gas recirculation with check valve. The breakaway is also available without gas recirculation. We also offer complete hose assemblies consisting of a fueling nozzle, a hose set and a breakaway coupling (for complete hose assemblies see respective fueling nozzle). Features: Re-usable without factory reservicing Installation at the dispenser Small compact design Integrated cleanable filter (40 micron) Check valve at venting line No additional tool necessary Option: without filter; without gas recirculation Rated for 3,000 psi (200 bar) / 3,600 psi (250 bar)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Refueling Systems Breakaway Coupling - TSA1 CNG - WEH Technologies Inc.
Katy, TX, USA
Refueling Systems Breakaway Coupling
TSA1 CNG
Refueling Systems Breakaway Coupling TSA1 CNG
Break-away coupling for CNG car fueling stations Type TSA1 CNG offers additional safety for your fueling station. The breakaway is installed between the dispenser and the filling/venting hose. In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the nozzle remaining in the vehicle fuel port, the coupling will separate the connections between dispenser and hose sealing both ends. This protects largely the receptacle, the fueling nozzle and the dispenser against damage. The detached coupling can be easily reattached and placed back in service after having been function tested. We recommend to use breakaways with integrated filter. The filter provides clean natural gas and is easy to maintain. Of course we also offer breakaway couplings without filter. The breakaway device consists of a coupling body, a receptacle and a gas recirculation with check valve. The breakaway is also available without gas recirculation. We also offer complete hose assemblies consisting of a fueling nozzle, a hose set and a breakaway coupling (for complete hose assemblies see respective fueling nozzle). Features: Re-usable without factory reservicing Installation at the dispenser Small compact design Integrated cleanable filter (40 micron) Check valve at venting line No additional tool necessary Option: without filter; without gas recirculation Rated for 3,000 psi (200 bar) / 3,600 psi (250 bar)

Break-away coupling for CNG car fueling stations

Type TSA1 CNG offers additional safety for your fueling station. The breakaway is installed between the dispenser and the filling/venting hose. In the event of accidental deployment, e.g. driving a vehicle from the dispenser with the nozzle remaining in the vehicle fuel port, the coupling will separate the connections between dispenser and hose sealing both ends. This protects largely the receptacle, the fueling nozzle and the dispenser against damage. The detached coupling can be easily reattached and placed back in service after having been function tested. We recommend to use breakaways with integrated filter. The filter provides clean natural gas and is easy to maintain. Of course we also offer breakaway couplings without filter.

The breakaway device consists of a coupling body, a receptacle and a gas recirculation with check valve. The breakaway is also available without gas recirculation.

We also offer complete hose assemblies consisting of a fueling nozzle, a hose set and a breakaway coupling (for complete hose assemblies see respective fueling nozzle).

Features:

  • Re-usable without factory reservicing
  • Installation at the dispenser
  • Small compact design
  • Integrated cleanable filter (40 micron)
  • Check valve at venting line
  • No additional tool necessary
  • Option: without filter; without gas recirculation
  • Rated for 3,000 psi (200 bar) / 3,600 psi (250 bar)
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Gas Fittings
Product Number TSA1 CNG
Product Name Refueling Systems Breakaway Coupling
Fitting Type Hose Fitting; Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

775L Bulkhead Reducing Union | Stainless Steel High Purity Double Ferrule Bulkhead Reducing Unions -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Bulkhead Fitting; Union Fitting; Reducer Fitting
Connection Type Ferrule Connection
Material Stainless
View Details
Fire Hose Threaded Cam & Groove - AFH Series - PT
Specs
Fitting Type Hose Fitting; Quick Coupler; Hose - Male Cam-Lock
Quick Coupler Valving Non Valved
Connection Type Tube - Male English Straight Thread
View Details
PCE | Pressure Compensation Elements- with Metric Threads M12 x 1,5 / IP68 - 99190 - icotek Corp
Specs
Material Polyamide
Metric Size 12.00 mm (0.4724 inch)
Temperature -4 to 212 F (-20 to 100 C)
View Details
Weld Fittings -  - Hy-Lok USA, Inc.
Hy-Lok USA, Inc.
Specs
Fitting Type Tube Fitting; Elbow Fitting; Cross 4-Way Fitting (optional feature); Tee Fitting (optional feature); Union Fitting (optional feature); Adapter Fitting (optional feature); Reducer Fitting (optional feature)
Connection Type Tube - Male English Straight Thread; Weld Connection (Butt or Socket)
Material Stainless
View Details