WEH Technologies Inc. Connector for Testing of Components with Female Thread TW17V

Description
The WEH® TW17V Quick Connector is designed for sealing standardized female thread applications. The higher the test pressure the tighter the WEH® Connector will clamp itself into the thread of the test piece and provides a pressure-tight connection in seconds. The front o-ring reliably seals the connection and no additional clamping devices are required. Time-consuming and expensive testing devices are eliminated. Bores have been added as standard to the clamping jaws for body sizes 5 – 8 of the WEH® TW17V Connector to increase flow rates. This modification is also available on request for body sizes. Please contact us! The WEH® TW17V Quick Connector is pneumatically actuacted via valve head. The connector is also available as TW17H with manual actuaction via hand lever and as TW17P with pneumatic actuation for male manual, semi or fully automatic control systems. Special versions, e.g. connectors in longer or shorter versions, as a plug or with hydraulic actuation etc. are possible.
Datasheet
Description
The WEH® TW17V Quick Connector is designed for sealing standardized female thread applications. The higher the test pressure the tighter the WEH® Connector will clamp itself into the thread of the test piece and provides a pressure-tight connection in seconds. The front o-ring reliably seals the connection and no additional clamping devices are required. Time-consuming and expensive testing devices are eliminated. Bores have been added as standard to the clamping jaws for body sizes 5 – 8 of the WEH® TW17V Connector to increase flow rates. This modification is also available on request for body sizes. Please contact us! The WEH® TW17V Quick Connector is pneumatically actuacted via valve head. The connector is also available as TW17H with manual actuaction via hand lever and as TW17P with pneumatic actuation for male manual, semi or fully automatic control systems. Special versions, e.g. connectors in longer or shorter versions, as a plug or with hydraulic actuation etc. are possible.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector for Testing of Components with Female Thread - TW17V - WEH Technologies Inc.
Katy, TX, USA
Connector for Testing of Components with Female Thread
TW17V
Connector for Testing of Components with Female Thread TW17V
The WEH® TW17V Quick Connector is designed for sealing standardized female thread applications. The higher the test pressure the tighter the WEH® Connector will clamp itself into the thread of the test piece and provides a pressure-tight connection in seconds. The front o-ring reliably seals the connection and no additional clamping devices are required. Time-consuming and expensive testing devices are eliminated. Bores have been added as standard to the clamping jaws for body sizes 5 – 8 of the WEH® TW17V Connector to increase flow rates. This modification is also available on request for body sizes. Please contact us! The WEH® TW17V Quick Connector is pneumatically actuacted via valve head. The connector is also available as TW17H with manual actuaction via hand lever and as TW17P with pneumatic actuation for male manual, semi or fully automatic control systems. Special versions, e.g. connectors in longer or shorter versions, as a plug or with hydraulic actuation etc. are possible.

The WEH® TW17V Quick Connector is designed for sealing standardized female thread applications. The higher the test pressure the tighter the WEH® Connector will clamp itself into the thread of the test piece and provides a pressure-tight connection in seconds. The front o-ring reliably seals the connection and no additional clamping devices are required. Time-consuming and expensive testing devices are eliminated.
Bores have been added as standard to the clamping jaws for body sizes 5 – 8 of the WEH® TW17V Connector to increase flow rates. This modification is also available on request for body sizes. Please contact us!
The WEH® TW17V Quick Connector is pneumatically actuacted via valve head. The connector is also available as TW17H with manual actuaction via hand lever and as TW17P with pneumatic actuation for male manual, semi or fully automatic control systems.
Special versions, e.g. connectors in longer or shorter versions, as a plug or with hydraulic actuation etc. are possible.

Supplier's Site Datasheet
Twin Quick Connector - TW17V - WEH Technologies Inc.
Katy, TX, USA
Twin Quick Connector
TW17V
Twin Quick Connector TW17V
Quick Connector for pressure testing female threaded ports with centres that are very close to each other For testing components with internal threads, where the ports are too close together and thus difficult-to-access, WEH are developping customer-tailored twin connectors. Please contact us.

Quick Connector for pressure testing female threaded ports with centres that are very close to each other

For testing components with internal threads, where the ports are too close together and thus difficult-to-access, WEH are developping customer-tailored twin connectors. Please contact us.

Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc. WEH Technologies Inc.
Product Category Pressure Test Connectors Pressure Test Connectors
Product Number TW17V TW17V
Product Name Connector for Testing of Components with Female Thread Twin Quick Connector
Actuation Method Sleeve Actuation Sleeve Actuation
Unlock Full Specs
to access all available technical data

Similar Products

Smooth - Inside Diameter - Pneumatic - CTSC-001693 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Quick Connector Fuel Connector - TW714 - WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Sealing Method Internal
Connection Size 0.1250 inch (3.17 mm)
View Details
Quick Connector - Internal and External Threads - FXP-065061 - FasTest, Inc.
Specs
Actuation Method Automatic
Sealing Method External
Connection Size 0.3750 inch (9.52 mm)
View Details
Threaded - Inside Diameter - Pneumatic - CTSC-001664 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details