WEH Technologies Inc. Connector for Testing of Components with Female Thread TW17P

Description
The WEH® TW17P Quick Connector is designed for sealing standardized female thread applications. The higher the test pressure the tighter the WEH® Connector will clamp itself into the thread of the test piece and provides a pressure-tight connection in seconds. The front o-ring reliably seals the connection and no additional clamping devices are required. Time-consuming and expensive testing devices are eliminated. Bores have been added as standard to the clamping jaws for body sizes 5 – 8 of the WEH® TW17P Connector to increase flow rates. This modification is also available on request for body sizes. Please contact us! The TW17P Quick Connector is pneumatically actuated for external manual, semi or fully automatic control systems. The connector is also available as TW17H with manual actuation via hand lever and as TW17V with pneumatic actuation via valve head. Special versions, e.g. connectors in longer or shorter versions, as a plug or with hydraulic actuation etc. are possible.
Datasheet
Description
The WEH® TW17P Quick Connector is designed for sealing standardized female thread applications. The higher the test pressure the tighter the WEH® Connector will clamp itself into the thread of the test piece and provides a pressure-tight connection in seconds. The front o-ring reliably seals the connection and no additional clamping devices are required. Time-consuming and expensive testing devices are eliminated. Bores have been added as standard to the clamping jaws for body sizes 5 – 8 of the WEH® TW17P Connector to increase flow rates. This modification is also available on request for body sizes. Please contact us! The TW17P Quick Connector is pneumatically actuated for external manual, semi or fully automatic control systems. The connector is also available as TW17H with manual actuation via hand lever and as TW17V with pneumatic actuation via valve head. Special versions, e.g. connectors in longer or shorter versions, as a plug or with hydraulic actuation etc. are possible.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector for Testing of Components with Female Thread - TW17P - WEH Technologies Inc.
Katy, TX, USA
Connector for Testing of Components with Female Thread
TW17P
Connector for Testing of Components with Female Thread TW17P
The WEH® TW17P Quick Connector is designed for sealing standardized female thread applications. The higher the test pressure the tighter the WEH® Connector will clamp itself into the thread of the test piece and provides a pressure-tight connection in seconds. The front o-ring reliably seals the connection and no additional clamping devices are required. Time-consuming and expensive testing devices are eliminated. Bores have been added as standard to the clamping jaws for body sizes 5 – 8 of the WEH® TW17P Connector to increase flow rates. This modification is also available on request for body sizes. Please contact us! The TW17P Quick Connector is pneumatically actuated for external manual, semi or fully automatic control systems. The connector is also available as TW17H with manual actuation via hand lever and as TW17V with pneumatic actuation via valve head. Special versions, e.g. connectors in longer or shorter versions, as a plug or with hydraulic actuation etc. are possible.

The WEH® TW17P Quick Connector is designed for sealing standardized female thread applications. The higher the test pressure the tighter the WEH® Connector will clamp itself into the thread of the test piece and provides a pressure-tight connection in seconds. The front o-ring reliably seals the connection and no additional clamping devices are required. Time-consuming and expensive testing devices are eliminated.

Bores have been added as standard to the clamping jaws for body sizes 5 – 8 of the WEH® TW17P Connector to increase flow rates. This modification is also available on request for body sizes. Please contact us!

The TW17P Quick Connector is pneumatically actuated for external manual, semi or fully automatic control systems. The connector is also available as TW17H with manual actuation via hand lever and as TW17V with pneumatic actuation via valve head.

Special versions, e.g. connectors in longer or shorter versions, as a plug or with hydraulic actuation etc. are possible.

Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Pressure Test Connectors
Product Number TW17P
Product Name Connector for Testing of Components with Female Thread
Actuation Method Sleeve Actuation
Unlock Full Specs
to access all available technical data

Similar Products

Smooth - Inside Diameter - Pneumatic - CTSC-001444 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Quick Connector - Internal and External Threads - FXP-025041 - FasTest, Inc.
Specs
Actuation Method Automatic
Sealing Method External
Connection Size 0.1250 inch (3.17 mm)
View Details
Universal Quick Connector - TW850 - WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Connection Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
Pressure Rating 1450 to 9135 psi (1020 to 6429 m H2O)
View Details
Main Seal Kit (pneumatic) - Smooth - Inside Diameter - CTSC-001989 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
View Details