WEH Technologies Inc. Extended Quick Connector TW17

Description
Quick Connector for pressure testing difficult-to-access components with internal thread For pressure testing of components with internal threads with limited access, it is necessary to use test connectors with shaft extension. WEH are developing customer-tailored solutions for this application. Please contact us.
Datasheet
Description
Quick Connector for pressure testing difficult-to-access components with internal thread For pressure testing of components with internal threads with limited access, it is necessary to use test connectors with shaft extension. WEH are developing customer-tailored solutions for this application. Please contact us.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extended Quick Connector - TW17 - WEH Technologies Inc.
Katy, TX, USA
Extended Quick Connector
TW17
Extended Quick Connector TW17
Quick Connector for pressure testing difficult-to-access components with internal thread For pressure testing of components with internal threads with limited access, it is necessary to use test connectors with shaft extension. WEH are developing customer-tailored solutions for this application. Please contact us.

Quick Connector for pressure testing difficult-to-access components with internal thread

For pressure testing of components with internal threads with limited access, it is necessary to use test connectors with shaft extension. WEH are developing customer-tailored solutions for this application. Please contact us.

Supplier's Site Datasheet
Gas Industry - Testing Quick Connector - TW17 - WEH Technologies Inc.
Katy, TX, USA
Gas Industry - Testing Quick Connector
TW17
Gas Industry - Testing Quick Connector TW17
Quick Connector for pressure testing of gas cylinders with water The WEH® Quick Connector type TW17 offers time saving on pressure testing of gas cylinders by eliminating tedious manual threading. Depress the pilot actuation button and simply push the TW17 quick connector into the internal thread of the gas cylinder. Release the pilot actuation button and the pressure-tight connection is made. The cylinder can now be leak tested with water. The test procedure is regulated by an external control unit. Features: Suitable for water pressure testing of gas cylinders Connection in seconds No hand tightening required WEH® Jaw locking mechanism Robust construction High-grade materials

Quick Connector for pressure testing of gas cylinders with water

The WEH® Quick Connector type TW17 offers time saving on pressure testing of gas cylinders by eliminating tedious manual threading. Depress the pilot actuation button and simply push the TW17 quick connector into the internal thread of the gas cylinder. Release the pilot actuation button and the pressure-tight connection is made. The cylinder can now be leak tested with water. The test procedure is regulated by an external control unit.

Features:

  • Suitable for water pressure testing of gas cylinders
  • Connection in seconds
  • No hand tightening required
  • WEH® Jaw locking mechanism
  • Robust construction
  • High-grade materials
Supplier's Site Datasheet
Multi Quick Connector - TW17 - WEH Technologies Inc.
Katy, TX, USA
Multi Quick Connector
TW17
Multi Quick Connector TW17
Triple Connector as a transport unit for lifting and carrying componenets with bores WEH also develops triple connectors for lifting and carrying components with several bores. Please contact us.

Triple Connector as a transport unit for lifting and carrying componenets with bores

WEH also develops triple connectors for lifting and carrying components with several bores. Please contact us.

Supplier's Site Datasheet
Internal Thread Quick Connector - TW17 - WEH Technologies Inc.
Katy, TX, USA
Internal Thread Quick Connector
TW17
Internal Thread Quick Connector TW17
WEH® Connector for pressure and function tests on components with internal threads The WEH® TW17 is designed for sealing female thread applications. The higher the test pressure the tighter the WEH® Connector clamps itself into the thread of the test piece. The front O-ring reliably seals the connection. No additional clamping devices are required. Time-consuming and expensive testing devices are eliminated. The WEH® Connector is available with different actuations: manually with hand lever, pneumatically with valve head and pneumatically for external manual, semi or fully automatic control systems. Special applications, i.e. connectors in longer or shorter versions, as a plug or with hydraulic actuation etc. are possible. Pressure range up to 5,000 psi. Features: Just PUSH to connect No tapes, no thread sealants, no hand tightening required Unique WEH® Jaw locking mechanism Rated from vacuum up to 5,000 psi (350 bar) Ergonomic design High-grade materials Three different actuations Automation possible Testing devices are eliminated

WEH® Connector for pressure and function tests on components with internal threads

The WEH® TW17 is designed for sealing female thread applications. The higher the test pressure the tighter the WEH® Connector clamps itself into the thread of the test piece. The front O-ring reliably seals the connection. No additional clamping devices are required. Time-consuming and expensive testing devices are eliminated.

The WEH® Connector is available with different actuations:
manually with hand lever, pneumatically with valve head and pneumatically for external manual, semi or fully automatic control systems. Special applications, i.e. connectors in longer or shorter versions, as a plug or with hydraulic actuation etc. are possible.

Pressure range up to 5,000 psi.

Features:

  • Just PUSH to connect
  • No tapes, no thread sealants, no hand tightening required
  • Unique WEH® Jaw locking mechanism
  • Rated from vacuum up to 5,000 psi (350 bar)
  • Ergonomic design
  • High-grade materials
  • Three different actuations
  • Automation possible
  • Testing devices are eliminated
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc. WEH Technologies Inc. WEH Technologies Inc.
Product Category Quick Couplers Gas Fittings Gas Fittings
Product Number TW17 TW17 TW17
Product Name Extended Quick Connector Gas Industry - Testing Quick Connector Internal Thread Quick Connector
Fitting Type Quick Coupler Quick Coupler
Connection Type Push-to-Connect; Tube - Male English Straight Thread Push-to-Connect; Tube - Male English Straight Thread
Material Stainless Aluminum; Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Ultra High Purity Mini Butt Weld Mini Tee Reducer MTRW Series Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Tee Fitting; Reducer Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
Saddle Fitting - 920N-CRS-FEM-PNT-E-2.5X1 - Victaulic Co. of America
Specs
Fitting Type Pipe Fitting
English Size 1.000 to 2.500 inch (25.4 to 63.5 mm)
View Details
Gas Industry Quick Filling Connector - TW54 3000 psi - WEH Technologies Inc.
Specs
Fitting Type Quick Coupler
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Stainless
View Details
Single Chamber Orifice Fitting - Simplex 2in - 8in - Daniel Measurement and Control Inc.
Daniel Measurement and Control Inc.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection
Material Steel (optional feature); Stainless (optional feature)
View Details