WEH Technologies Inc. Quick Connect Test Connector TW156

Description
Connector for testing respiratory protective equipment for pressure ranges up to max. 200 bar or up to max. 300 bar The type TW156 can be connected to the manual inlet valve of the respiratory protective device without hand tightening. The clamping jaws grip into the thread and the pressure-tight connection is made within seconds. The TW156 simplifies testing procedures and shortens test times. The quick connector may either be mounted directly to the existing test unit or connected by a hose to the test unit. When used with a hose, the connector must be securely anchored when not in use. Features: Quick connection in seconds without hand tightening Robust design Easy connection means no straining of muscles, joints, etc. Improves operational safety and ergonomics
Datasheet
Description
Connector for testing respiratory protective equipment for pressure ranges up to max. 200 bar or up to max. 300 bar The type TW156 can be connected to the manual inlet valve of the respiratory protective device without hand tightening. The clamping jaws grip into the thread and the pressure-tight connection is made within seconds. The TW156 simplifies testing procedures and shortens test times. The quick connector may either be mounted directly to the existing test unit or connected by a hose to the test unit. When used with a hose, the connector must be securely anchored when not in use. Features: Quick connection in seconds without hand tightening Robust design Easy connection means no straining of muscles, joints, etc. Improves operational safety and ergonomics
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connect Test Connector - TW156 - WEH Technologies Inc.
Katy, TX, USA
Quick Connect Test Connector
TW156
Quick Connect Test Connector TW156
Connector for testing respiratory protective equipment for pressure ranges up to max. 200 bar or up to max. 300 bar The type TW156 can be connected to the manual inlet valve of the respiratory protective device without hand tightening. The clamping jaws grip into the thread and the pressure-tight connection is made within seconds. The TW156 simplifies testing procedures and shortens test times. The quick connector may either be mounted directly to the existing test unit or connected by a hose to the test unit. When used with a hose, the connector must be securely anchored when not in use. Features: Quick connection in seconds without hand tightening Robust design Easy connection means no straining of muscles, joints, etc. Improves operational safety and ergonomics

Connector for testing respiratory protective equipment for pressure ranges up to max. 200 bar or up to max. 300 bar

The type TW156 can be connected to the manual inlet valve of the respiratory protective device without hand tightening. The clamping jaws grip into the thread and the pressure-tight connection is made within seconds. The TW156 simplifies testing procedures and shortens test times. The quick connector may either be mounted directly to the existing test unit or connected by a hose to the test unit. When used with a hose, the connector must be securely anchored when not in use.

Features:

  • Quick connection in seconds without hand tightening
  • Robust design
  • Easy connection means no straining of muscles, joints, etc.
  • Improves operational safety and ergonomics
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Gas Fittings
Product Number TW156
Product Name Quick Connect Test Connector
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

764LR Stainless Steel 316 Reducing Tee UHP Fitting Automatic Buttweld Reducing Tee -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Tee Fitting; Reducer Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
Weld Fittings -  - Hy-Lok USA, Inc.
Hy-Lok USA, Inc.
Specs
Fitting Type Tube Fitting; Elbow Fitting; Cross 4-Way Fitting (optional feature); Tee Fitting (optional feature); Union Fitting (optional feature); Adapter Fitting (optional feature); Reducer Fitting (optional feature)
Connection Type Tube - Male English Straight Thread; Weld Connection (Butt or Socket)
Material Stainless
View Details
Gas Industry Quick Filling Connector - TW53 - WEH Technologies Inc.
Specs
Fitting Type Quick Coupler
Connection Type Tube - Male English Straight Thread
Material Brass/Bronze; Stainless
View Details
Dk-Lok® Male Elbow - DLM 12-8N - DK-LOK U.S.A.
Specs
Fitting Type Tube Fitting; Elbow Fitting
Connection Type Compression Fitting; Tube - Male English Straight Thread; 1/2" NPT
Material Brass/Bronze (optional feature); Steel (optional feature); Stainless (optional feature)
View Details