WEH Technologies Inc. Gas Industry Quick Filling Connector TW53

Description
Quick Connector for filling acetylene and acetone The WEH® quick connector type TW53 introduces a new generation of connector systems for the industrial filling of acetylene and acetone. Type TW53 is connected to the gas cylinder valve like a conventional filling device but eliminates screw tightening. Simply place the TW53 quick connector around the cylinder valve, turn the the actuation lever down and the pressure-tight connection is made. For ease of operating an optional swivel joint is available to be mounted to the media inlet port. No additional valves required The integrated shut-off valve prevents the leakage of gas when connecting and disconnecting. An optional check valve prevents the loss of gas in case of damage to the filling valve (flame barrier). The amount of vented gas when disconnecting is always less than 1 cm3 at 1 bar. Safety tested The quick connector type TW53 is BAM tested and meets the requirements of the technical regulations for acetylene plants (TRAC). Features: Suitable for filling of acetylene and acetone Connection in seconds No hand tightening required Integrated shut-off valve Robust construction High-grade materials
Datasheet
Description
Quick Connector for filling acetylene and acetone The WEH® quick connector type TW53 introduces a new generation of connector systems for the industrial filling of acetylene and acetone. Type TW53 is connected to the gas cylinder valve like a conventional filling device but eliminates screw tightening. Simply place the TW53 quick connector around the cylinder valve, turn the the actuation lever down and the pressure-tight connection is made. For ease of operating an optional swivel joint is available to be mounted to the media inlet port. No additional valves required The integrated shut-off valve prevents the leakage of gas when connecting and disconnecting. An optional check valve prevents the loss of gas in case of damage to the filling valve (flame barrier). The amount of vented gas when disconnecting is always less than 1 cm3 at 1 bar. Safety tested The quick connector type TW53 is BAM tested and meets the requirements of the technical regulations for acetylene plants (TRAC). Features: Suitable for filling of acetylene and acetone Connection in seconds No hand tightening required Integrated shut-off valve Robust construction High-grade materials
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Industry Quick Filling Connector - TW53 - WEH Technologies Inc.
Katy, TX, USA
Gas Industry Quick Filling Connector
TW53
Gas Industry Quick Filling Connector TW53
Quick Connector for filling acetylene and acetone The WEH® quick connector type TW53 introduces a new generation of connector systems for the industrial filling of acetylene and acetone. Type TW53 is connected to the gas cylinder valve like a conventional filling device but eliminates screw tightening. Simply place the TW53 quick connector around the cylinder valve, turn the the actuation lever down and the pressure-tight connection is made. For ease of operating an optional swivel joint is available to be mounted to the media inlet port. No additional valves required The integrated shut-off valve prevents the leakage of gas when connecting and disconnecting. An optional check valve prevents the loss of gas in case of damage to the filling valve (flame barrier). The amount of vented gas when disconnecting is always less than 1 cm3 at 1 bar. Safety tested The quick connector type TW53 is BAM tested and meets the requirements of the technical regulations for acetylene plants (TRAC). Features: Suitable for filling of acetylene and acetone Connection in seconds No hand tightening required Integrated shut-off valve Robust construction High-grade materials

Quick Connector for filling acetylene and acetone

The WEH® quick connector type TW53 introduces a new generation of connector systems for the industrial filling of acetylene and acetone. Type TW53 is connected to the gas cylinder valve like a conventional filling device but eliminates screw tightening.

Simply place the TW53 quick connector around the cylinder valve, turn the the actuation lever down and the pressure-tight connection is made. For ease of operating an optional swivel joint is available to be mounted to the media inlet port.

No additional valves required The integrated shut-off valve prevents the leakage of gas when connecting and disconnecting. An optional check valve prevents the loss of gas in case of damage to the filling valve (flame barrier). The amount of vented gas when disconnecting is always less than 1 cm3 at 1 bar.

Safety tested The quick connector type TW53 is BAM tested and meets the requirements of the technical regulations for acetylene plants (TRAC).

Features:

  • Suitable for filling of acetylene and acetone
  • Connection in seconds
  • No hand tightening required
  • Integrated shut-off valve
  • Robust construction
  • High-grade materials
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Gas Fittings
Product Number TW53
Product Name Gas Industry Quick Filling Connector
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

767LT Reducer Pressure Reducing Valve Adjustment High purity Pressure Reducing Union Fittings And Tubing -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Union Fitting; Reducer Fitting
View Details
Saddle Fitting - 920N-CRS-FEM-PNT-E-2X1 - Victaulic Co. of America
Specs
Fitting Type Pipe Fitting
English Size 1.000 inch (25.4 mm)
View Details
Pipe Tee Fittings -  - International Polymer Solutions Inc.
International Polymer Solutions Inc.
Specs
Fitting Type Pipe Fitting; Tee Fitting
Material Fluororesin
English Size 0.062 to 1.000 inch (1.59 to 25.4 mm)
View Details
Gas Industry Quick Filling Connector - TW59 - WEH Technologies Inc.
Specs
Fitting Type Quick Coupler
Connection Type Push-to-Connect
Material Aluminum; Stainless
View Details