WEH Technologies Inc. RAC Industry Quick Connector TW110

Description
Connector for filling and evacuating refrigerants in automotive air conditioning equipment The type TW110 Quick Connector is specifically designed for filling and evacuating refrigerants in automotive air conditioning equipment. The integrated shut-off valve and a minimal residual volume give good environmental performance. Type TW110 is constructed from corrosion-resistant stainless steel. The connector is ideal for continuous operation due to its compact design. Features: Pressure-tight connection in seconds No hand tightening WEH® Jaw locking mechanism High-grade materials Operating pressure max. 510 psi
Datasheet
Description
Connector for filling and evacuating refrigerants in automotive air conditioning equipment The type TW110 Quick Connector is specifically designed for filling and evacuating refrigerants in automotive air conditioning equipment. The integrated shut-off valve and a minimal residual volume give good environmental performance. Type TW110 is constructed from corrosion-resistant stainless steel. The connector is ideal for continuous operation due to its compact design. Features: Pressure-tight connection in seconds No hand tightening WEH® Jaw locking mechanism High-grade materials Operating pressure max. 510 psi
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RAC Industry Quick Connector - TW110 - WEH Technologies Inc.
Katy, TX, USA
RAC Industry Quick Connector
TW110
RAC Industry Quick Connector TW110
Connector for filling and evacuating refrigerants in automotive air conditioning equipment The type TW110 Quick Connector is specifically designed for filling and evacuating refrigerants in automotive air conditioning equipment. The integrated shut-off valve and a minimal residual volume give good environmental performance. Type TW110 is constructed from corrosion-resistant stainless steel. The connector is ideal for continuous operation due to its compact design. Features: Pressure-tight connection in seconds No hand tightening WEH® Jaw locking mechanism High-grade materials Operating pressure max. 510 psi

Connector for filling and evacuating refrigerants in automotive air conditioning equipment

The type TW110 Quick Connector is specifically designed for filling and evacuating refrigerants in automotive air conditioning equipment. The integrated shut-off valve and a minimal residual volume give good environmental performance. Type TW110 is constructed from corrosion-resistant stainless steel. The connector is ideal for continuous operation due to its compact design.

Features:

  • Pressure-tight connection in seconds
  • No hand tightening
  • WEH® Jaw locking mechanism
  • High-grade materials
  • Operating pressure max. 510 psi
Supplier's Site Datasheet

Technical Specifications

  WEH Technologies Inc.
Product Category Gas Fittings
Product Number TW110
Product Name RAC Industry Quick Connector
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

765L Stainless Steel Union Elbow Reducing High Purity Fitting Tubing Extension Tubing Connection -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tube Fitting; Elbow Fitting; Union Fitting; Reducer Fitting
Material Stainless
View Details
Differential Pressure Orifice Flange Union -  - Daniel Measurement and Control Inc.
Daniel Measurement and Control Inc.
Specs
Fitting Type Pipe Fitting
Connection Type Flange Connection; .5 NPT
Material Steel
View Details
Quick Connect Test Connector - TW156 - WEH Technologies Inc.
Specs
Fitting Type Quick Coupler
Connection Type Push-to-Connect; Tube - Male English Straight Thread
Material Brass/Bronze; Stainless
View Details
Parker Hannifin / Automation / Pneumatic - Europe
Specs
Fitting Type Tube Fitting; Quick Coupler
Quick Coupler Valving Non Valved
Connection Type Barbed or Ribbed End
View Details