WAGO DC/DC converter 859-801

Description
DC/DC Converter; 24 VDC input voltage; 5 VDC output voltage; 0.4 A output current; 2,50 mm²; gray
Request a Quote Datasheet
Description
DC/DC Converter; 24 VDC input voltage; 5 VDC output voltage; 0.4 A output current; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC converter - 859-801 - WAGO
Germantown, WI, United States
DC/DC converter
859-801
DC/DC converter 859-801
DC/DC Converter; 24 VDC input voltage; 5 VDC output voltage; 0.4 A output current; 2,50 mm²; gray

DC/DC Converter; 24 VDC input voltage; 5 VDC output voltage; 0.4 A output current; 2,50 mm²; gray

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 2946-859-801-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2946-859-801-ND
Industrial, DIN Rail Power Supplies 2946-859-801-ND
DC/DC DIN RAIL SUPPLY 5V

DC/DC DIN RAIL SUPPLY 5V

Buy Now Datasheet
Dc-Dc Converter, Din Rail, 1 O/p, 500Ma, 5V; Power Supply Approvals Wago - 29K5536 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Din Rail, 1 O/p, 500Ma, 5V; Power Supply Approvals Wago
29K5536
Dc-Dc Converter, Din Rail, 1 O/p, 500Ma, 5V; Power Supply Approvals Wago 29K5536
DC-DC CONVERTER, DIN RAIL, 1 O/P, 500mA, 5V; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:2.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:- RoHS Compliant: No

DC-DC CONVERTER, DIN RAIL, 1 O/P, 500mA, 5V; Power Supply Approvals:ITE; Input Ratio:3:1; Output Power Max:2.5W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:500mA; Output Voltage - Output 2:- RoHS Compliant: No

Supplier's Site Datasheet
Power Converter - 11224461 - Radwell International
Willingboro, NJ, United States
Power Converter
11224461
Power Converter 11224461
WAGO DC TO DC CONVERTER, 10-30 VDC INPUT, 5 VDC OUTPUT, 0.5A, 2.5W, PLASTIC HOUSING, 35MM DIN RAIL MOUNT, CAGE CLAMP.. FREE 2 YEAR RADWELL WARRANTY

WAGO DC TO DC CONVERTER, 10-30 VDC INPUT, 5 VDC OUTPUT, 0.5A, 2.5W, PLASTIC HOUSING, 35MM DIN RAIL MOUNT, CAGE CLAMP.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
WAGO DC/DC Converters - 859-801 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO DC/DC Converters
859-801
WAGO DC/DC Converters 859-801
DC/DC converter, input voltage 24

DC/DC converter, input voltage 24

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Radwell International Galco Industrial Electronics
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 859-801 2946-859-801-ND 29K5536 11224461 859-801
Product Name DC/DC converter Industrial, DIN Rail Power Supplies Dc-Dc Converter, Din Rail, 1 O/p, 500Ma, 5V; Power Supply Approvals Wago Power Converter WAGO DC/DC Converters
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F) 0 to 40 C (32 to 104 F)
DC Output Voltage 5.0 volts 5.0 volts 5.0 to 30.0 volts
DC Output Current 0.5000 amps 0.5000 amps 0.5000 amps
DC Input Voltage 24.0 volts 10.0 to 30.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply - 787-1200 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
5 suppliers
Supply module - 750-609 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power supply - 787-850 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
2 suppliers
Power supply - 288-800 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 40 C (-13 to 104 F)
DC Output Voltage 24.0 volts
View Details
2 suppliers